- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJZ-0512S/P Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | RJZ | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 3 kV | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RN-3.305S/HP Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 3.63 V | 2.97 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RJZ-0512S/HP Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | RJZ | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 4 kV | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RI3-2412S Recom | 25800 |
| - | Through Hole | SIP-4 | Carling Technologies | 10 | 24 V dc | 26.4 V | 21.6 V | Yes | Carling Technologies | + 100 C | +85°C | - 40 C | -40°C | Through Hole | - | 12 V | - | SIP | cULus Recognized, EN, EN60601-1, EN60950-1, IEC, REACH | RI3 | Switches | 3W | 10.2mm | 1 | 90% | 12V dc | 250mA | 3 W | Rocker Switches | 1kV dc | Isolated | Rocker Switches | 10.2 mm | 11.5mm | 7.6mm | ||
![]() REM6-4812D/A Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 250 mA | 12 V | - 12 V | - | - | REM6-S_D(W) | Switches | - | - | 2 Output | - | - | - | 6 W | Rocker Switches | 5 kV | Isolated | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() RN-2409S Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP10-2412DAW/P-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | 416 mA | 12 V | - 12 V | - | - | RP10-AW | Switches | - | - | 2 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RN-0924S/HP Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 24 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RGZ-1212D Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | 84 mA | 12 V | - 12 V | - | - | RGZ | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 3 kV | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RGZ-241509D/P Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | 111 mA | 15 V | - 9 V | - | - | RGZ | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 3 kV | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RGZ-1512D/H Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | 84 mA | 12 V | - 12 V | - | - | RGZ | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 4 kV | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RN-3.312S/P Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 3.63 V | 2.97 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP10-2415DEW/N/M2 Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | 333 mA | 15 V | - 15 V | - | - | RP10-EW | Switches | - | - | 2 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RN-243.3S/H Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RN-1207S/P Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 7 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RJZ-0524S/HP Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 24 V | - | - | - | RJZ | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 4 kV | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RN-0924S/H Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 24 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RP10-2405DA/XC-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | 1 A | 5 V | - 5 V | - | - | RP10-A | Switches | - | - | 2 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP10-1212SA/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | RP10-A | Switches | - | - | 1 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP-0912S Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | RP | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm |