- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RO-0509S/P Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | RO | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 1 kV | - | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RN-0924S Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 24 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 1 kV | - | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() REM6-2405S/C Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | REM6-S_D(W) | Switches | - | - | 1 Output | - | - | - | 6 W | Rocker Switches | 5 kV | - | Isolated | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() RP-0905S/P Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | RP | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 5.2 kV | - | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RN-0907S/P Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 7 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 1 kV | - | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RNM-0512S/H Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | RNM | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 2 kV | - | Isolated | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() REM6-0505D/C Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 9 V | 4.5 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 600 mA | 5 V | - 5 V | - | - | REM6-S_D(W) | Switches | - | - | 2 Output | - | - | - | 6 W | Rocker Switches | 5 kV | - | Isolated | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() RM-1215S/P Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | RM | Switches | - | - | 1 Output | - | - | - | 250 mW | Rocker Switches | 1 kV | - | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RH-2409D/H Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | 56 mA | 9 V | - 9 V | - | - | RH | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 4 kV | - | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RN-243.3S/P Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 1 kV | - | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RGZ-1205D/H Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | 200 mA | 5 V | - 5 V | - | - | RGZ | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 4 kV | - | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() REM3-4815SW/A/CTRL Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | REM3-S_D(W) | Switches | - | - | 1 Output | - | - | - | 3 W | Rocker Switches | 5 kV | - | Isolated | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() RP10-1212DA/P-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | 416 mA | 12 V | - 12 V | - | - | RP10-A | Switches | - | - | 2 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RK-1512S Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | RK | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 6 mm | ||
![]() RGZ-0505D Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 5.5 V | 4.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | 200 mA | 5 V | - 5 V | - | - | RGZ | Switches | - | - | 2 Output | - | - | - | 2 W | Rocker Switches | 3 kV | - | Isolated | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() RH-1515D/H6 Recom | 2247 |
| - | Through Hole | SIP-7 | Carling Technologies | 10 | ±13.5 V dc, ±16.5 V dc | 16.5 V | 13.5 V | Yes | Carling Technologies | + 90 C | +90°C | - 40 C | -40°C | Through Hole | 33 mA | 15 V | - 15 V | SIP 7 | A12:2011, E-358085, EN 60950-1, EN 60950-1:2006, IEC/EN 60601-1 Certified, IEC/EN 60601-1: 2006, UL 60950-1, UL 94 V-0, UL60950 | RH | Switches | 1W | 10.2mm | 2 | 78 → 80% | ±15V dc | ±33mA | 1 W | Rocker Switches | 4kV dc | 0.1 | Isolated | Rocker Switches | 10.2 mm | 19.65mm | 7.05mm | ||
![]() RP10-1205SA/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 78 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | RP10-A | Switches | - | - | 1 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RM-1215S/H Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | RM | Switches | - | - | 1 Output | - | - | - | 250 mW | Rocker Switches | 2 kV | - | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-1212DE/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 100 C | - | - 25 C | - | Through Hole | 416 mA | 12 V | - 12 V | - | - | RP10-E | Switches | - | - | 2 Output | - | - | - | 10 W | Rocker Switches | 1.6 kV | - | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP100H-2448SRW/N Recom | In Stock | - | - | - | Half Brick | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 48 V | - | - | - | RP100H-RW | Switches | - | - | 1 Output | - | - | - | 101 W | Rocker Switches | 2.25 kV | - | Isolated | Rocker Switches | 12.1 mm | 61 mm | 57.9 mm |