- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN-0909S/HP Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 2 kV | - | Isolated | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RJZ-1509S/P Recom | In Stock | - | - | - | DIP-14 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | RJZ | Switches | - | - | 1 Output | - | - | - | 2 W | Rocker Switches | 3 kV | - | Isolated | - | Rocker Switches | 7.1 mm | 19.9 mm | 10 mm | ||
![]() REM10-2415DW/A/CTRL Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 333 mA | 15 V | - 15 V | - | - | REM10-S_D(W) | Switches | - | - | 2 Output | - | - | - | 10 W | Rocker Switches | 5 kV | - | Isolated | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() REM6-483.3SW/A Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | REM6-S_D(W) | Switches | - | - | 1 Output | - | - | - | 6 W | Rocker Switches | 5 kV | - | Isolated | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() REM3-0515D/C Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 9 V | 4.5 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 100 mA | 15 V | - 15 V | - | - | REM3-S_D(W) | Switches | - | - | 2 Output | - | - | - | 3 W | Rocker Switches | 5 kV | - | Isolated | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() RH-1512D/H6 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | 42 mA | 12 V | - 12 V | - | - | RH/H6 | Switches | - | - | 2 Output | - | - | - | 1 W | Rocker Switches | 6.4 kV | - | Isolated | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RN-0915S/P Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 9.9 V | 8.1 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | RN | Switches | - | - | 1 Output | - | - | - | 1.25 W | Rocker Switches | 1 kV | - | Isolated | - | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RM-2405S/P Recom | In Stock | - | - | - | SIP-4 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | RM | Switches | - | - | 1 Output | - | - | - | 250 mW | Rocker Switches | 1 kV | - | Isolated | - | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() REM6-2405DW/A Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 600 mA | 5 V | - 5 V | - | - | REM6-S_D(W) | Switches | - | - | 2 Output | - | - | - | 6 W | Rocker Switches | 5 kV | - | Isolated | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() RK-1512S/H6 Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 16.5 V | 13.5 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | RK/H6 | Switches | - | - | 1 Output | - | - | - | 1 W | Rocker Switches | 6.4 kV | - | Isolated | - | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 5 V | - | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 4 kV | - | Isolated | 9 V to 36 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() REM6-4805DW/A/CTRL Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 600 mA | 5 V | - 5 V | - | - | REM6-S_D(W) | Switches | - | - | 2 Output | - | - | - | 6 W | Rocker Switches | 5 kV | - | Isolated | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() REM3-1212S/A Recom | 2113 |
| - | Through Hole | DIP-24 | Carling Technologies | 10 | 9 → 18 V dc | 18 V | 9 V | Yes | Carling Technologies | + 105 C | +105°C | - 40 C | -40°C | Through Hole | - | 12 V | - | DIP 24 | ANSI/AAMI ES60601-1 Standard, ANSI/AAMI File Number E314885-A8, CAN/CSA Medical C22.2 No. 60601-1:08 Standard, CAN/CSA Medical File Number E314887, CB Medical File Number E314885-A8, CB Medical IEC-60601-1 Standard, CE Certified, Conducted Immunity EN6102 | REM3 | Switches | 3W | 10.4mm | 1 | 85.5 %, 87 % | 12V dc | 250mA | 3 W | Rocker Switches | 5kV ac | ±0.2% | Isolated | - | Rocker Switches | 10.4 mm | 31.8mm | 20.3mm | ||
![]() REC6-1215DRW/R8/C Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 75 C | - | - 40 C | - | Through Hole | 200 mA | 15 V | - 15 V | - | - | REC6-S_DRW/R | Switches | - | - | 2 Output | - | - | - | 6 W | Rocker Switches | 8 kV | - | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REC6-0509SRW/R10/A Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 9 V | 4.5 V | - | Carling Technologies | + 75 C | - | - 40 C | - | Through Hole | - | 9 V | - | - | - | REC6-S_DRW/R | Switches | - | - | 1 Output | - | - | - | 6 W | Rocker Switches | 10 kV | - | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
![]() REM10-1205S/A/CTRL Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 5 V | - | - | - | REM10-S_D(W) | Switches | - | - | 1 Output | - | - | - | 10 W | Rocker Switches | 5 kV | - | Isolated | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() REM6-1215S/C Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | REM6-S_D(W) | Switches | - | - | 1 Output | - | - | - | 6 W | Rocker Switches | 5 kV | - | Isolated | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
![]() REM3-4815D/A Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | 100 mA | 15 V | - 15 V | - | - | REM3-S_D(W) | Switches | - | - | 2 Output | - | - | - | 3 W | Rocker Switches | 5 kV | - | Isolated | - | Rocker Switches | 10.4 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 105 C | - | - 40 C | - | SMD/SMT | - | 12 V | - | - | - | REC5-S_DRW(Z) | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | Isolated | 18 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() REC6-2415DRW/R10/A Recom | In Stock | - | - | Through Hole | DIP-24 | Carling Technologies | 10 | 18 → 36 V dc | 36 V | 18 V | Yes | Carling Technologies | + 75 C | +75°C | - 40 C | -40°C | Through Hole | 200 mA | 15 V | - 15 V | DIP 24 | - | REC6 | Switches | 6W | 10.2mm | 2 | - | ±15V dc | ±200mA | 6 W | Rocker Switches | 10kV dc | ±0.6% | Isolated | - | Rocker Switches | 10.2 mm | 32mm | 20.3 mm |