Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Compliance

Input Voltage

Height

Length

Width

In Stock

-

-

SMD-12

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

50 mA

5 V

- 5 V

DC-DC Converter

2 Output

500 mW

Isolated DC-DC Converters

3 kV

Isolated

RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-8

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

-

5 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

16.5 V

13.5 V

+ 100 C

- 40 C

SMD/SMT

-

5 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

13.5 V to 16.5 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

-

15 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

-

24 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-12

26.4 V

21.6 V

+ 100 C

- 40 C

SMD/SMT

50 mA

5 V

- 5 V

DC-DC Converter

2 Output

500 mW

Isolated DC-DC Converters

1 kV

Isolated

RoHS; UL

21.6 V to 26.4 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-8

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

-

5 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

RoHS; UL

10.8 V to 13.2 V

7 mm

12.75 mm

11 mm

In Stock

-

-

SMD-8

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-10

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

21 mA

12 V

- 12 V

DC-DC Converter

2 Output

500 mW

Isolated DC-DC Converters

3 kV

Isolated

RoHS; UL

4.5 V to 5.5 V

7 mm

15.24 mm

10.7 mm

In Stock

-

-

SMD-8

3.6 V

3 V

+ 100 C

- 40 C

SMD/SMT

-

3.3 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

3 V to 3.6 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

3.6 V

3 V

+ 100 C

- 40 C

SMD/SMT

-

3.3 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

3 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

3 V to 3.6 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

-

3.3 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

3.6 V

3 V

+ 100 C

- 40 C

SMD/SMT

-

3.3 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

3 V to 3.6 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

-

5 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

RoHS; UL

4.5 V to 5.5 V

7 mm

12.75 mm

11 mm

In Stock

-

-

SMD-8

13.2 V

10.8 V

+ 100 C

- 40 C

SMD/SMT

-

12 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

10.8 V to 13.2 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

5.5 V

4.5 V

+ 100 C

- 40 C

SMD/SMT

-

9 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

1 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

4.5 V to 5.5 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

26.4 V

21.6 V

+ 100 C

- 40 C

SMD/SMT

-

3.3 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

3 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

3.6 V

3 V

+ 100 C

- 40 C

SMD/SMT

-

15 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

3 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

3 V to 3.6 V

7 mm

12.75 mm

10.7 mm

In Stock

-

-

SMD-8

26.4 V

21.6 V

+ 100 C

- 40 C

SMD/SMT

-

24 V

-

DC-DC Converter

1 Output

250 mW

Isolated DC-DC Converters

3 kV

Isolated

CAN/CSA; EAC; IEC; RoHS; UL

21.6 V to 26.4 V

7 mm

12.75 mm

10.7 mm