- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Content | Dim | Enclosure | Factory Pack QuantityFactory Pack Quantity | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Load Regulation | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | 278 mA | - | - | 9 V | - 9 V | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 2 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | - | Isolated | 18 V to 36 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() REC5-2405SRW/H2/A Recom | 2791 |
| - | Through Hole | DIP-24 | Carling Technologies | 1pc(s) | (L x W x H) 32 x 20.3 x 10.2 mm | DIP 24 | 10 | 36V | 18 → 36 V dc | 36 V | 18 V | Yes | Carling Technologies | 1A | + 105 C | +75°C | 18V | - 40 C | -40°C | Through Hole | 1x | 1A | - | 5V | 5V | 5 V | - | DIP | Yes | cRUus, IEC/EN 60601-1, IEC/EN 60950-1, UL 60950-1 | REC5 | REC5-2405SRW/H2/A | Switches | 5W | 10.2mm | 1 | 81% | 5V dc | 1A | 5 W | Rocker Switches | 1kV ac | 5W | ±0.6% | Isolated | - | Rocker Switches | 10.2mm | 32mm | 20.3mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | 170 mA | - | - | 15 V | - 15 V | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 2 Output | - | - | - | 5 W | Rocker Switches | 6 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 12 V | - | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | - | Isolated | 18 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
![]() REC5-2412SRW/H/B/M Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 1.6 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | 278 mA | - | - | 9 V | - 9 V | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 2 Output | - | - | - | 5 W | Rocker Switches | 4 kV | - | - | Isolated | 9 V to 36 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() REC5-2415DRWZ/H4/C/M Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 100 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | 170 mA | - | - | 15 V | - 15 V | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 2 Output | - | - | - | 5 W | Pushbutton Switches | 4 kV | - | - | Isolated | - | Pushbutton Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 100 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | 210 mA | - | - | 12 V | - 12 V | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 2 Output | - | - | - | 5 W | Toggle Switches | 4 kV | - | - | Isolated | 9 V to 36 V | Toggle Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 9 V | - | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 6 kV | - | - | Isolated | 9 V to 18 V | Rocker Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 4 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 100 | - | - | 72 V | 36 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | 278 mA | - | - | 9 V | - 9 V | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 2 Output | - | - | - | 5 W | Slide Switches | 1.6 kV | - | - | Isolated | 36 V to 72 V | Slide Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 100 | - | - | 36 V | 18 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | 210 mA | - | - | 12 V | - 12 V | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 2 Output | - | - | - | 5 W | Pushbutton Switches | 4 kV | - | - | Isolated | 18 V to 36 V | Pushbutton Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() REC5-0509SRW/H2/C Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 9 V | 4.5 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 9 V | - | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 5 V | - | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | - | Isolated | 9 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 12 V | - | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 6 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 10 | - | - | 36 V | 18 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 5 V | - | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | - | Rocker Switches | 18 V to 36 V | Rocker Switches | 11.2 mm | 32 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 18 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 9 V | - | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 100 | - | - | 72 V | 36 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | 278 mA | - | - | 9 V | - 9 V | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 2 Output | - | - | - | 5 W | Toggle Switches | 4 kV | - | - | Isolated | 36 V to 72 V | Toggle Switches | 11.2 mm | 31.8 mm | 19.9 mm | ||
![]() REC5-4805SRWZ/H2/C/M Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | - | - | - | 10 | - | - | 72 V | 18 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | - | 5 V | - | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 1 Output | - | - | - | 5 W | Rocker Switches | 2 kV | - | - | Isolated | - | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | Carling Technologies | - | - | - | 100 | - | - | 36 V | 9 V | - | Carling Technologies | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 9 V | - | - | - | - | REC5-S_DRW(Z) | - | Switches | - | - | 1 Output | - | - | - | 5 W | Toggle Switches | 2 kV | - | - | Isolated | 9 V to 36 V | Toggle Switches | 11.2 mm | 32 mm | 20.3 mm |