- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R0.25D12-2424-R Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 5.2 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D-123.3/H Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 5.2 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D10-1212/P Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 10.4 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-153.3/H Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 38 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-3.33.3/HP-R Recom | In Stock | - | - | SMD-12 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 38 mA | 3.3 V | - 3.3 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-1512/P Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 10.4 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D10-0505/P-R Recom | In Stock | - | - | SMD-10 | 5.5 V | 4.5 V | + 100 C | - 40 C | SMD/SMT | 25 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 4.5 V to 5.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-3.315/P-R Recom | In Stock | - | - | SMD-12 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 8.3 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25DA-3.31212/P Recom | In Stock | - | - | SMD-10 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 10.4 mA | 12 V | 12 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-1512/H-R Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 10.4 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-2412/H Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 10.4 mA | 12 V | - 12 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25DA-241212/P Recom | In Stock | - | - | SMD-10 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 10.4 mA | 12 V | 12 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-1524/HP-R Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 5.2 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-2405/HP-R Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 25 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-1515/H Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 8.3 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-1515/P Recom | In Stock | - | - | SMD-12 | 16.5 V | 13.5 V | + 100 C | - 40 C | SMD/SMT | 8.3 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 1 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-3.315/H-R Recom | In Stock | - | - | SMD-12 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 8.3 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-2415/H Recom | In Stock | - | - | SMD-12 | 26.4 V | 21.6 V | + 100 C | - 40 C | SMD/SMT | 8.3 mA | 15 V | - 15 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D12-3.305/H-R Recom | In Stock | - | - | SMD-12 | 3.6 V | 3 V | + 100 C | - 40 C | SMD/SMT | 25 mA | 5 V | - 5 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 3 V to 3.6 V | 7 mm | 15.24 mm | 10.7 mm | ||
![]() R0.25D-123.3/HP Recom | In Stock | - | - | SMD-10 | 13.2 V | 10.8 V | + 100 C | - 40 C | SMD/SMT | 5.2 mA | 24 V | - 24 V | DC-DC Converter | 2 Output | 250 mW | Isolated DC-DC Converters | 3 kV | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 15.24 mm | 10.7 mm |