- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Series | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW2-0505D/SMD Recom | In Stock | - | - | - | SMD-16 | - | 9 V | 4.5 V | - | + 85 C | - | - 40 C | - | SMD/SMT | 200 mA | 5 V | - 5 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | Isolated DC-DC Converters | 1 kV | - | Isolated | - | 4.5 V to 9 V | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RV-2409D Recom | In Stock | - | - | - | DIP-24 | - | 26.4 V | 21.6 V | - | + 90 C | - | - 40 C | - | Through Hole | 111 mA | 9 V | - 9 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | Isolated DC-DC Converters | 6 kV | - | Isolated | - | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RW-4815S Recom | In Stock | - | - | - | DIP-24 | - | 72 V | 36 V | - | + 80 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3 W | Isolated DC-DC Converters | 1 kV | - | Isolated | - | - | 7 mm | 32.3 mm | 14.7 mm | ||
![]() RV-1512S Recom | In Stock | - | - | - | DIP-24 | - | 16.5 V | 13.5 V | - | + 90 C | - | - 40 C | - | Through Hole | - | 12 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 6 kV | - | Isolated | - | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RW-4815D Recom | In Stock | - | - | - | DIP-24 | - | 72 V | 36 V | - | + 85 C | - | - 40 C | - | Through Hole | 100 mA | 15 V | - 15 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 3 W | Isolated DC-DC Converters | 3 kV | - | Isolated | - | - | 7 mm | 32 mm | 17.5 mm | ||
![]() RV-3.309D/P Recom | In Stock | - | - | - | DIP-24 | - | 3.63 V | 2.97 V | - | + 90 C | - | - 40 C | - | Through Hole | 111 mA | 9 V | - 9 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | Isolated DC-DC Converters | 6 kV | - | Isolated | - | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RW2-4815S/H3 Recom | In Stock | - | - | - | DIP-16 | - | 72 V | 36 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 3 kV | - | Isolated | - | - | 9.7 mm | 24.2 mm | 14.5 mm | ||
![]() RY-0515S Recom | 31286472 |
| - | Through Hole | SIP-7 | 4.75 → 5.25 V dc | 5.25 V | 4.75 V | Yes | + 70 C | +70°C | - 40 C | -40°C | Through Hole | - | 15 V | - | SIP | RY | DC-DC Converter | 1W | 10.2mm | 1 | 60 → 66% | 15V dc | 66mA | 1 W | Isolated DC-DC Converters | 1kV dc | ±1% | Isolated | - | - | 10.2 mm | 19.65mm | 7mm | ||
![]() RV-123.3S/P Recom | In Stock | - | - | - | DIP-24 | - | 13.2 V | 10.8 V | - | + 90 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 6 kV | - | Isolated | - | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-1515D/P Recom | In Stock | - | - | - | DIP-24 | - | 16.5 V | 13.5 V | - | + 90 C | - | - 40 C | - | Through Hole | 66 mA | 15 V | - 15 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | Isolated DC-DC Converters | 6 kV | - | Isolated | - | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-3.312D/P Recom | In Stock | - | - | - | DIP-24 | - | 3.63 V | 2.97 V | - | + 90 C | - | - 40 C | - | Through Hole | 85 mA | 12 V | - 12 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | Isolated DC-DC Converters | 6 kV | - | Isolated | - | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RW-053.3S/SMD Recom | In Stock | - | - | - | SMD-24 | - | 9 V | 4.5 V | - | + 80 C | - | - 40 C | - | SMD/SMT | - | 3.3 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 3 W | Isolated DC-DC Converters | 1 kV | - | Isolated | - | 4.5 V to 9 V | 10.2 mm | 32.2 mm | 14.5 mm | ||
![]() RW-2409D Recom | 5000 | - | - | - | DIP-24 | - | 36 V | 18 V | - | + 85 C | - | - 40 C | - | Through Hole | 167 mA | 9 V | - 9 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 3 W | Isolated DC-DC Converters | 3 kV | - | Isolated | - | - | 7 mm | 32 mm | 17.5 mm | ||
![]() RY-0515S/P Recom | In Stock | - | - | - | SIP-7 | - | 5.25 V | 4.75 V | - | + 70 C | - | - 40 C | - | Through Hole | - | 15 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | Isolated | - | - | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RV-123.3S/P/R8 Recom | In Stock | - | - | - | DIP-24 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 8 kV | - | Isolated | - | - | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RW2-243.3S/SMD Recom | In Stock | - | - | - | SMD-16 | - | 36 V | 18 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 3.3 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 1 kV | - | Isolated | - | 18 V to 36 V | 10.2 mm | 24.2 mm | 14.5 mm | ||
![]() RV-0924S/P Recom | In Stock | - | - | - | DIP-24 | - | 9.9 V | 8.1 V | - | + 90 C | - | - 40 C | - | Through Hole | - | 24 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 6 kV | - | Isolated | - | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | - | 18 V | 9 V | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 3.3 V | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 8 W | Isolated DC-DC Converters | 2 kV | - | Isolated | RoHS; UL | 9 V to 18 V | 11.2 mm | 32 mm | 20.3 mm | ||
![]() RV-1205D/P Recom | In Stock | - | - | - | DIP-24 | - | 13.2 V | 10.8 V | - | + 90 C | - | - 40 C | - | Through Hole | 200 mA | 5 V | - 5 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | Isolated DC-DC Converters | 6 kV | - | Isolated | - | - | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RV-1212D/P/R6.4 Recom | In Stock | - | - | - | DIP-24 | - | 13.2 V | 10.8 V | - | + 85 C | - | - 40 C | - | Through Hole | 85 mA | 12 V | - 12 V | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | Isolated DC-DC Converters | 6.4 kV | - | Isolated | - | - | 11.1 mm | 32.4 mm | 14.4 mm |