- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Connections | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Material (details) | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (details) | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Standards Met | Series | Type | Applications | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Accuracy | Protection Features | Product Type | Isolation Voltage | Power | Line Regulation | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSO-2405S Recom | 2331 |
| - | Through Hole | SIP-8 | - | - | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 36V | 18 → 36 V dc | 36 V | 18 V | Yes | - | - | 200mA | + 100 C | +85°C | 18V | - 40 C | -40°C | Through Hole | 1x | - | - | 200mA | - | 5V | 5V | 5 V | - | SIP | Yes | - | RSO | RSO-2405S | - | DC-DC Converter | 1W | 11.1mm | 1 | - | 5V dc | 200mA | 1 W | - | - | Isolated DC-DC Converters | 500V ac | 1W | - | - | Isolated | - | - | 11.1mm | 21.8mm | 9.2mm | ||
![]() REC3.5-2415DRW/R10/A Recom | 45 |
| - | Through Hole | DIP-24 | - | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | Yes | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | 117 mA | - | - | 15 V | - 15 V | DIP 24 | - | UL 60950-1 | REC3.5 | - | - | DC-DC Converter | 3.5W | 10.2mm | 2 | 82% | ±15V dc | ±117mA | 3.5 W | - | - | Isolated DC-DC Converters | 10kV dc | - | - | ±0.6% | Isolated | - | - | 10.2 mm | 32mm | 20.3mm | ||
![]() RP30-2405SEW Recom | 2648 |
| - | Through Hole | - | - | - | 1pc(s) | (L x W x H) 50.8 x 40.6 x 10.2 mm | - | 40V | 10 → 40 V dc | - | - | Yes | - | - | 6A | - | +85°C | 10V | - | -40°C | - | 1x | - | - | 6A | - | 5.5V | 4.5V | - | - | 1.6 x 2 in | Yes | - | RP30 EW | RP30-2405SEW | - | - | 30W | 10.2mm | 1 | - | 5V dc | 6A | - | - | - | - | 1.6kV dc | 30W | - | ±0.5% | - | - | - | 10.2mm | 50.8mm | 40.6mm | ||
![]() RKE-1205S/H Recom | 25800 |
| - | Through Hole | SIP-7 | - | - | 1pc(s) | (L x W x H) 19.65 x 7.05 x 10.2 mm | SIP 7 | 13.2V | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | - | 200mA | + 85 C | +85°C | 10.8V | - 40 C | -40°C | Through Hole | 1x | - | - | 200mA | - | 5V | 5V | 5 V | - | SIP | Yes | Class B, CSA C22.2 No. 60601-1, cURus E358085, EN 55022, IEC/EN 60950-1, REACH, UL 60950-1 | RKE/H | RKE-1205S/H | - | DC-DC Converter | 1W | 10.2mm | 1 | 80% | 5V dc | 200mA | 1 W | - | - | Isolated DC-DC Converters | 4kV dc | 1W | - | 0.15 | Isolated | - | - | 10.2mm | 19.65mm | 7.05mm | ||
![]() RS6-2415D Recom | 2395 |
| - | Through Hole | SIP-8 | - | - | - | - | - | - | 4.5 → 9 V dc | 36 V | 18 V | Yes | - | - | - | + 75 C | +75°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | 200 mA | - | - | 15 V | - 15 V | SIP | - | EN 55022, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, IECEEE CB Scheme | RS6 | - | - | DC-DC Converter | 6W | 11.1mm | 2 | 87% | ±15V dc | ±200mA | 6 W | - | - | Isolated DC-DC Converters | 1.6kV dc | - | - | ±1% | Isolated | - | - | 11.1 mm | 21.8mm | 9.2mm | ||
![]() RS3-1209S Recom | 38 |
| - | Through Hole | SIP-8 | - | Solder pins | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 18V DC | 9 → 18 V dc | 18 V | 9 V | Yes | - | - | 333mA | + 71 C | +71°C | 9V DC | - 40 C | -40°C | Through Hole | 1x | 12V DC | - | 333mA | - | - | - | 9 V | - | SIP | - | - | RS3 | RS3-1209S | - | DC-DC Converter | 3W | 11.1mm | 1 | - | 9V dc | 333mA | 3 W | - | - | Isolated DC-DC Converters | 500V ac | 3W | - | - | Isolated | - | - | 11.1mm | 21.8mm | 9.2mm | ||
![]() RKZ3-2412S Recom | 20 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | - | - | - | + 90 C | +90°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 12 V | - | SIP7 | - | IEC/EN 62368-1 | RKZ3 | - | - | DC-DC Converter | 3W | 12.2mm | 1 | 90% | 12V dc | 250mA | 3 W | - | - | Isolated DC-DC Converters | 3kV dc | - | - | 0.1 | Isolated | - | - | 12.2 mm | 19.6mm | 7.5mm | ||
![]() RP12-2415SAW Recom | 7768243 |
| - | Through Hole | - | - | - | - | - | - | - | 9 → 36 V dc | - | - | Yes | - | - | - | - | +65°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | DIP | - | - | RP12-AW | - | - | - | 12W | 10.2mm | 1 | 86% | 15V dc | 800mA | - | - | - | - | 1.6kV dc | - | - | ±0.5% | - | - | - | - | 31.8mm | 20.3mm | ||
Tiny WHSL | 2290243 |
| - | Through Hole | DIP-24 | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | - | + 71 C | +71°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 5 V | - | DIP | - | - | REC10 | - | - | DC-DC Converter | 10W | 10.2mm | 1 | - | 5V dc | 2A | 10 W | - | - | Isolated DC-DC Converters | 2kV dc | - | - | ±0.5% | Isolated | - | - | 10.2 mm | 32mm | 20.3mm | ||
![]() RH-2405D/H6 Recom | 15 |
| - | Through Hole | SIP-7 | - | - | - | - | - | - | ±21.6 V dc, ±26.4 V dc | 26.4 V | 21.6 V | Yes | - | - | - | + 90 C | +90°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | 100 mA | - | - | 5 V | - 5 V | SIP 7 | - | A12:2011, E-358085, EN 60950-1, EN 60950-1:2006, IEC/EN 60601-1 Certified, IEC/EN 60601-1: 2006, UL 60950-1, UL 94 V-0, UL60950 | RH | - | - | DC-DC Converter | 1W | 10.2mm | 2 | 74 → 77% | ±5V dc | ±100mA | 1 W | - | - | Isolated DC-DC Converters | 4kV dc | - | - | 0.15 | Isolated | - | - | 10.2 mm | 19.65mm | 7.05mm | ||
![]() REC3.5-2412SRW/R10/A Recom | 14368234 |
| - | Through Hole | DIP-24 | - | - | - | - | - | - | 18 → 36 V dc | 36 V | 18 V | Yes | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 12 V | - | DIP 24 | - | - | REC3.5 | - | - | DC-DC Converter | 3.5W | 10.2mm | 1 | - | 12V dc | 290mA | 3.5 W | - | - | Isolated DC-DC Converters | 10kV dc | - | - | ±0.6% | Isolated | - | - | 10.2 mm | 32mm | 20.3 mm | ||
![]() RS-0505D Recom | 2290 |
| - | Through Hole | SIP-8 | - | - | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 9V | 4.5 → 9 V dc | 9 V | 4.5 V | Yes | - | - | - | + 85 C | +85°C | 4.5V | - 40 C | -40°C | Through Hole | 2x | - | - | - | 200 mA | 5V | 5V | 5 V | - 5 V | SIP | Yes | - | RS | RS-0505D | - | DC-DC Converter | 2W | 11.1mm | 2 | - | ±5V dc | ±200mA | 2 W | - | - | Isolated DC-DC Converters | 500V ac | 2W | - | - | Isolated | - | - | 11.1mm | 21.8mm | 9.2mm | ||
![]() R2D-2415 Recom | 19879232 |
| - | Surface Mount | SMD-10 | - | - | - | - | - | - | 21.6 → 26.4 V dc | 26.4 V | 21.6 V | Yes | - | - | - | + 100 C | +100°C | - | - 40 C | -40°C | SMD/SMT | - | - | - | - | 66 mA | - | - | 15 V | - 15 V | DIP 10 | - | - | R2D | - | - | DC-DC Converter | 2W | 8.7mm | 2 | 75 → 85% | ±15V dc | ±66mA | 2 W | - | - | Isolated DC-DC Converters | 1kV dc | - | - | ±10% | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 9 mm | 15.24mm | 10.7 mm | ||
![]() R-78AA5.0-0.5SMD Recom | 9957234 |
| - | Surface Mount | - | 2.7g | SMD | 1pc(s) | (L x W x H) 15.3 x 9.6 x 8.8 mm | SMD 10 | 72V DC | - | 32 V | 6.5 V | - | - | - | 500mA | + 85 C | +85°C | 9V DC | - 40 C | -40°C | SMD/SMT | 1x | - | 500mA | 500mA | - | - | - | 5 V | - | DIP | - | REACH | R-78AA-0.5 | R-78AA5.0-0.5SMD | - | - | 2.5W | 8.8mm | 1 | 86 - 94% | 5V dc | 500mA | 2.5 W | - | Short Circuit Protection | - | - | - | ±0.4% | ±1% | Non-Isolated / POL | - | 6.5 → 32V dc | 8.8mm | 15.3mm | 9.6mm | ||
![]() RP15-2405SAW Recom | 2716 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | - | - | + 67 C | +85°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 5 V | - | - | - | - | RP15 AW | - | - | DC-DC Converter | 15W | 9.9mm | 1 | - | 5V dc | 3A | 15 W | - | - | Isolated DC-DC Converters | 1.6kV dc | - | - | - | Isolated | - | - | 9.9 mm | 25.4mm | 25.4 mm | ||
![]() R-78HB6.5-0.5 Recom | 29 |
| - | Through Hole | - | 4g | Solder pins | 1pc(s) | (L x W x H) 11.5 x 8.5 x 17.5 mm | SIP 3 | 72V DC | - | 72 V | 9 V | - | UL94-VO | 71°C | 0.5A | + 85 C | +85°C | 9V DC | - 40 C | -40°C | Through Hole | 1x | 72V DC | - | 500mA | - | - | - | 6.5 V | - | SIP | - | EN 55032 | R-78HB | SIP 3 | Industrial | - | - | 17.5mm | 1 | 84% | 6.5V dc | 500mA | 3.25 W | 2% | Short Circuit Protection | - | - | 3.25W | ±1% | ±0.6% | Non-Isolated / POL | - | 9 → 72V dc | 17.5mm | 11.5mm | 8.5mm | ||
![]() R-78B5.0-2.0 Recom | 2070 |
| - | Through Hole | - | 4g | - | 1pc(s) | (L x W x H) 11.5 x 8.5 x 17.5 mm | SIP 3 | 32V | - | 32 V | 6.5 V | - | - | - | 2A | + 70 C | +70°C | 6.5V | - 40 C | -40°C | Through Hole | 1x | 12V DC | - | 2A | - | 5V | 5V | 5 V | - | SIP 3 | Yes | CB Report, EN 55022, IEC/EN 62368-1 | R-78B-2.0 | R-78B5.0-2.0 | - | - | 10W | 17.5mm | 1 | 94% | 5V dc | 2A | 10 W | - | Short Circuit Protection | - | - | - | ±0.5% | ±1% | Non-Isolated / POL | - | 6.5 → 32V dc | 17.5mm | 11.5mm | 8.5mm | ||
![]() RNM-1212S Recom | 2501 |
| - | Through Hole | DIP-6 | - | - | 1pc(s) | (L x W x H) 8.3 x 8.3 x 6.8 mm | DIP 6 | 13.2V | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | - | 83mA | + 85 C | +85°C | 10.8V | - 40 C | -40°C | Through Hole | 1x | - | - | 83mA | - | 12V | 12V | 12 V | - | DIP | Yes | - | RNM | RNM-1212S | - | DC-DC Converter | 1W | 6.8mm | 1 | - | 12V dc | 83mA | 1 W | - | - | Isolated DC-DC Converters | 500V ac | 1W | - | - | Isolated | - | - | 6.8mm | 8.3mm | 8.3mm | ||
![]() RP40-11012SFR/P Recom | 2544 |
| - | Through Hole | DIP-6 | - | - | - | - | - | - | 43 → 160 V dc | 160 V | 43 V | Yes | - | - | - | + 60 C | +60°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | - | - | - | 12 V | - | - | - | CE, Class A, Class A or B, cURus E196683, EN 50121-3-2, EN 50155, EN 55011, EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8, REACH, UL 60950-1 | RP40-FR | - | - | DC-DC Converter | 40W | 10.2mm | 1 | - | 12V dc | 3.33A | 40 W | - | - | Isolated DC-DC Converters | 3kV dc | - | - | ±0.5% | Isolated | - | - | 10.2 mm | 50.8mm | 25.4mm | ||
![]() RO-1212S/P Recom | 2014 |
| - | Through Hole | SIP-4 | - | Solder pins | 1pc(s) | (L x W x H) 11.5 x 6 x 10 mm | SIP 4 | 13.2V DC | 10.8 → 13.2 V dc | 13.2 V | 10.8 V | Yes | - | 85°C | 83mA | + 85 C | +85°C | 10.8V DC | - 40 C | -40°C | Through Hole | 1x | 12V DC | 83mA | 83mA | - | - | - | 12 V | - | SIP | - | - | RO | RO-1212S/P | - | DC-DC Converter | 1W | 10mm | 1 | 84% | 12V dc | 83mA | 1 W | 1% | - | Isolated DC-DC Converters | 1kV dc | 1W | - | 0.1 | Isolated | - | - | 10mm | 11.5mm | 6mm |