Filters
  • Length
  • Number of Outputs
  • Width
  • Height
  • Mounting Styles
  • Output Voltage-Channel 1
  • Product
  • Input Voltage-Max
  • Input Voltage-Min
  • Output Power
  • Maximum Operating Temperature
  • Minimum Operating Temperature

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Current-Channel 2

Output Voltage-Channel 1

Output Voltage-Channel 2

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Input Voltage

Height

Length

Width

In Stock

-

-

SIP-8

18 V

4.5 V

+ 100 C

- 40 C

Through Hole

150 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

-

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

SMD-16

9 V

4.5 V

+ 85 C

- 40 C

SMD/SMT

-

3.3 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

1 kV

Isolated

4.5 V to 9 V

10.2 mm

24.2 mm

14.5 mm

In Stock

-

-

SIP-8

9 V

4.5 V

+ 85 C

- 40 C

Through Hole

-

3.3 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

-

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

SIP-8

18 V

9 V

+ 85 C

- 40 C

Through Hole

200 mA

5 V

- 5 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

-

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

DIP-16

18 V

9 V

+ 85 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

-

8.5 mm

22.1 mm

12.55 mm

In Stock

-

-

DIP-24

36 V

9 V

+ 105 C

- 40 C

Through Hole

-

3.3 V

-

DC-DC Converter

1 Output

5 W

Isolated DC-DC Converters

2 kV

Isolated

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

SIP-8

18 V

4.5 V

+ 100 C

- 40 C

Through Hole

150 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

1 W

Isolated DC-DC Converters

2 kV

Isolated

-

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

DIP-24

9 V

4.5 V

+ 85 C

- 40 C

Through Hole

100 mA

15 V

- 15 V

DC-DC Converter

2 Output

3 W

Isolated DC-DC Converters

3 kV

Isolated

-

7 mm

32 mm

17.5 mm

In Stock

-

-

DIP-24

26.4 V

21.6 V

+ 85 C

- 40 C

Through Hole

300 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

6.4 kV

Isolated

-

11.1 mm

32.4 mm

14.4 mm

In Stock

-

-

DIP-24

36 V

18 V

+ 105 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

5 W

Isolated DC-DC Converters

6 kV

Isolated

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

DIP-24

26.4 V

21.6 V

+ 85 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

8 kV

Isolated

-

11.1 mm

32.4 mm

14.4 mm

In Stock

-

-

SIP-8

18 V

9 V

+ 71 C

- 40 C

Through Hole

300 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

3 W

Isolated DC-DC Converters

2 kV

Isolated

-

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

SMD-16

18 V

9 V

+ 85 C

- 40 C

SMD/SMT

-

9 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

1 kV

Isolated

9 V to 18 V

10.2 mm

24.2 mm

14.5 mm

In Stock

-

-

DIP-16

9 V

4.5 V

+ 85 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

-

8.5 mm

22.1 mm

12.55 mm

In Stock

-

-

DIP-16

18 V

9 V

+ 85 C

- 40 C

Through Hole

-

9 V

-

DC-DC Converter

1 Output

2 W

Isolated DC-DC Converters

1 kV

Isolated

-

9.7 mm

24.2 mm

14.5 mm

In Stock

-

-

DIP-16

9 V

4.5 V

+ 85 C

- 40 C

Through Hole

250 mA

3.3 V

- 3.3 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

1 kV

Isolated

-

9.7 mm

24.2 mm

14.5 mm

In Stock

-

-

DIP-24

75 V

36 V

+ 75 C

- 40 C

Through Hole

250 mA

12 V

- 12 V

DC-DC Converter

2 Output

6 W

Isolated DC-DC Converters

8 kV

Isolated

-

10.2 mm

32 mm

20.3 mm

In Stock

-

-

SMD-16

9 V

4.5 V

+ 85 C

- 40 C

SMD/SMT

67 mA

15 V

- 15 V

DC-DC Converter

2 Output

2 W

Isolated DC-DC Converters

3 kV

Isolated

4.5 V to 9 V

10.2 mm

24.2 mm

14.5 mm

In Stock

-

-

SIP-8

18 V

4.5 V

+ 100 C

- 40 C

Through Hole

-

15 V

-

DC-DC Converter

1 Output

1 W

Isolated DC-DC Converters

3 kV

Isolated

-

11.1 mm

21.8 mm

9.2 mm

In Stock

-

-

DIP-6

36 V

18 V

+ 115 C

- 45 C

Through Hole

-

12 V

-

DC-DC Converter

1 Output

30 W

Isolated DC-DC Converters

3 kV

Isolated

-

11.7 mm

41 mm

26 mm