- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Content | Dim | Input voltage (max.) | Input Voltage-Max | Input Voltage-Min | Max. output current | Maximum Operating Temperature | Min. input voltage | Minimum Operating Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | RoHS-compliant | Packaging | Series | Connector Type | Type | Gender | Subcategory | Number of Outputs | Wire/Cable Type | Cable Length | Output Power | Product Type | Isolation Voltage | Power | Product | Compliance | Input Voltage | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1S8-3.305/E-R Recom | In Stock | - | - | - | SMD-8 | - | - | - | 3.63 V | 2.97 V | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 5 V | - | Non-Compliant | - | - | R1S/E | - | - | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1S-1509/HP Recom | In Stock | - | - | - | SMD-8 | - | - | - | 16.5 V | 13.5 V | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 9 V | - | Non-Compliant | - | - | R1S | - | - | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 3 kV | - | Isolated | IEC; RoHS; UL | 13.5 V to 16.5 V | 7 mm | 12.75 mm | 10.7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | - | - | - | 27.6 V | 20.4 V | - | - | - | - | SMD/SMT | - | - | 125 mA | - | - | 12 V | - 12 V | Non-Compliant | - | - | REC3-S_DRW(Z) | - | - | - | DC-DC Converter | 2 Output | - | - | 3 W | Isolated DC-DC Converters | 2 kV | - | Isolated | - | 20.4 V to 27.6 V | 10.2 mm | 32 mm | 20.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | SMD/SMT | - | - | 417 mA | - | - | 9 V | - 9 V | - | - | - | REC7.5-S_DRW | - | - | - | DC-DC Converter | 2 Output | - | - | 7.5 W | Isolated DC-DC Converters | 1 kV | - | Isolated | - | 18 V to 36 V | 10.16 mm | 32 mm | 20.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | SMD/SMT | - | - | - | - | - | 9 V | - | - | - | - | REC7.5-S_DRW | - | - | - | DC-DC Converter | 1 Output | - | - | 7.5 W | Isolated DC-DC Converters | 2 kV | - | Isolated | - | 18 V to 36 V | 10.16 mm | 32 mm | 20.32 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SMD-24 | - | - | - | 27.6 V | 20.4 V | - | - | - | - | SMD/SMT | - | - | 300 mA | - | - | 5 V | - 5 V | - | - | - | REC3-S_DRW(Z) | - | - | - | DC-DC Converter | 2 Output | - | - | 3 W | Isolated DC-DC Converters | 2 kV | - | Isolated | - | 20.4 V to 27.6 V | 10.2 mm | 32 mm | 20.3 mm | - | ||
![]() R1S8-1205/E-R Recom | In Stock | - | - | - | SMD-8 | - | - | - | 13.2 V | 10.8 V | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 5 V | - | - | - | - | R1S/E | - | - | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1S8-3.305/EP-R Recom | In Stock | - | - | - | SMD-8 | - | - | - | 3.63 V | 2.97 V | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 5 V | - | Non-Compliant | - | - | R1S/E | - | - | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | Isolated | CAN/CSA; EAC; IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() REC15-1212D/H3 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REC15-2415SZ/H2 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Cable | SMD-24 | - | - | - | 72 V | 18 V | - | - | - | - | SMD/SMT | - | - | 165 mA | - | - | 9 V | - 9 V | Compliant | - | Bulk | REC3-S_DRW(Z) | Duplex LC | - | Male | DC-DC Converter | 2 Output | Fiber Optic | 8 m | 3 W | Isolated DC-DC Converters | 2 kV | - | Isolated | - | 18 V to 72 V | 10.2 mm | 32 mm | 20.3 mm | No | ||
![]() R1S8-1205/P Recom | In Stock | - | - | - | SMD-8 | - | - | - | 13.2 V | 10.8 V | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 5 V | - | - | - | - | R1S | - | - | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | Isolated | IEC; RoHS; UL | 10.8 V to 13.2 V | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1S8-3.324/P Recom | In Stock | - | - | - | SMD-8 | - | - | - | 3.63 V | 2.97 V | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 24 V | - | Non-Compliant | - | - | R1S | - | - | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() RU-092424 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1S8-3.315/P Recom | In Stock | - | - | - | SMD-8 | - | - | - | 3.63 V | 2.97 V | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 15 V | - | Non-Compliant | - | - | R1S | - | - | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1S8-3.33.3/P Recom | In Stock | - | - | - | SMD-8 | - | - | - | 3.63 V | 2.97 V | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 3.3 V | - | Non-Compliant | - | - | R1S | - | - | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1SX-0505/H-R Recom | 36540 | - | - | - | SMD-8 | 1pc(s) | (L x W x H) 12.75 x 11.1 x 5.8 mm | 5.5V | 5.5 V | 4.5 V | 200mA | + 100 C | 4.5V | - 40 C | SMD/SMT | 1x | 200mA | - | 5V | 5V | 5 V | - | - | Yes | - | R1SX | - | R1SX-0505/H-R | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 3 kV | 1W | Isolated | CAN/CSA; IEC; RoHS; UL | 4.5 V to 5.5 V | 5.8mm | 12.75mm | 11.1mm | - | ||
![]() R1S-243.3/P Recom | In Stock | - | - | - | SMD-8 | - | - | - | 26.4 V | 21.6 V | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | R1S | - | - | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | Isolated | IEC; RoHS; UL | 21.6 V to 26.4 V | 7 mm | 12.75 mm | 10.7 mm | - | ||
![]() R1S12-3.315/P Recom | In Stock | - | - | - | SMD-12 | - | - | - | 3.63 V | 2.97 V | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 15 V | - | Non-Compliant | - | - | R1S | - | - | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | - | ||
![]() R1S12-3.312/H Recom | In Stock | - | - | - | SMD-12 | - | - | - | 3.63 V | 2.97 V | - | + 100 C | - | - 40 C | SMD/SMT | - | - | - | - | - | 12 V | - | Non-Compliant | - | - | R1S | - | - | - | DC-DC Converter | 1 Output | - | - | 1 W | Isolated DC-DC Converters | 3 kV | - | Isolated | IEC; RoHS; UL | 2.97 V to 3.63 V | 7 mm | 15.24 mm | 10.7 mm | - |