- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPA60-2415SFW/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 105 C | - | - 40 C | - | Through Hole | - | 15 V | - | RPA60-FW | Switches | - | - | 1 Output | - | - | 60 W | Rocker Switches | 1.5 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP30-1212SF/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 74 C | - | - 40 C | - | Through Hole | - | 12 V | - | RP30-F | Switches | - | - | 1 Output | - | - | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP30-123.3SF/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 18 V | 9 V | - | Carling Technologies | + 74 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | RP30-F | Switches | - | - | 1 Output | - | - | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP15-4805SA/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 68 C | - | - 40 C | - | Through Hole | - | 5 V | - | RP15-A | Switches | - | - | 1 Output | - | - | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP40-2412DFR/P-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 60 C | - | - 40 C | - | Through Hole | 1.67 A | 12 V | - 12 V | RP40-FR | Switches | - | - | 2 Output | - | - | 40 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP30-4805SEW-HC Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 70 C | - | - 40 C | - | Through Hole | - | 5 V | - | RP30-EW | Switches | - | - | 1 Output | - | - | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RP20-483.3SAW/P Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 68 C | - | - 40 C | - | Through Hole | - | 3.3 V | - | RP20-AW | Switches | - | - | 1 Output | - | - | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP-1224D/P Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 13.2 V | 10.8 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 21 mA | 24 V | - 24 V | RP | Switches | - | - | 2 Output | - | - | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP15-2412SAW/P-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 67 C | - | - 40 C | - | Through Hole | - | 12 V | - | RP15-AW | Switches | - | - | 1 Output | - | - | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP180H-2424SRW/N-HC Recom | In Stock | - | - | - | Half Brick | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 90 C | - | - 40 C | - | Through Hole | - | 24 V | - | RP180H-RW | Switches | - | - | 1 Output | - | - | 144 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP30-4812DE-HC Recom | In Stock | - | - | - | DIP-8 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 70 C | - | - 40 C | - | Through Hole | 1.25 A | 12 V | - 12 V | RP30-E | Switches | - | - | 2 Output | - | - | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RP120Q-4848SRW/P-HC Recom | In Stock | - | - | - | 1/4 Brick | Carling Technologies | 10 | - | 75 V | 16.5 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 48 V | - | RP120Q-RW | Switches | - | - | 1 Output | - | - | 120 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 18.8 mm | 57.9 mm | 36.8 mm | ||
![]() RP12-4815SA Recom | In Stock | - | - | - | DIP-24 | Carling Technologies | 10 | - | 75 V | 36 V | - | Carling Technologies | + 72 C | - | - 40 C | - | Through Hole | - | 15 V | - | RP12-A | Switches | - | - | 1 Output | - | - | 12 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP75H-11024SRW/N-HC Recom | In Stock | - | - | - | Half Brick | Carling Technologies | 10 | - | 160 V | 43 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 24 V | - | RP75H-RW | Switches | - | - | 1 Output | - | - | 76 W | Rocker Switches | 3 kV | Isolated | Rocker Switches | 24.13 mm | 61 mm | 57.9 mm | ||
![]() RP-2405D Recom | In Stock | - | - | - | SIP-7 | Carling Technologies | 10 | - | 26.4 V | 21.6 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | 100 mA | 5 V | - 5 V | RP | Switches | - | - | 2 Output | - | - | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP15-2412DFW Recom | 707 |
| - | Through Hole | DIP-6 | Carling Technologies | 10 | 9 → 36 V dc | 36 V | 9 V | Yes | Carling Technologies | + 80 C | +75°C | - 40 C | -40°C | Through Hole | 625 mA | 12 V | - 12 V | RP15-FW | Switches | 15W | 10.2mm | 2 | ±12V dc | ±625mA | 15 W | Rocker Switches | 1.6kV dc | Isolated | Rocker Switches | 10.2 mm | 25.4mm | 25.4 mm | ||
![]() RP30-2405SF-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 36 V | 18 V | - | Carling Technologies | + 74 C | - | - 40 C | - | Through Hole | - | 5 V | - | RP30-F | Switches | - | - | 1 Output | - | - | 30 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-4812SFW/N-HC Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 72 C | - | - 40 C | - | Through Hole | - | 12 V | - | RP20-FW | Switches | - | - | 1 Output | - | - | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP20-4815DFW/N Recom | In Stock | - | - | - | DIP-6 | Carling Technologies | 10 | - | 75 V | 18 V | - | Carling Technologies | + 72 C | - | - 40 C | - | Through Hole | 667 mA | 15 V | - 15 V | RP20-FW | Switches | - | - | 2 Output | - | - | 20 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP75H-2405SRW/P Recom | In Stock | - | - | - | Half Brick | Carling Technologies | 10 | - | 36 V | 9 V | - | Carling Technologies | + 85 C | - | - 40 C | - | Through Hole | - | 5 V | - | RP75H-RW | Switches | - | - | 1 Output | - | - | 75 W | Rocker Switches | 2.25 kV | Isolated | Rocker Switches | 12.7 mm | 61 mm | 57.9 mm |