- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Connections | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Nominal voltage | Output current (max.) - rounded | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Load Regulation | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSO-4812S/H3 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | - | 72 V | 36 V | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 1 W | Isolated DC-DC Converters | 3 kV | - | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
Tiny WHSL | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 36 V | 9 V | - | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 15 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 5 W | Isolated DC-DC Converters | 6 kV | - | - | Isolated | 10.2 mm | 32 mm | 20.3 mm | ||
![]() RSO-4812S/H2 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | - | 72 V | 36 V | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 1 W | Isolated DC-DC Converters | 2 kV | - | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RPA120H-11024SRW/P Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSO-123.3S/H2 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | - | 18 V | 9 V | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 3.3 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 1 W | Isolated DC-DC Converters | 2 kV | - | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3-053.3S Recom | 2978 |
| - | Through Hole | SIP-8 | - | - | - | - | - | 4.5 → 9 V dc | 9 V | 4.5 V | Yes | - | + 71 C | +71°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | 3.3 V | - | SIP | - | RS3 | - | DC-DC Converter | 3W | 11.1mm | 1 | - | 3.3V dc | 600mA | 3 W | Isolated DC-DC Converters | 500V ac | - | - | Isolated | 11.1 mm | 21.8mm | 9.2 mm | ||
![]() RV-0505D/R6.4 Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 200 mA | 5 V | - 5 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 2 W | Isolated DC-DC Converters | 6.4 kV | - | - | Isolated | 11.1 mm | 32.4 mm | 14.4 mm | ||
![]() RPA20-2405SAW-HC Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | - | 36 V | 9 V | - | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 5 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 20 W | Isolated DC-DC Converters | 1.6 kV | - | - | Isolated | 16.8 mm | 25.4 mm | 25.4 mm | ||
![]() RPA120H-11024SRW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSO-4812DZ Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | - | 72 V | 18 V | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | 42 mA | 12 V | - 12 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3-0505D/H3 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | - | 9 V | 4.5 V | - | - | + 71 C | - | - | - 40 C | - | Through Hole | - | - | - | 300 mA | 5 V | - 5 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 3 W | Isolated DC-DC Converters | 3 kV | - | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RSO-1212S Recom | 62 |
| - | Through Hole | SIP-8 | Solder pins | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 18V DC | 9 → 18 V dc | 18 V | 9 V | Yes | 83mA | + 100 C | +85°C | 9V DC | - 40 C | -40°C | Through Hole | 1x | 12V DC | 83mA | - | 12 V | - | SIP | - | RSO | RSO-1212S | DC-DC Converter | 1W | 11.1mm | 1 | - | 12V dc | 83mA | 1 W | Isolated DC-DC Converters | 500V ac | 1W | - | Isolated | 11.1mm | 21.8mm | 9.2mm | ||
![]() RUM-3.30505/P Recom | In Stock | - | - | - | SIP-7 | - | - | - | - | - | - | 3.6 V | 3 V | - | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | 100 mA | 5 V | 5 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | - | Isolated | 7.7 mm | 16.5 mm | 6 mm | ||
![]() RV-1212S/P Recom | In Stock | - | - | - | DIP-24 | - | - | - | - | - | - | 13.2 V | 10.8 V | - | - | + 90 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 2 W | Isolated DC-DC Converters | 6 kV | - | - | Isolated | 11.1 mm | 32.35 mm | 14.7 mm | ||
![]() RSO-1205SZ/H2 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | - | 18 V | 4.5 V | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 5 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 1 W | Isolated DC-DC Converters | 2 kV | - | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RSO-4809D/H3 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | - | 72 V | 36 V | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | 56 mA | 9 V | - 9 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 1 W | Isolated DC-DC Converters | 3 kV | - | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RSO-243.3DZ Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | - | 36 V | 9 V | - | - | + 100 C | - | - | - 40 C | - | Through Hole | - | - | - | 150 mA | 3.3 V | - 3.3 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 1 W | Isolated DC-DC Converters | 1 kV | - | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RPA60-2424SFW-HC Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | - | 36 V | 9 V | - | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 24 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 60 W | Isolated DC-DC Converters | 1.5 kV | - | - | Isolated | 17.1 mm | 50.8 mm | 25.4 mm | ||
![]() RPA30-2415SAW/P Recom | 2191 |
| - | Through Hole | DIP-6 | - | - | - | - | - | 9 → 36 V dc | 36 V | 9 V | Yes | - | + 105 C | +73°C | - | - 40 C | -40°C | Through Hole | - | - | - | - | 15 V | - | DIP | CSA C22.2 No. 60950, EN 50155, EN 55022, EN 60950-1, IEC 60950-1, UL 60950-1 | RPA30-AW | - | DC-DC Converter | 30W | 10.2mm | 1 | 88% | 15V dc | 2A | 30 W | Isolated DC-DC Converters | 1.6kV dc | - | ±0.1% | Isolated | 10.2 mm | 25.4mm | 25.4mm | ||
![]() RPA60-2412SFW-HC Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | - | 36 V | 9 V | - | - | + 105 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 60 W | Isolated DC-DC Converters | 1.5 kV | - | - | Isolated | 17.1 mm | 50.8 mm | 25.4 mm |