- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Isolated | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | RoHS-compliant | Series | Type | Subcategory | Power Rating | Depth | Number of Outputs | Output Voltage | Output Current | Output Power | Product Type | Isolation Voltage | Power | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS3-1215D Recom | 2990 |
| - | Through Hole | SIP-8 | 1pc(s) | (L x W x H) 21.8 x 9.2 x 11.1 mm | SIP 8 | 18V | 9 → 18 V dc | 18 V | 9 V | Yes | + 71 C | +71°C | 9V | - 40 C | -40°C | Through Hole | 2x | 100 mA | 15V | 15V | 15 V | - 15 V | SIP | Yes | RS3 | RS3-1215D | DC-DC Converter | 3W | 11.1mm | 2 | ±15V dc | ±100mA | 3 W | Isolated DC-DC Converters | 500V ac | 3W | Isolated | 11.1mm | 21.8mm | 9.2mm | ||
![]() RS-4812D/H2 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | 72 V | 36 V | - | + 85 C | - | - | - 40 C | - | Through Hole | - | 83 mA | - | - | 12 V | - 12 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | 2 W | Isolated DC-DC Converters | 2 kV | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP30-2412DFW/N Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | 36 V | 9 V | - | + 62 C | - | - | - 40 C | - | Through Hole | - | 1.25 A | - | - | 12 V | - 12 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | 30 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP60-483.3SG-HC Recom | In Stock | - | - | - | DIP-8 | - | - | - | - | - | 75 V | 36 V | - | + 50 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 3.3 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 60 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 17 mm | 56.8 mm | 50.8 mm | ||
![]() RS3-1209D/H2 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | 18 V | 9 V | - | + 71 C | - | - | - 40 C | - | Through Hole | - | 167 mA | - | - | 9 V | - 9 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | 3 W | Isolated DC-DC Converters | 2 kV | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS-4805DZ/H2 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | 72 V | 18 V | - | + 75 C | - | - | - 40 C | - | Through Hole | - | 200 mA | - | - | 5 V | - 5 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | 2 W | Isolated DC-DC Converters | 2 kV | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS-4809D Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | 72 V | 36 V | - | + 85 C | - | - | - 40 C | - | Through Hole | - | 111 mA | - | - | 9 V | - 9 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | 2 W | Isolated DC-DC Converters | 1 kV | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP20-4815DA/P-HC Recom | In Stock | - | - | - | SIP-6 | - | - | - | - | - | 75 V | 36 V | - | + 70 C | - | - | - 40 C | - | Through Hole | - | 667 mA | - | - | 15 V | - 15 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | 20 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP30-2405DF/N Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | 36 V | 18 V | - | + 74 C | - | - | - 40 C | - | Through Hole | - | 3 A | - | - | 5 V | - 5 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | 30 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP20-4812SAW-HC Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | 75 V | 18 V | - | + 68 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 20 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RP20-4812SA/P-HC Recom | In Stock | - | - | - | SIP-6 | - | - | - | - | - | 75 V | 36 V | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 20 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.5 mm | 31.4 mm | 25.4 mm | ||
![]() RS3-4812S/H2 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | 72 V | 36 V | - | + 71 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 12 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 3 W | Isolated DC-DC Converters | 2 kV | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP40-2424DFR/N Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | 36 V | 9 V | - | + 60 C | - | - | - 40 C | - | Through Hole | - | 833 mA | - | - | 24 V | - 24 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | 40 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP30-1205SE-HC Recom | In Stock | - | - | - | DIP-8 | - | - | - | - | - | 18 V | 9 V | - | + 70 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 5 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 30 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 17 mm | 56.8 mm | 40.6 mm | ||
![]() RP30-1205DF-HC Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | 18 V | 9 V | - | + 74 C | - | - | - 40 C | - | Through Hole | - | 3 A | - | - | 5 V | - 5 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | 30 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RS-123.3S/H2 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | 18 V | 9 V | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 3.3 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 2 W | Isolated DC-DC Converters | 2 kV | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS3-4809SZ/H2 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | 60 V | 20 V | - | + 71 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 9 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 3 W | Isolated DC-DC Converters | 2 kV | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RS-1215S/H2 Recom | In Stock | - | - | - | SIP-8 | - | - | - | - | - | 18 V | 9 V | - | + 85 C | - | - | - 40 C | - | Through Hole | - | - | - | - | 15 V | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | 2 W | Isolated DC-DC Converters | 2 kV | - | Isolated | 11.1 mm | 21.8 mm | 9.2 mm | ||
![]() RP20-4812DF/N-HC Recom | In Stock | - | - | - | DIP-6 | - | - | - | - | - | 75 V | 36 V | - | + 70 C | - | - | - 40 C | - | Through Hole | - | 833 mA | - | - | 12 V | - 12 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | 20 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP40-1212DG-HC Recom | In Stock | - | - | - | DIP-9 | - | - | - | - | - | 18 V | 9 V | - | + 66 C | - | - | - 40 C | - | Through Hole | - | 1.8 A | - | - | 12 V | - 12 V | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | 40 W | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 17 mm | 56.8 mm | 50.8 mm |