- Length
- Number of Outputs
- Width
- Height
- Mounting Styles
- Output Voltage-Channel 1
- Product
- Input Voltage-Max
- Input Voltage-Min
- Output Power
- Isolation Voltage
- Maximum Operating Temperature
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Series | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNM-3.33.3S/P Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | RNM | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 6.8 mm | 8.3 mm | 8.3 mm | ||
![]() RP10-4812SEW/N-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 75 V | 18 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 12 V | - | RP10-EW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RO-3.309S Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RO | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-123.3SE-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 100 C | - 25 C | Through Hole | - | 3.3 V | - | RP10-E | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP15-2412DF Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 75 C | - 40 C | Through Hole | 625 mA | 12 V | - 12 V | RP15-F | Switches | 2 Output | 15 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RP10-2424SAW/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 24 V | - | RP10-AW | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RP12-4805SA Recom | In Stock | - | - | DIP-24 | Carling Technologies | 10 | 75 V | 36 V | Carling Technologies | + 65 C | - 40 C | Through Hole | - | 5.1 V | - | RP12-A | Switches | 1 Output | 12 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm | ||
![]() RP10-1215DE/N/M1 Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 100 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-E | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 50.8 mm | 25.4 mm | ||
![]() RO-1515S/H Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RO | Switches | 1 Output | 1 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RO-1509S Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RO | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RN-3.309S/HP Recom | In Stock | - | - | DIP-8 | Carling Technologies | 10 | 3.63 V | 2.97 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 9 V | - | RN | Switches | 1 Output | 1.25 W | Rocker Switches | 2 kV | Isolated | Rocker Switches | 7.62 mm | 12.6 mm | 10.1 mm | ||
![]() RK-2415S/H Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 26.4 V | 21.6 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 15 V | - | RK | Switches | 1 Output | 1 W | Rocker Switches | 4 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP-1515D/P Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | 33 mA | 15 V | - 15 V | RP | Switches | 2 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP10-2412SE/P-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 100 C | - 25 C | Through Hole | - | 12 V | - | RP10-E | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP-1515S/P/X2 Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 15 V | - | RP | Switches | 1 Output | 1 W | Rocker Switches | 5.2 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RK-1509S/HP Recom | In Stock | - | - | SIP-7 | Carling Technologies | 10 | 16.5 V | 13.5 V | Carling Technologies | + 90 C | - 40 C | Through Hole | - | 9 V | - | RK | Switches | 1 Output | 1 W | Rocker Switches | 4 kV | Isolated | Rocker Switches | 10.2 mm | 19.65 mm | 7.05 mm | ||
![]() RP10-1224SA/XC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 18 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | - | 24 V | - | RP10-A | Switches | 1 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 9.9 mm | 25.4 mm | 25.4 mm | ||
![]() RO-053.3S/P Recom | In Stock | - | - | SIP-4 | Carling Technologies | 10 | 5.5 V | 4.5 V | Carling Technologies | + 85 C | - 40 C | Through Hole | - | 3.3 V | - | RO | Switches | 1 Output | 1 W | Rocker Switches | 1 kV | Isolated | Rocker Switches | 10 mm | 11.5 mm | 6 mm | ||
![]() RP10-2415DEW-HC Recom | In Stock | - | - | DIP-6 | Carling Technologies | 10 | 36 V | 9 V | Carling Technologies | + 78 C | - 40 C | Through Hole | 333 mA | 15 V | - 15 V | RP10-EW | Switches | 2 Output | 10 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 16.8 mm | 56.8 mm | 25.4 mm | ||
![]() RP12-2412SA Recom | 2 | - | - | DIP-24 | Carling Technologies | 10 | 36 V | 18 V | Carling Technologies | + 72 C | - 40 C | Through Hole | - | 12 V | - | RP12-A | Switches | 1 Output | 12 W | Rocker Switches | 1.6 kV | Isolated | Rocker Switches | 10.2 mm | 31.8 mm | 20.3 mm |