- Input Voltage
- Number of Outputs
- Dimming
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Height
- Length
- Operation Mode
- Output Power
- Output Voltage-Channel 1
- Width
Attribute column
Manufacturer
Recom LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Material Type | Approvals | Brand | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Power | Maximum Voltage | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | RoHS | Shaft Length | Shaft Type | Standards Met | Switch | Voltage, Rating | Operating Temperature | Series | Termination | Type | Resistance | Composition | Subcategory | Current Rating | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Output Current | Supply Current-Max | Output Power | Topology | Adhesive | Product Type | Number of Turns | Taper | Legend | Dimming | Finish | Number of Gangs | Background Color | Overall Length | Text Color | Product | Language | Features | Operating Voltage | Wattage | Input Voltage | Product Category | Shaft Diameter | Primary Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCD-24-0.70/SMD/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-48-1.20/M Recom | 18 |
| - | - | - | - | - | - | Carling Technologies | - | 10 | - | - | Carling Technologies | - | + 50 C | 39.2W | - | - 40 C | Through Hole | Constant Current | Constant Current (CC) | 2 VDC to 56 VDC | - | - | - | - | - | 60V dc | - | RCD-48 | - | - | - | - | Switches | 0 → 1200mA | 1 Output | - | - | - | - | - | - | 1.2A | - | 67.2 W | - | - | Rotary Switches | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | 9 → 60 V dc | Rotary Switches | - | DC-DC | IP67 | 11.1 mm | 32.6 mm | 16.65 mm | ||
![]() RCD-24-0.60 Recom | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | 21W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | RoHS Compliant | - | 36V dc | - | RCD-24 | - | - | - | - | - | 0 → 600mA | 1 | - | 2 → 35V dc | - | Enclosed | - | 800mW | 600mA | - | 21 W | - | - | - | - | - | - | Without Dimming | - | - | - | - | - | - | - | - | - | - | 4.5 → 36 V dc | - | - | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RBD-12-0.35 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | 36V dc | - | RBD-12 | - | - | - | - | - | 0 → 350mA | - | - | - | - | - | - | 1.5W | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 → 36 V dc | - | - | DC-DC | - | - | - | - | ||
![]() RCD-24-0.60/Vref Recom | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | 21W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | 36V dc | - | RCD-24 | - | - | - | - | - | 0 → 600mA | 1 Output | - | - | - | - | - | - | 600mA | - | 21 W | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | 4.5 → 36 V dc | - | - | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-48-0.50 Recom | 47 |
| - | - | - | - | Vinyl | OSHA | - | - | - | - | - | Brady | 121153 | + 80 C | 28W | - | - 40 C | Through Hole | Constant Current | Constant Current (CC) | 2 VDC to 56 VDC | - | - | - | - | - | 60V dc | - | RCD-48 | - | - | - | - | - | 0 → 500mA | 1 Output | - | - | - | - | - | - | 500mA | - | 28 W | - | Yes | - | - | - | Non-Regulated Waste Generator Information | With Dimming | Gloss | - | White | - | Blue | - | English | - | - | - | 9 → 60 V dc | - | - | DC-DC | IP67 | 11.1 mm | 32.6 mm | 16.65 mm | ||
![]() RCD-24-0.70 Recom | 66 |
| - | - | - | - | - | - | - | - | - | - | - | Cooper | 78205128879 | + 71 C | 24.5W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | 36V dc | - | RCD-24 | - | - | - | - | - | 0 → 700mA | 1 | - | 2 → 35V dc | - | Enclosed | - | - | 700mA | - | 24.5 W | - | - | - | - | - | - | Without Dimming | - | - | - | - | - | - | - | - | - | - | 4.5 → 36 V dc | - | - | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-1.20 Recom | 29 |
| - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | 6 → 36V dc | - | RCD-24 | - | - | - | - | - | 0 → 1200mA | - | - | 3 → 31V | - | Enclosed | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 → 36 V dc | - | - | DC-DC | IP67 | - | - | - | ||
![]() RCD-24-0.70/Vref Recom | 23 |
| - | - | - | - | - | CE | - | - | - | - | - | Sick | 1073862 | + 71 C | 24.5W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | Solid | RoHS Compliant | - | 36V dc | -30 to 85 Degrees C | RCD-24 | 1.5 Radial Cable | - | - | - | - | 0 → 700mA | 1 | - | 2 → 35V | - | - | - | 800mW | 700mA | - | 24.5 W | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | 4.5~5.5 VDC | - | - | DC-DC | IP65 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.30/Vref Recom | 39 |
| - | - | - | Fiberglass | - | - | - | - | - | - | - | Brady | 45012 | + 85 C | 10.5W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | 36V dc | - | RCD-24 | - | Safety Signs | - | - | - | 0 → 300mA | 1 Output | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | High Voltage. | With Dimming | - | - | White | - | - | - | English | - | - | - | 4.5 → 36 V dc | - | - | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.70/PL/B Recom | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 75 C | 24.5W | - | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | 36V dc | - | RCD-24-PL | - | - | - | - | - | 0 → 700mA | 1 | - | 2 → 35V dc | - | Open Frame | - | - | 700mA | - | 24.5 W | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | 4.5 → 36 V dc | - | - | DC-DC | - | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.50/PL/A Recom | 111 |
| - | - | - | - | - | - | - | .375-32 | - | - | - | Precision Electronic Component | KSU7531S28 | + 80 C | 17.5W | - | - 40 C | Panel Mount | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | No | 0.875 Inches | Slotted | - | Yes | 36V dc | -85 to 257 Degrees F | RCD-24-PL | - | - | 75000 | Molded Carbon | - | 0 → 500mA | 1 | - | 2 → 35V dc | - | Open Frame | - | - | 500mA | - | 17.5 W | - | - | - | 1 | Linear | - | With Dimming | - | 1 | - | 1.411 Inches | - | - | - | - | 500 Volts | 2 | 4.5 → 36 V dc | - | 0.249 Inches | DC-DC | - | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.50/Vref Recom | 11 |
| - | Front Mount | 6 | - | - | CSA, UL | - | - | - | - | - | Turck | U-77762 | + 80 C | 17.5W | 600 VAC, 600 VDC | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | RoHS Compliant | - | 36V dc | - | RCD-24 | - | - | - | - | - | 8 A | 1 | - | 2 → 35V | - | - | - | 800mW | 500mA | - | 17.5 W | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | 4.5 → 36 V dc | - | - | DC-DC | IP67 | 8.5 mm | 1 m | 12.55 mm | ||
![]() RCDE-48-0.70 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 60 V | 6 V | - | - | + 70 C | - | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | High Power | - | - | Driver ICs | - | 1 Output | 550 kHz | 3 V to 52 V | Constant Current | - | 1 Channel | - | 700 mA | 5 mA | - | Buck | - | LED Lighting Drivers | - | - | - | With Dimming | - | - | - | - | - | LED Drivers | - | PWM Dimming, Constant Current | - | - | 6 V to 60 V | - | - | - | - | - | - | - | ||
![]() RCD-24-0.30/PL/B-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 10.5 W | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | 4.5 VDC to 36 VDC | - | - | - | - | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-1.00/PL/A-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 32 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | 6 VDC to 36 VDC | - | - | - | - | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.35/PL/B-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 12.25 W | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | 4.5 VDC to 36 VDC | - | - | - | - | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.30/PL/A-R Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | 10.5 W | - | - | - | - | - | - | With Dimming | - | - | - | - | - | - | - | - | - | - | 4.5 VDC to 36 VDC | - | - | - | - | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.30/SMD/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-0.50/SMD/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |