- Input Voltage
- Number of Outputs
- Dimming
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Height
- Length
- Operation Mode
- Output Power
- Output Voltage-Channel 1
- Width
Attribute column
Manufacturer
Recom LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operation Mode | Output Voltage-Channel 1 | Number of Outputs | Output Power | Dimming | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCD-24-1.00/PL/A-R Recom | In Stock | - | - | + 65 C | - 40 C | SMD/SMT | Constant Current (CC) | 2 VDC to 32 VDC | 1 Output | - | With Dimming | 6 VDC to 36 VDC | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.35/PL/B-R Recom | In Stock | - | - | + 85 C | - 40 C | SMD/SMT | Constant Current (CC) | 2 VDC to 35 VDC | 1 Output | 12.25 W | With Dimming | 4.5 VDC to 36 VDC | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.30/PL/A-R Recom | In Stock | - | - | + 85 C | - 40 C | SMD/SMT | Constant Current (CC) | 2 VDC to 35 VDC | 1 Output | 10.5 W | With Dimming | 4.5 VDC to 36 VDC | 6.6 mm | 31 mm | 11.4 mm | ||
![]() RCD-24-0.30/SMD/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCD-24-0.50/SMD/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - |