- Applications
- Approval Agency
- Efficiency
- Features
- Mfr
- Minimum Load Required
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
SPTECH AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Current - Output 4 | Current - Output 5 | Current - Output 6 | Mfr | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Current - Output 2 | Current - Output 3 | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSP250-50TAC SPTECH | In Stock | - | - | Chassis Mount | - | 300 mA | - | - | FSP Technology Inc. | Box | Active | 62368-1 | - | - | 3.3V | 0°C ~ 50°C | FSP250-50TAC (250W) | 6.89 L x 3.35 W x 2.56 H (175.0mm x 85.1mm x 65.0mm) | ATX | ITE (Commercial) | 353W | 4 | CB, CE, cURus, FCC, TUV | 80% | - | 5V | 12 A | 12V | -12V | - | 12 A | 20.83 A | Standby Output, Universal Input | ||
![]() FSP350-F35-A12 SPTECH | In Stock | - | - | Chassis Mount | FSP350 | - | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | - | - | 12V | -20°C ~ 70°C (With Derating) | FSP350-F35 A (350W) | 5.00 L x 3.00 W x 1.28 H (127.0mm x 76.2mm x 32.4mm) | Open Frame | ITE (Commercial) | 200W (350W Forced Air) | 1 | CB, CE, cCSAus, FCC, UL, VCCI | 92% | 500 V | - | 16.7 A | - | - | Yes | - | - | PFC, Universal Input | ||
![]() FSP500-60MRB(S) SPTECH | In Stock | - | - | Rack Mount | - | 500 mA | 300 mA | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | -5V | -5V | 3.3V | 0°C ~ 50°C | FSP500-60MRB(S) (500W) | 7.49 L x 5.91 W x 3.30 H (190.0mm x 150.0mm x 84.0mm) | Front End | ITE (Commercial) | 654W | 5 | CB, CCC, CE, cULus, FCC, GS, TUV | 80% | - | 5V | 20 A | 12V | -12V | - | 20 A | 40 A | Universal Input | ||
![]() PM60-12A SPTECH | In Stock | - | - | Chassis Mount | - | - | - | - | FSP Technology Inc. | Box | Active | 60601-1; 62368-1 | - | - | 12V | -10°C ~ 70°C (With Derating) | PM60 (60W) | 4.00 L x 2.00 W x 1.18 H (101.6mm x 50.8mm x 30.0mm) | Open Frame | ITE (Commercial), Medical | 60W (60W Forced Air) | 1 | CE, cURus, TUV, UL | 88% | - | - | 5 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() PM202-14BN1 SPTECH | In Stock | - | - | Chassis Mount | - | - | - | - | FSP Technology Inc. | Box | Active | 60601-1; 62368-1 | - | - | 24V | 0°C ~ 70°C (With Derating) | PM202 (202W) | 5.00 L x 3.00 W x 1.50 H (127.0mm x 76.2mm x 38.1mm) | Open Frame | ITE (Commercial), Medical | 150W | 1 | CE, cURus, TUV, UL | 91% | - | - | 6.25 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() FSP350-50TAC SPTECH | In Stock | - | - | Chassis Mount | - | 300 mA | - | - | FSP Technology Inc. | Box | Active | 62368-1 | - | - | 3.3V | - | FSP350-50TAC (350W) | 6.89 L x 3.35 W x 2.76 H (175.0mm x 85.0mm x 70.0mm) | Enclosed | ITE (Commercial) | 484W | 4 | CB, CE, TUV | 85% | - | 5V | 16 A | 12V | -12V | - | 16 A | 29 A | Standby Output, Universal Input | ||
![]() FSP250-H24-A12 SPTECH | In Stock | - | - | Chassis Mount | - | - | - | - | FSP Technology Inc. | Box | Active | 62368-1 | - | - | 12V | -20°C ~ 70°C (With Derating) | FSP250-H24 A (250W) | 4.00 L x 2.00 W x 1.28 H (101.6mm x 50.8mm x 32.5mm) | Open Frame | ITE (Commercial) | 150W (250W Forced Air) | 1 | CE, cURus | 91% | 3 kV | - | 20.83 A | - | - | - | - | - | PFC, Universal Input | ||
![]() FSP2000-52AGPBI SPTECH | In Stock | - | - | Benchtop | - | 500 mA | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | - | - | 3.3V | 0°C ~ 50°C | FSP2000-52AGPBI (2213W) | 7.87 L x 5.91 W x 3.39 H (199.9mm x 150.1mm x 86.1mm) | ATX | ITE (Commercial) | 2213W | 4 | CE, cURus, TUV | 80% | - | 5V | 25 A | 12V | -12V | - | 25 A | 166.6 A | Standby Output, Universal Input | ||
![]() FSP400M-80PA SPTECH | In Stock | - | - | Chassis Mount | FSP400 | 16 A | 16 A | 200 mA | FSP Technology Inc. | Box | Active | 60601-1; 60950-1 | 12V | -5V | 3.3V | 0°C ~ 50°C (With Derating) | PA (500W) | 8.66 L x 3.94 W x 1.59 H (220.0mm x 100.0mm x 40.5mm) | ATX | ITE (Commercial), Medical | 732W | 8 | CE, cURus, TUV | 90% | - | 5V | 18 A | 12V | 12V | Yes | 18 A | 16 A | PFC, Standby Output, Universal Input | ||
![]() FSP350-57FCB SPTECH | In Stock | - | - | Chassis Mount | FSP350 | 16 A | 500 mA | 200 mA | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | -5V | -5V | 3.3V | 50°C | FSP350-57FCB (350W) | 7.48 L x 3.94 W x 1.59 H (190.0mm x 100.0mm x 40.5mm) | ATX | ITE (Commercial), Medical | 532W | 6 | CB, CE, cURus, FCC, VCCI | 80% | - | 5V | 16 A | 12V | 12V | - | 18 A | 16 A | PFC, Standby Output, Universal Input | ||
![]() PM150-14A SPTECH | In Stock | - | - | Chassis Mount | - | - | - | - | FSP Technology Inc. | Box | Active | 60601-1; 62368-1 | - | - | 24V | 0°C ~ 70°C (With Derating) | PM150 (150W) | 4.00 L x 2.00 W x 1.29 H (101.6mm x 50.8mm x 32.8mm) | Open Frame | ITE (Commercial), Medical | 101W | 1 | CE, cURus, TUV, UL | 92% | - | - | 4.2 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() FSP500-50RDB SPTECH | In Stock | - | - | Rack Mount | - | 500 mA | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | - | - | 3.3V | 0°C ~ 50°C | FSP500-50RDB (500W) | 10.24 L x 4.17 W x 1.62 H (260.0mm x 106.0mm x 41.3mm) | Front End | ITE (Commercial) | 672W | 4 | CB, CE, cULus, FCC, GS, TUV | 80% | - | 5V | 20 A | 12V | -12V | - | 20 A | 41.67 A | Hot Swappable, Standby Output, Universal Input | ||
![]() FSP080-P24-A24 SPTECH | In Stock | - | - | Chassis Mount | FSP080 | - | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | - | - | 24V | -20°C ~ 70°C (With Derating) | FSP080-P24 (80W) | 4.00 L x 2.00 W x 1.18 H (101.6mm x 50.8mm x 30.0mm) | Open Frame | ITE (Commercial) | 80W | 1 | CB, CE, cCSAus, FCC, UL, VCCI | 90% | - | - | 3.33 A | - | - | Yes | - | - | Universal Input | ||
![]() FSP800-20FM SPTECH | In Stock | - | - | Rack Mount | - | - | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | - | - | 12V | 0°C ~ 55°C | FSP800-20FM (780W) | 7.28 L x 2.89 W x 1.53 H (184.9mm x 73.4mm x 38.9mm) | Front End | ITE (Commercial) | 780W | 1 | CCC, CE, cULus, GS | 80% | - | - | 65 A | - | - | - | - | - | PMBus™, Universal Input | ||
![]() FSP400-50FDB SPTECH | In Stock | - | - | Chassis Mount | - | 500 mA | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | - | - | 3.3V | 0°C ~ 50°C | FSP400-50FDB (400W) | 5.90 L x 3.21 W x 1.59 H (150.0mm x 81.5mm x 40.5mm) | Enclosed | ITE (Commercial) | 528W | 4 | CB, CCC, CE, cULus, FCC, GS, TUV | 80% | - | 5V | 14 A | 12V | -12V | - | 16 A | 33 A | Universal Input | ||
![]() PM651-14B SPTECH | In Stock | - | - | Chassis Mount | - | - | - | - | FSP Technology Inc. | Box | Active | 60601-1; 62368-1 | - | - | 24V | -10°C ~ 70°C (With Derating) | PM651 (651W) | 8.00 L x 4.00 W x 2.58 H (203.2mm x 101.6mm x 65.5mm) | Open Frame | ITE (Commercial), Medical | 650W | 1 | CE, cURus, TUV, UL | 90% | - | - | 27.09 A | - | - | - | - | - | Adjustable Output, Remote Sense, Standby Output, Universal Input | ||
![]() PM42-31A SPTECH | In Stock | - | - | Chassis Mount | - | - | - | - | FSP Technology Inc. | Box | Active | 60601-1; 62368-1 | - | - | 5V | -10°C ~ 70°C (With Derating) | PM42 (42W) | 4.00 L x 2.00 W x 1.18 H (101.6mm x 50.8mm x 30.0mm) | Open Frame | ITE (Commercial), Medical | 58W | 3 | CE, cURus, TUV, UL | 88% | - | 12V | 6 A | -12V | - | - | 2 A | 300 mA | Adjustable Output, Universal Input | ||
![]() PM42-14A SPTECH | In Stock | - | - | Chassis Mount | - | - | - | - | FSP Technology Inc. | Box | Active | 60601-1; 62368-1 | - | - | 24V | -10°C ~ 70°C (With Derating) | PM42 (42W) | 4.00 L x 2.00 W x 1.18 H (101.6mm x 50.8mm x 30.0mm) | Open Frame | ITE (Commercial), Medical | 48W | 1 | CE, cURus, TUV, UL | 88% | - | - | 2 A | - | - | - | - | - | Adjustable Output, Universal Input | ||
![]() FSP750-50ABA SPTECH | In Stock | - | - | Chassis Mount | - | 300 mA | - | - | FSP Technology Inc. | Box | Active | 62368-1 | - | - | 3.3V | 0°C ~ 40°C | FSP750-50ABA (750W) | 5.51 L x 5.91 W x 3.39 H (140.0mm x 150.1mm x 86.1mm) | ATX | ITE (Commercial) | 914W | 4 | CB, CCC, CE, cURus, FCC, TUV | 80% | - | 5V | 20 A | 12V | -12V | - | 20 A | 62.5 A | Standby Output, Universal Input | ||
![]() PM101-14A SPTECH | In Stock | - | - | Chassis Mount | - | - | - | - | FSP Technology Inc. | Box | Active | 60601-1; 62368-1 | - | - | 24V | -20°C ~ 70°C (With Derating) | PM101 (101W) | 4.00 L x 2.00 W x 1.29 H (101.6mm x 50.8mm x 32.8mm) | Open Frame | ITE (Commercial), Medical | 100W | 1 | CE, cURus, TUV, UL | 90% | - | - | 4.174 A | - | - | - | - | - | Adjustable Output, Universal Input |