- Number of Outputs
- Length
- Width
- Input Voltage
- Height
- Product
- Output Voltage-Channel 1
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Power
- Series
- Mounting Styles
Attribute column
Manufacturer
Recom AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Body Orientation | Contact Classification | Contact Materials | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Open Frame/Enclosed | Operating Temp Range | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Package Type | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power (Watts) | Power Rating | Depth | Base Part Number | Number of Outputs | Number of Contacts | Contact Gender | Efficiency | Output Voltage | Failure Rate | Interface | Number of Ports | Output Current | Number of Resistors | Output Power | Family | Circuit Type | Power Per Element | Fault Protection | Battery Chemistry | Number of Cells | Resistor-Ratio-Drift | Shell Plating | Voltage - Supply (Max) | Resistance (Ohms) | Programmable Features | Resistor Matching Ratio | Current - Charging | Charge Current - Max | Battery Pack Voltage | Product | Features | Input Voltage | Strain Relief | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC05-3.3SK/277/W Recom | 2017 |
| - | PCB Mount | - | - | - | 37g | - | - | - | - | - | + 70 C | +70°C | - | - 40 C | -40°C | - | - | - | - | 3.3 VDC | - | - | Encapsulated | - | - | - | Non-Compliant | - | - | - | - | - | RAC05-K/277 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5W | 21.8mm | - | 1 | - | - | 77% | 3.3V dc | - | - | - | 1.51A | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 85 → 305V ac | - | - | 21.8 mm | - | 31.7mm | 26.7mm | - | ||
![]() RACM550-48SG/OF Recom | 2533 |
| - | - | 0402 (1005 Metric) | - | 0402 | - | - | RN73R1E | - | - | - | + 70 C | - | KOA Speer Electronics, Inc. | - 40 C | - | Chassis | Open Frame | - | - | 48 VDC | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | - | 2 | ±50ppm/°C | - | 237 kOhms | - | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | Automotive AEC-Q200, Moisture Resistant | 80 VAC to 264 VAC | - | - | 38 mm | 0.016 (0.40mm) | 127 mm | 38 mm | AEC-Q200 | ||
![]() RAC05-24SK/277/W Recom | 15 |
| - | PCB Mount | - | - | - | 37g | - | - | - | - | - | + 80 C | +80°C | - | - 40 C | -40°C | - | - | - | - | 24 VDC | - | - | Encapsulated | - | - | - | - | - | - | 50 V | - | - | RAC05-K/277 | - | 0.5 % | - | - | 25 ppm/°C | - | 30.9 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | 21.8mm | - | 1 | - | - | 84% | 24V dc | - | - | - | 210mA | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 85 → 305V ac | - | - | 550 µm | - | 31.7mm | 26.7mm | - | ||
![]() RAC04-05SC/W Recom | 35 |
| - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | 8 | -- | 32g | - | - | - | - | - | - | +60°C | - | - | -20°C | - | - | - | - | - | - | - | Encapsulated | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RAVF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | Active | - | ±200ppm/°C | - | - | - | - | - | Automotive AEC-Q200 | - | - | 4W | 15.65mm | - | 1 | - | - | 72% | 5V dc | - | - | - | 800mA | 4 | - | - | Isolated | 62.5mW | - | - | - | -- | - | - | 20k | - | -- | - | - | - | - | - | 115 → 370 (With Derating) V dc, 80 → 264 (With Derating) V ac | - | - | - | 0.024 (0.60mm) | 37.8mm | 23.9mm | - | ||
![]() RAC05-12SK/277/W Recom | 40 |
| - | PCB Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10-MSOP-EP | 37g | - | - | - | - | - | + 75 C | +75°C | - | - 40 C | -40°C | - | - | - | - | 12 VDC | - | - | Encapsulated | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | 5W | 21.8mm | LTC4064 | 1 | - | - | 83% | 12V dc | - | -- | - | 416mA | - | 5 W | - | - | - | -- | Lithium-Ion | 1 | - | - | 6.5V | - | Timer | - | Constant - Programmable | 1A | 4V | AC/DC Output Modules | - | 85 → 305V ac | - | - | 21.8 mm | - | 31.7mm | 26.7mm | - | ||
![]() RAC03-12SER/277 Recom | 51 |
| - | Chassis Mount | - | - | - | 41g | - | - | - | - | - | + 75 C | +85°C | - | - 40 C | -40°C | - | - | - | - | 12 VDC | - | - | Encapsulated | - | - | - | - | - | - | - | - | - | RAC03-SER/277 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3W | 11mm | - | 1 | - | - | 74% | 12V dc | - | - | - | 250mA | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 120 → 430 V dc, 85 → 305 V ac | - | - | 11 mm | - | 50.3 mm | 50.3mm | - | ||
![]() RACM40-48S Recom | 14457653 |
| - | Chassis Mount | - | - | - | 172g | - | - | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Chassis | Enclosed | - | - | 48 VDC | - | - | Enclosed | - | - | - | - | - | - | - | - | - | RACM40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15W | 33.3mm | - | 1 | - | - | - | 48V dc | - | - | - | 840mA | - | 40 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | 85 → 264V ac | - | - | 33.3 mm | - | 91.4mm | 60.5mm | - | ||
![]() RACM65-24S Recom | 2953 |
| - | Chassis Mount | - | - | - | 172g | - | - | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Chassis | Enclosed | - | - | 24 VDC | - | - | Enclosed | - | - | - | - | - | - | - | - | - | RACM65 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15W | 33.3mm | - | 1 | - | - | 93.5% | 24V dc | - | - | - | 2.71A | - | 65 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | 85 → 264V ac | - | - | 33.3 mm | - | 91.4mm | 60.5mm | - | ||
![]() RACM65-12S Recom | 2946 |
| - | Chassis Mount | - | - | - | 172g | - | - | - | - | - | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | Enclosed | - | - | - | - | - | - | - | - | - | RACM65 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.15W | 33.3mm | - | 1 | - | - | - | 12V dc | - | - | - | 5.42A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 → 264V ac | - | - | - | - | 91.4mm | 60.5mm | - | ||
![]() RACM550-24SG/OF Recom | 2331 |
| - | - | - | - | - | 500g | 22 | - | Straight | 22Signal | Beryllium Copper | + 70 C | +70°C | - | - 40 C | -40°C | Cable | Open Frame | -65C to 200C | - | 24 VDC | - | - | Open Frame | 29.4(mm) | - | No | - | 13-35 | Crimp | 550VDC/400VAC | - | - | RACM550-G | - | - | - | - | - | Circular | - | - | - | - | - | PL | - | 550W | 38mm | - | 1 | 22(POS) | SKT | 0.93 | 24V dc | - | - | 1(Port) | 22.92A | - | 550 W | D38999 | - | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | Switching Supplies | - | 80 → 264V ac | No | 33.16(mm) | 38 mm | - | 127mm | 76mm | - | ||
![]() RAC04-24SC/W Recom | 1695 |
| - | Through Hole | - | - | - | 32g | - | - | - | - | - | - | +60°C | - | - | -20°C | - | - | - | - | - | - | - | Encapsulated | - | - | - | - | - | - | - | - | - | RAC04-C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | 4W | 15.65mm | - | 1 | - | - | 79% | 24V dc | - | - | - | 167mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 → 370 (With Derating) V dc, 80 → 264 (With Derating) V ac | - | - | - | - | 37.8mm | 23.9mm | - | ||
![]() RACM550-36SG/OF Recom | 2004 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - | - 40 C | - | Chassis | Open Frame | - | - | 36 VDC | - | - | - | - | - | - | - | - | - | - | - | - | RACM550-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | 80 VAC to 264 VAC | - | - | 38 mm | - | 127 mm | 38 mm | - | ||
![]() RACM550-48SG/ENC Recom | 2682 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - | - 40 C | - | Chassis | Enclosed | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | RACM550-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | 80 VAC to 264 VAC | - | - | 45 mm | - | 150 mm | 87 mm | - | ||
![]() RACM550-24SG/ENC Recom | 2708 |
| - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - | - 40 C | - | Chassis | Enclosed | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | RACM550-G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | 80 VAC to 264 VAC | - | - | 45 mm | - | 150 mm | 87 mm | - | ||
![]() REDIN120-24 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() REDIN45-24 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-05DA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-0512TA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM18-05SER/W Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - | - 25 C | - | - | - | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 18 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC Output Modules | - | 90 VAC to 264 VAC | - | - | 24.5 mm | - | 53 mm | 51 mm | - | ||
![]() RACM100-48S/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - 25 C | - | Chassis | Open Frame | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Supplies | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | - | - | 32 mm | - | 76.2 mm | 50.8 mm | - |