- Number of Outputs
- Length
- Width
- Input Voltage
- Height
- Product
- Output Voltage-Channel 1
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Power
- Series
- Mounting Styles
Attribute column
Manufacturer
Recom AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Connections | Content | Input voltage (max.) | Max. operating temperature | Max. output current | Max. temperature | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Min. temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Open Frame/Enclosed | Output current (max.) - rounded | Output Current-Channel 2 | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package Type | Series | Type | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Power | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC03-24SE/277 Recom | 2401 |
| - | PCB Mount | 28g | - | - | - | - | - | - | + 75 C | +85°C | - | - | - 40 C | -40°C | - | - | - | - | - | - | - | 24 VDC | - | Encapsulated | RAC03-SE/277 | - | 3W | 17.4mm | 1 | 80% | 24V dc | 125mA | 3 W | - | AC/DC Output Modules | 120 → 430 V dc, 85 → 305 V ac | 17.4 mm | 38.25mm | 24.35mm | ||
![]() RACM100-15S Recom | 2547 |
| - | Chassis Mount | 210g | - | - | - | - | - | - | + 85 C | +85°C | - | - | - 25 C | -25°C | Chassis | - | Enclosed | - | - | - | - | 15 VDC | - | Enclosed | RACM100 | - | 100W | 39.2mm | 1 | - | 15V dc | 6.67A | 100 W | - | Switching Supplies | 85 → 264V ac | 39.2 mm | 91.4mm | 62mm | ||
![]() RAC05-15SK/C14 Recom | 22 |
| - | PCB Mount | 56g | - | - | - | - | - | - | + 60 C | +70°C | - | - | - 25 C | -25°C | Chassis | - | Enclosed | - | - | - | - | 15 VDC | - | - | RAC05‿SK/C14 | - | 5W | 23mm | 1 | 0.81 | 15V dc | 333mA | 5 W | - | Switching Supplies | 85 → 264V ac | 23 mm | 67mm | 48mm | ||
![]() RAC04-12SGA Recom | 2003 |
| - | PCB Mount | 20g | - | - | - | - | - | - | + 70 C | +70°C | - | - | - 40 C | -40°C | - | - | - | - | - | - | - | 12 VDC | - | Encapsulated | RAC04-GA | - | 4W | 15mm | 1 | 78% | 12V dc | 330mA | 4 W | - | AC/DC Output Modules | 305 V ac, 430 V dc | 15 mm | 37mm | 24mm | ||
![]() RAC05-05SK/277 Recom | 52 |
| - | PCB Mount | 31.5g | - | - | - | - | - | - | + 75 C | +75°C | - | - | - 40 C | -40°C | - | - | - | - | - | - | - | 5 VDC | - | Encapsulated | RAC05-K/277 | - | 5W | 21.8mm | 1 | 80% | 5V dc | 1A | 5 W | - | AC/DC Output Modules | 85 → 305V ac | 21.8 mm | 31.7mm | 26.7mm | ||
![]() RAC20-24SN Recom | 12655848 |
| - | PCB Mount | 62g | - | - | - | - | - | - | - | +70°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | Encapsulated | RAC20-N | - | 20W | 23.5mm | 1 | 83% | 24V dc | 833mA | - | - | - | 120 → 370 V dc, 90 → 264 V ac | - | 52.5mm | 27.5mm | ||
![]() RACM40-24SK-T Recom | 18 |
| - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | PCB | - | Open Frame | - | - | - | - | 24 VDC | - | Encapsulated | RACM40 | - | 40W | - | 1 | - | 24V dc | 1.667A | 40 W | - | Switching Supplies | 80 → 264V ac | 25.5 mm | 78.3 mm | 40.6 mm | ||
![]() RACM1200-24SAV/ENC Recom | 2285 |
| - | Chassis Mount | 1000g | Screw terminals | 1pc(s) | 264V AC | +80°C | 50A | +85°C | - | +80°C | 80V AC | -40°C | - | -40°C | - | 1x | - | 50A | - | 24V DC | 24V DC | - | - | Enclosed | RACM1200-V | Pulsed | 1.2kW | 164mm | 1 | 95% | 24V dc | 50A | - | 1200W | - | 85 → 264V ac | 45mm | 303mm | 96.2mm | ||
![]() RACM60-24SK/ENC/2X4 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | Chassis | - | Enclosed | - | - | - | - | 24 VDC | - | - | RACM60-K | - | - | - | 1 Output | - | - | - | 60 W | - | Switching Supplies | 80 VAC to 264 VAC, 120 VDC to 430 VDC | 38.7 mm | 118.3 mm | 62.7 mm | ||
![]() RACM90-15SK/OF Recom | 40 |
| - | - | - | - | - | - | - | - | - | + 90 C | - | - | - | - 40 C | - | Chassis | - | Open Frame | - | - | - | - | 15 VDC | - | - | RACM90-K | - | - | - | 1 Output | - | - | - | 90 W | - | Switching Supplies | 85 VAC to 264 VAC | 32 mm | 101.6 mm | 50.8 mm | ||
![]() RACM130E-12SK/OF Recom | 41 |
| - | - | - | - | - | - | - | - | - | + 90 C | - | - | - | - 40 C | - | Chassis | - | Open Frame | - | - | - | - | 12 VDC | - | - | RACM130E-K | - | - | - | 1 Output | - | - | - | 130 W | - | Switching Supplies | 85 VAC to 264 VAC | 32 mm | 101.6 mm | 50.8 mm | ||
![]() RACM130E-15SK/ENC Recom | 2420 |
| - | - | - | - | - | - | - | - | - | + 90 C | - | - | - | - 40 C | - | Chassis | - | Enclosed | - | - | - | - | 15 VDC | - | - | RACM130E-K | - | - | - | 1 Output | - | - | - | 130 W | - | Switching Supplies | 85 VAC to 264 VAC | 38.7 mm | 118.3 mm | 62.7 mm | ||
![]() RACM90-15SK/ENC Recom | 53 |
| - | - | - | - | - | - | - | - | - | + 90 C | - | - | - | - 40 C | - | Chassis | - | Enclosed | - | - | - | - | 15 VDC | - | - | RACM90-K | - | - | - | 1 Output | - | - | - | 90 W | - | Switching Supplies | 85 VAC to 264 VAC | 38.7 mm | 118.3 mm | 62.7 mm | ||
![]() RACM130E-48SK/ENC Recom | 2567 |
| - | - | - | - | - | - | - | - | - | + 90 C | - | - | - | - 40 C | - | Chassis | - | Enclosed | - | - | - | - | 48 VDC | - | - | RACM130E-K | - | - | - | 1 Output | - | - | - | 130 W | - | Switching Supplies | 85 VAC to 264 VAC | 38.7 mm | 118.3 mm | 62.7 mm | ||
![]() RACM130E-12SK/ENC Recom | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM90-24SK/OF Recom | 39 |
| - | - | - | - | - | - | - | - | - | + 90 C | - | - | - | - 40 C | - | Chassis | - | Open Frame | - | - | - | - | 24 VDC | - | - | RACM90-K | - | - | - | 1 Output | - | - | - | 90 W | - | Switching Supplies | 85 VAC to 264 VAC | 32 mm | 101.6 mm | 50.8 mm | ||
![]() RACM90-12SK/OF Recom | 2248 |
| - | - | - | - | - | - | - | - | - | + 90 C | - | - | - | - 40 C | - | Chassis | - | Open Frame | - | - | - | - | 12 VDC | - | - | - | - | - | - | 1 Output | - | - | - | 90 W | - | Switching Supplies | 85 VAC to 264 VAC | 32 mm | 101.6 mm | 50.8 mm | ||
![]() RAC-MB1 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Chassis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | 5 mm | 210 mm | 17.47 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | ||
![]() RAC20-24SK Recom | 2203 |
| - | PCB Mount | 60g | - | - | - | - | - | - | - | +85°C | - | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | RAC20-K | - | 20W | 23mm | 1 | 85% | 24V dc | 840mA | - | - | - | 85 → 264V ac | - | 52.5mm | 27.4mm |