- Number of Outputs
- Length
- Width
- Input Voltage
- Height
- Product
- Output Voltage-Channel 1
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Power
- Series
- Mounting Styles
Attribute column
Manufacturer
Recom AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package Type | Series | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC35-24SG/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC30-15DA-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC20-3.3SB-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC20-0512TA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC02-12SE/277/W Recom | 25 |
| - | Chassis Mount | 25g | + 75 C | +85°C | - 40 C | -40°C | - | - | - | 12 VDC | - | Encapsulated | RAC02-SE/277/W | 2W | 17.75mm | 1 | 73% | 12V dc | 167mA | 2 W | AC/DC Output Modules | 120 → 430 V dc, 85 → 305 V ac | 17.75 mm | 33.7mm | 22.2mm | ||
![]() RACM150-24S Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM40-05S Recom | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Enclosed | - | 5 VDC | - | - | - | - | - | 1 Output | - | - | - | 40 W | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | 33.3 mm | 91.4 mm | 60.5 mm | ||
![]() RACM40-12S/OF Recom | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Open Frame | - | 12 VDC | - | - | - | - | - | 1 Output | - | - | - | 40 W | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RACG100-48S Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM100-24S/OF Recom | 2816 |
| - | Surface Mount | 150g | + 85 C | +65°C | - 25 C | -25°C | Chassis | Open Frame | - | 24 VDC | - | Open Frame | RACM100 | 100W | 32mm | 1 | - | 24V dc | 4.17A | 100 W | Switching Supplies | 264 V ac, 370 V dc | 32 mm | 76.2mm | 50.8mm | ||
![]() RACG100-12S Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM65-12S/OF-ST Recom | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Open Frame | - | 12 VDC | - | - | - | - | - | 1 Output | - | - | - | 65 W | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RACM65-05S/OF-ST Recom | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Open Frame | - | 5 VDC | - | - | - | - | - | 1 Output | - | - | - | 65 W | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RACM65-24S-ST Recom | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Enclosed | - | 24 VDC | - | - | - | - | - | 1 Output | - | - | - | 65 W | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | 33.3 mm | 91.4 mm | 60.5 mm | ||
![]() RACM40-48S/OF Recom | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Open Frame | - | 48 VDC | - | - | - | - | - | 1 Output | - | - | - | 40 W | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RACM65-05S/OF Recom | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Open Frame | - | 5 VDC | - | - | - | - | - | 1 Output | - | - | - | 65 W | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RAC45-12SG/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM40-05S/OF Recom | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Open Frame | - | 5 VDC | - | - | - | - | - | 1 Output | - | - | - | 40 W | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RACG100-24S Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC60-05S/OF Recom | 28 |
| - | Chassis Mount | 145g | - | +70°C | - | -20°C | - | - | - | - | - | Open Frame | RAC60/OF | 50W | 30mm | 1 | 80% | 5V dc | 10A | - | - | 127 → 370 V dc, 90 → 265 V ac | - | 101.6mm | 50.8mm |