- Number of Outputs
- Length
- Width
- Input Voltage
- Height
- Product
- Output Voltage-Channel 1
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Power
- Series
- Mounting Styles
Attribute column
Manufacturer
Recom AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Open Frame/Enclosed | Output Voltage-Channel 1 | Package Type | Series | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC15-24SA-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-12SA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM65-24S/OF-ST Recom | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Open Frame | 24 VDC | - | - | - | - | 1 Output | - | - | - | 65 W | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RAC06-05DC/W Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC40-15SB-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC30-15SA-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC30-3.3SA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC30-12DA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC20-0515TA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-05SA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC06-3.3SC/W Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC06-15SC/W Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC03-12SE/277/W Recom | 44 |
| - | Chassis Mount | 29g | + 75 C | +85°C | - 40 C | -40°C | - | - | 12 VDC | Encapsulated | RAC03-SE/277/W | 3W | 17.4mm | 1 | 78% | 12V dc | 250mA | 3 W | AC/DC Output Modules | 120 → 430 V dc, 85 → 305 V ac | 17.4 mm | 38.25mm | 24.35mm | ||
![]() RACM65-48S/OF Recom | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Open Frame | 48 VDC | - | - | - | - | 1 Output | - | - | - | 65 W | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RACM40-48S/OF-ST Recom | In Stock | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Open Frame | 48 VDC | - | - | - | - | 1 Output | - | - | - | 40 W | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RAC30-15DA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC35-05SG/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC150-12SG/OF Recom | 9657645 |
| - | Surface Mount | 200g | + 70 C | +70°C | - 30 C | -30°C | Chassis | Open Frame | 12 VDC | Open Frame | RAC150-G | 150W | 30mm | 1 | 91% | 12V dc | 12.5A | 150 W | Switching Supplies | 90 → 264V ac | 30 mm | 101.6mm | 50.8mm | ||
![]() RAC10-24SA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC10-12SA-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |