- Number of Outputs
- Length
- Width
- Input Voltage
- Height
- Product
- Output Voltage-Channel 1
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Power
- Series
- Mounting Styles
Attribute column
Manufacturer
Recom AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package Type | RoHS | Packaging | Series | Size / Dimension | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Voltage | Output Current | Output Power | Product Type | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RAC04-05DC/277-E Recom | 40 |
| - | Surface Mount | 41g | - | - | - | - | +80°C | - | -40°C | - | - | - | - | - | Encapsulated | - | - | RAC04-C/277 | - | - | 4W | 17.1mm | 1 | 76% | 5V dc | - | ±400mA | - | - | - | 80 → 305V ac | - | - | 36.7mm | 27.2mm | ||
![]() RAC10-12SC/277 Recom | 34 |
| - | PCB Mount | 62g | - | - | - | - | +75°C | - | -20°C | - | - | - | - | - | Encapsulated | - | - | RAC10-C/277 | - | - | 10W | 23.5mm | 1 | 80% | 12V dc | - | 840mA | - | - | - | 80 → 305V ac | - | - | 52.4mm | 27.4mm | ||
![]() RAC05-05SB-ST Recom | In Stock | - | - | Chassis Mount | 30g | - | - | - | - | +70°C | - | -25°C | - | - | - | - | - | Encapsulated | - | - | RAC05-B | - | - | 5W | 21mm | 1 | 71% | 5V dc | - | 1A | - | - | - | 90 → 264V ac | - | - | 96mm | 53.9mm | ||
![]() RACM40-48SK/OF/2X3 Recom | In Stock | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB | Open Frame | - | 48 VDC | - | - | - | - | RACM40-K | - | - | - | - | 1 Output | - | - | - | - | 40 W | - | Switching Supplies | 80 VAC to 264 VAC | - | 25.5 mm | 78.3 mm | 53 mm | ||
![]() RACM40-05S-ST Recom | In Stock | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Enclosed | - | 5 VDC | - | - | - | - | RACM40-S | - | - | - | - | 1 Output | - | - | - | - | 40 W | - | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | - | 33.3 mm | 91.4 mm | 60.5 mm | ||
![]() RACM65-24S/OF Recom | In Stock | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Open Frame | - | 24 VDC | - | - | - | - | RACM65-S | - | - | - | - | 1 Output | - | - | - | - | 65 W | - | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | - | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RACM40-05S/OF-ST Recom | In Stock | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Open Frame | - | 5 VDC | - | - | - | - | RACM40-S | - | - | - | - | 1 Output | - | - | - | - | 40 W | - | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | - | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RACM65-05S Recom | In Stock | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Enclosed | - | 5 VDC | - | - | - | - | RACM65-S | - | - | - | - | 1 Output | - | - | - | - | 65 W | - | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | - | 33.3 mm | 91.4 mm | 60.5 mm | ||
![]() RACM100-15S/OF Recom | In Stock | - | - | - | - | - | - | - | + 85 C | - | - 25 C | - | Chassis | Open Frame | - | 15 VDC | - | - | - | - | RACM100-S | - | - | - | - | 1 Output | - | - | - | - | 100 W | - | Switching Supplies | 85 VAC to 264 VAC, 120 VDC to 370 VDC | - | 32 mm | 76.2 mm | 50.8 mm | ||
![]() RAC30-0512TA-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC05-05SK/C14 Recom | 32 |
| - | Panel mounting hole | 56g | - | - | ECE/EXCEL CELL ELECTRONIC CORP | + 60 C | +70°C | - 25 C | -25°C | Chassis | Enclosed | - | 5 VDC | - | - | - | Packed by set, 10 sets per box | RAC05‿SK/C14 | Compact Size, NO - 1, NC - 2 | - | 5W | 23mm | 1 | 0.8 | 5V dc | 110V AC | 1A | 5 W | - | Switching Supplies | 85 → 264V ac | - | 23 mm | 67mm | 48mm | ||
![]() RACM65-15S/OF Recom | In Stock | - | - | - | - | Carling Technologies | 10 | Carling Technologies | + 85 C | - | - 40 C | - | Chassis | Open Frame | - | 15 VDC | - | - | - | - | RACM65-S | - | Switches | - | - | 1 Output | - | - | - | - | 65 W | Rocker Switches | Switching Supplies | 85 VAC to 264 VAC, 100 VDC to 370 VDC | Rocker Switches | 26.5 mm | 76.2 mm | 50.8 mm | ||
![]() RAC30-24SA-E-ST Recom | In Stock | - | - | - | - | Carling Technologies | 10 | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | - | - | - | ||
![]() RAC10-15DA-ST Recom | In Stock | - | - | - | - | Carling Technologies | 10 | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Rocker Switches | - | - | Rocker Switches | - | - | - | ||
![]() RAC10-12SB-E-ST Recom | In Stock | - | - | - | - | Carling Technologies | 1 | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | Circuit Breaker Accessories | - | - | - | ||
![]() RAC05-15DA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC05-24SA-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC10-15SB-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-3.3SB-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC15-12SB-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |