- Number of Outputs
- Length
- Width
- Input Voltage
- Height
- Product
- Output Voltage-Channel 1
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Power
- Series
- Mounting Styles
Attribute column
Manufacturer
Recom AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Weight | Insert Material | Brand | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package Type | RoHS | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Subcategory | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Number of Outputs | Efficiency | Output Voltage | Housing Color | Note | Output Current | Shell Size, MIL | Output Power | Product Type | Includes | Product | Features | Input Voltage | Product Category | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RACM65-15S Recom | 2508 |
| - | Chassis Mount | - | - | - | 172g | - | - | - | - | - | - | + 85 C | +85°C | - 40 C | -40°C | Chassis | Enclosed | - | 15 VDC | - | Enclosed | - | - | - | RACM65 | - | - | - | - | - | - | - | 0.15W | - | - | - | - | 33.3mm | - | - | 1 | - | 15V dc | - | - | 4.33A | - | 65 W | - | - | Switching Supplies | - | 85 → 264V ac | - | 33.3 mm | 91.4mm | 60.5mm | - | ||
![]() RACM60-24SK/OF-CTN Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB | Open Frame | - | 24 VDC | - | - | - | - | - | RACM60-K/OF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 60 W | - | - | Switching Supplies | - | 80 VAC to 264 VAC, 120 VDC to 370 VDC | - | 31.5 mm | 78.4 mm | 53 mm | - | ||
![]() RAC04-15SC Recom | In Stock | - | - | Through Hole | - | - | - | 31.5g | - | - | - | - | - | - | - | +60°C | - | -25°C | - | - | - | - | - | Encapsulated | - | - | - | RAC04-C | - | - | - | - | - | - | - | 4W | - | - | - | - | 17.1mm | - | - | 1 | 79% | 15V dc | - | - | 267mA | - | - | - | - | - | - | 80 → 305V ac | - | - | 36.7mm | 27.2mm | - | ||
![]() RAC15-12SK Recom | 41 |
| - | PCB Mount | - | - | - | 60g | - | - | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | RAC15-K | - | - | - | - | - | - | - | 15W | - | - | - | - | 40mm | - | - | 1 | 86% | 12V dc | - | - | 1.67A | - | - | - | - | - | - | 85 → 264V ac | - | - | 490mm | 56mm | - | ||
![]() RACM600-24SL/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | Panel | Open Frame | - | 24 VDC | - | - | - | - | - | RACM600-L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 600 W | - | - | Switching Supplies | - | 80 VAC to 275 VAC | - | 40.6 mm | 196.8 mm | 101.6 mm | - | ||
![]() RACM90-24SK/ENC Recom | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 90 C | - | - 40 C | - | Chassis | Enclosed | - | 24 VDC | - | - | - | - | - | RACM90-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 90 W | - | - | Switching Supplies | - | 85 VAC to 264 VAC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RACM60-12SK/ENC/2X4 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Chassis | Enclosed | - | 12 VDC | - | - | - | - | - | RACM60-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 60 W | - | - | Switching Supplies | - | 80 VAC to 264 VAC, 120 VDC to 430 VDC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RACM130E-24SK/OF Recom | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 90 C | - | - 40 C | - | Chassis | Open Frame | - | 24 VDC | - | - | - | - | - | RACM130E-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 130 W | - | - | Switching Supplies | - | 85 VAC to 264 VAC | - | 32 mm | 101.6 mm | 50.8 mm | - | ||
![]() RACM90-36SK/OF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 90 C | - | - 40 C | - | Chassis | Open Frame | - | 36 VDC | - | - | - | - | - | RACM90-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 90 W | - | - | Switching Supplies | - | 85 VAC to 264 VAC | - | 32 mm | 101.6 mm | 50.8 mm | - | ||
![]() RACM130E-36SK/ENC Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 90 C | - | - 40 C | - | Chassis | Enclosed | - | 36 VDC | - | - | - | - | - | RACM130E-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 130 W | - | - | Switching Supplies | - | 85 VAC to 264 VAC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RACM90-48SK/OF Recom | 2657 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 90 C | - | - 40 C | - | Chassis | Open Frame | - | 48 VDC | - | - | - | - | - | RACM90-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 90 W | - | - | Switching Supplies | - | 85 VAC to 264 VAC | - | 32 mm | 101.6 mm | 50.8 mm | - | ||
![]() RACM90-12SK/ENC Recom | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 90 C | - | - 40 C | - | Chassis | Enclosed | - | 12 VDC | - | - | - | - | - | RACM90-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 90 W | - | - | Switching Supplies | - | 85 VAC to 264 VAC | - | 38.7 mm | 118.3 mm | 62.7 mm | - | ||
![]() RAC05-12SK/C14 Recom | 21 |
| - | PCB Mount | - | - | - | 56g | - | - | - | - | - | - | + 60 C | +70°C | - 25 C | -25°C | Chassis | Enclosed | - | 12 VDC | - | Enclosed | - | - | - | RAC05‿SK/C14 | - | - | - | - | - | - | - | 5W | - | - | - | - | 23mm | - | - | 1 | 0.81 | 12V dc | - | - | 420mA | - | 5 W | - | - | Switching Supplies | - | 85 → 264V ac | - | 23 mm | 67mm | 48mm | - | ||
![]() RACM40-12SK/OF Recom | 13286479 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | PCB | Open Frame | - | 12 VDC | - | Open Frame | - | - | - | RACM40-K/OF | - | - | - | - | - | - | - | 40W | - | - | - | - | - | - | - | 1 | - | 12V dc | - | - | 3.334A | - | 40 W | - | - | Switching Supplies | - | 80 → 264V ac | - | 25.5 mm | 78.3 mm | 40.6 mm | - | ||
![]() RACM40-05SK/OF/PCB-T Recom | 3686478 |
| - | PCB Mount | - | - | - | 74g | - | - | - | - | - | - | + 85 C | +85°C | - 40 C | -40°C | PCB | Open Frame | - | 5 VDC | - | Open Frame | - | - | - | RACM40 | - | - | - | - | - | - | - | 30W | - | - | - | - | 29.1mm | - | - | 1 | 87% | 5V dc | - | - | 6A | - | 30 W | - | - | Switching Supplies | - | 80 → 264V ac | - | 29.1 mm | 78.3mm | 40.6mm | - | ||
![]() RAC20-12SK/277 Recom | 2264 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 55 C | - | - 40 C | - | - | - | - | 12 VDC | - | Encapsulated | - | - | - | RAC20-K | - | - | - | - | - | - | - | 20W | - | - | - | - | - | - | - | 1 | - | 12V dc | - | - | 1.67A | - | 20 W | - | - | - | - | 85 → 264 V ac, 85 → 305 V ac | - | 23 mm | 52.5 mm | 27.4 mm | - | ||
![]() RACM550-56SG/OF Recom | 2183 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | Chassis | Open Frame | - | 56 VDC | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 300 W | - | - | Switching Supplies | - | 80 VAC to 264 VAC | - | 38 mm | 127 mm | 38 mm | - | ||
![]() RAC03-05SCR/277 Recom | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Composite | - | Plastic | - | 22D | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, ACT | Active | -- | Plug Housing | For Female Sockets | 22 | Threaded | - | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | Chromate over Cadmium | 13-35 | - | - | - | Olive Drab | Contacts Not Included | - | C | - | - | -- | - | Coupling Nut | - | - | - | - | - | -- | ||
![]() RAC30-0512DA-E-ST Recom | In Stock | - | - | - | - | - | - | - | - | Carling Technologies | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | Rocker Switches | - | - | - | - | ||
![]() RAC05-24SA-ST Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |