- RoHS
- Number of Outputs
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Radiation Hardening
- Max Input Voltage
- Min Input Voltage
- Operating Supply Voltage
- SwitchingFrequency
- Max Output Current
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Clock-Edge Trigger Type | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Number of Elements | Package | Product Status | RoHS | SwitchingFrequency | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Current Rating (Amps) | Voltage - Supply | Shielding | Frequency | Function | Number of Outputs | Efficiency | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Failure Rate | Polarity | Inductance | Number of Circuits | Max Supply Voltage | Min Supply Voltage | DC Resistance (DCR) | Output Configuration | Output Current | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Q @ Freq | Voltage - Output 2 | Voltage - Output (Min/Fixed) | Topology | Min Input Voltage | Logic Function | Frequency - Switching | Max Input Voltage | Synchronous Rectifier | Voltage - Output 3 | Number of Bits per Element | Voltage - Output (Max) | Max Output Power | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | w/Sequencer | Voltage/Current - Output 1 | Voltage/Current - Output 2 | Voltage/Current - Output 3 | w/LED Driver | Features | w/Supervisor | Height Seated (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADP1607ACPZ-R7 Analog Devices | In Stock | - | - | Gold | Surface Mount | - | - | 20 | - | - | Positive Edge | - | - | - | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | - | 3.3 V | - | - | Non-Inverting | - | 1 | 3.6 V | 2.7 V | - | - | - | - | 8 | 4.3 ns | 3 mA | 3.6 ns | - | - | - | - | - | D-Type, Flip-Flop | - | - | - | - | 8 | - | - | -32 mA | 64 mA | 8 | 8 | - | - | - | - | - | - | - | - | No | Lead Free | - | ||
![]() MAX755MJA Analog Devices | In Stock | - | Datasheet | - | Through Hole | - | Wide 2010 (5025 Metric), 1020 | 8 | 1020 | - | - | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | Compliant | - | - | -65°C ~ 170°C | Bulk | WSL | 0.100 L x 0.200 W (2.54mm x 5.08mm) | ±1% | - | 2 | ±50ppm/°C | - | 2.2 mOhms | 125 °C | -55 °C | Metal Element | 2W | - | - | - | - | - | 1 | - | - | -4.75 V | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V | - | - | 9 V | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | - | 0.030 (0.75mm) | No | - | AEC-Q200 | ||
![]() MAX8969EWL55+ Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX796ESE+ Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8640ZELT19+ Analog Devices | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | 20.5 kOhms | - | - | Metal Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | - | ||
![]() MAX16993ATJL/VY+T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | MAX169 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Obsolete | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX643BESA Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 62.5 kHz | - | - | Bulk | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 1 | - | - | - | - | 50 mA | 16.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | - | 16.5 V | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX759MJD Analog Devices | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 220 kHz | - | - | Bulk | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | 1 | - | - | -5.225 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | - | 11 V | - | - | - | - | 1.25 W | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX16903SA33VTCH Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Compliant | 2.275 kHz | - | - | Tape & Reel | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | 1 | - | - | 3.3 V | - | 1 A | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX1947ETA33 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16993ATJK/V+ Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX761ESA/GH9 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 450mA | 18MHz | 100 kHz | - | Central Technologies | - | Tape & Reel (TR) | Active | Non-Compliant | 300 kHz | - | -40°C ~ 105°C | - | CTGS32F | 0.118 L x 0.110 W (3.00mm x 2.80mm) | ±10% | - | - | - | Wirewound | - | 85 °C | -40 °C | - | - | 380 mA | - | Unshielded | - | - | 1 | - | - | 16.5 V | - | 150 mA | 16.5 V | - | - | - | 39 µH | - | - | - | 1.12Ohm Max | - | - | - | - | - | - | - | 24 @ 2.52MHz | - | - | - | 1.7 V | - | - | 16.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 (2.80mm) | No | - | - | ||
![]() MAX640MJA Analog Devices | In Stock | - | - | - | Through Hole | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | 1 | - | - | - | - | 225 mA | 11.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | - | 11.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX8952AEWE+ Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | Compliant | 4.06 MHz | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 1 | - | - | 1.4 V | - | 2.5 A | 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX797CSE+TG068 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 330 kHz | - | - | Tape & Reel | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 1 | 96 % | - | 6 V | - | 10 A | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX631BCSA Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Compliant | 60 kHz | - | - | Bulk | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 1 | - | - | - | - | 50 mA | 16.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | - | 16.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX16963RAUEA/V+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16 | 16-TSSOP-EP | MAX169 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Obsolete | Compliant | 2.4 MHz | - | -40°C ~ 125°C (TJ) | Tape & Reel | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Step-Down | 2 | - | 5.5V | 3.6 V | Adjustable | 1.5 A | 5.5 V | 2.7V | - | - | - | - | - | - | - | Positive | - | 1.5A | - | - | - | - | - | - | 0.8V | Buck | 2.7 V | - | 2.2MHz | 5.5 V | Yes | - | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX641BCPA Analog Devices | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 56.5 kHz | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 1 | - | - | - | - | 50 mA | 16.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | - | 16.5 V | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX8667ETEAC+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | 16 | 16-TQFN (3x3) | MAX8667 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Tube | Obsolete | Compliant | 1.5 MHz | 1.2 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 2.8V ~ 5.5V | - | - | - | 4 | - | - | 3.3 V | - | 1.2 A | 5.5 V | - | - | - | - | - | - | - | - | - | 1.2 A | - | - | - | - | - | - | 1.8 V | - | Step-Down (Buck) Synchronous (2), Linear (LDO) (2) | 2.8 V | - | 1.5MHz | 5.5 V | - | 1.2 V | - | - | - | - | - | - | - | No | 1.2V, 600mA | 1.8V, 1.2A | 1.2V, 300mA | No | - | No | - | No | - | - | ||
![]() MAX632BCPA Analog Devices | 42 | - | Datasheet | - | Through Hole | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | Compliant | 65 kHz | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 1 | - | - | - | - | 50 mA | 16.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | - | 16.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - |