- RoHS
- Number of Outputs
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Radiation Hardening
- Max Input Voltage
- Min Input Voltage
- Operating Supply Voltage
- SwitchingFrequency
- Max Output Current
- Number of Pins
Attribute column
Manufacturer
Analog Devices, Inc. AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | SwitchingFrequency | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Voltage - Supply | Function | Number of Outputs | Efficiency | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Voltage - Input (Min) | Failure Rate | Output Configuration | Output Current | Current - Output | Voltage - Output | Voltage - Output 2 | Voltage - Output (Min/Fixed) | Topology | Min Input Voltage | Frequency - Switching | Max Input Voltage | Synchronous Rectifier | Voltage - Output (Max) | Max Output Power | w/Sequencer | Voltage/Current - Output 1 | Voltage/Current - Output 2 | Voltage/Current - Output 3 | w/LED Driver | Features | w/Supervisor | Height Seated (Max) | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX15021ATB+ Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX724ECK Analog Devices | In Stock | - | - | - | - | 2512 (6332 Metric) | - | 2512 | - | Kamaya Inc. | Tape & Reel (TR) | Active | Compliant | 110 kHz | - | -55°C ~ 155°C | - | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | - | 2 | ±100ppm/°C | 523 Ohms | 85 °C | -40 °C | Thick Film | - | 1W | - | - | 1 | - | - | 35 V | - | - | - | - | - | - | 5 A | - | - | - | - | - | 8 V | - | 40 V | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | 4.82 mm | - | - | - | ||
![]() MAX8805XEWEAA+T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-WFBGA, WLBGA | 16 | 16-WLP | MAX8805 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | 2 MHz | - | -40°C ~ 85°C | Tape & Reel | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | Converter, WCDMA PA Power | - | - | - | 1 | - | - | 5.5 V | - | 650 mA | 5.5 V | - | - | - | 600 mA | - | 0.4V ~ 5.5V | - | - | - | 2.7 V | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX630CJA Analog Devices | In Stock | - | Datasheet | Through Hole | - | - | - | - | - | - | - | - | Compliant | 75 kHz | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | 1 | - | - | - | - | 150 mA | 16.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX15017BATX+ Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 36-WFQFN Exposed Pad | 36 | 36-TQFN (6x6) | MAX15017 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | Compliant | 500 kHz | 32 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | 7.5V ~ 40V | - | 2 | - | - | 32 V | - | - | 40 V | - | - | - | - | - | - | 40 V | - | Step-Down (Buck) Synchronous (1), Linear (LDO) (1) | 7.5 V | 500kHz | 40 V | - | - | - | No | 1.26V ~ 32V, 1A | 5V ~ 40V, 50mA | - | No | - | No | - | - | No | - | - | ||
![]() MAX1945SEUI Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28-TSSOP-EP | MAX1945 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down | 1 | - | 5.5V | - | Adjustable (Programmable) | - | - | 2.6V | - | Positive | - | 6A | - | - | 0.8V (1.8V, 2.5V) | Buck | - | 400kHz ~ 1.2MHz | - | No | 4.68V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8969EWL42+ Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 9 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 1 | 90 % | - | 4.25 V | - | 1 A | 5.5 V | - | - | - | - | - | - | - | - | - | 2.5 V | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MAX16993ATJD+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX618EEE/V+T Analog Devices | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWR-01-NI Analog Devices Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |