- Applications
- Approval Agency
- Cord Length
- Current - Output (Max)
- Efficiency
- Form
- Input Connector
- Input Type
- Mfr
- No Load Power Consumption
- Operating Temperature
- Output Connector
Attribute column
Manufacturer
SPTECH AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Mfr | Package | Product Status | Standard Number | Voltage-Input | Operating Temperature | Series | Size / Dimension | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSP120-AWAN3 SPTECH | In Stock | - | - | FSP120 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP120-AWAN3 (120W) | 5.96 L x 2.98 W x 1.00 H (151.3mm x 75.6mm x 25.4mm) | ITE (Commercial) | 120 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | Positive Center | 2.22A | Cord (Sold Separately) | 54V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C6 | Power DIN, 4 Pin | 500mW (Max) | ||
![]() FSP270-RBAN3 SPTECH | In Stock | - | - | FSP270 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP270-RBAN3 (270W) | 8.03 L x 3.45 W x 1.63 H (204.0mm x 87.6mm x 41.5mm) | ITE (Commercial) | 270 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 14.21A | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 47.2 (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 500mW (Max) | ||
![]() FSP030M-DHA SPTECH | In Stock | - | - | FSP030 | FSP Technology Inc. | Box | Active | 60601-1 | 85 ~ 264 VAC | 0°C ~ 40°C | FSP030M-DHA (30W) | 4.33 L x 1.97 W x 1.26 H (110.0mm x 50.0mm x 32.0mm) | Medical | 30 W | CE, cULus, FCC, TUV, VCCI | Level VI, CoC Tier 2 | Positive Center | 2.5A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.5mm | 100mW (Max) | ||
![]() FSP120-AHAN3 SPTECH | In Stock | - | - | FSP120 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP120-AHAN3 (120W) | 5.96 L x 2.98 W x 1.00 H (151.3mm x 75.6mm x 25.4mm) | ITE (Commercial) | 120 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | Positive Center | 10A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C6 | Power DIN, 4 Pin | 500mW (Max) | ||
![]() FSP120-AFAN3 SPTECH | In Stock | - | - | FSP120 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP120-AFAN3 (120W) | 5.96 L x 2.98 W x 1.00 H (151.3mm x 75.6mm x 25.4mm) | ITE (Commercial) | 120 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | Positive Center | 2.5A | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C6 | Power DIN, 4 Pin | 500mW (Max) | ||
![]() FSP150-AAAN3 SPTECH | In Stock | - | - | FSP150 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP150-AAAN3 (150W) | 5.96 L x 2.98 W x 1.00 H (151.3mm x 75.6mm x 25.4mm) | ITE (Commercial) | 150 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 6.25A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 70.9 (1.80m) | IEC 320-C14 | Power DIN, 4 Pin | 150mW (Max) | ||
![]() FSP270-RAAN3 SPTECH | In Stock | - | - | FSP270 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP270-RAAN3 (270W) | 8.03 L x 3.45 W x 1.63 H (204.0mm x 87.6mm x 41.5mm) | ITE (Commercial) | 270 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 11.25A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 500mW (Max) | ||
![]() FSP030M-DGA SPTECH | In Stock | - | - | FSP030 | FSP Technology Inc. | Box | Active | 60601-1 | 85 ~ 264 VAC | 0°C ~ 40°C | FSP030M-DGA (30W) | 4.33 L x 1.97 W x 1.26 H (110.0mm x 50.0mm x 32.0mm) | Medical | 30 W | CE, cULus, FCC, TUV, VCCI | Level VI, CoC Tier 2 | Negative Center | 2A | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.5mm | 100mW (Max) | ||
![]() FSP030M-DDA SPTECH | In Stock | - | - | FSP030 | FSP Technology Inc. | Box | Active | 60601-1 | 85 ~ 264 VAC | 0°C ~ 40°C | FSP030M-DDA (30W) | 4.33 L x 1.97 W x 1.26 H (110.0mm x 50.0mm x 32.0mm) | Medical | 30 W | CE, cULus, FCC, TUV, VCCI | Level VI, CoC Tier 2 | Negative Center | 1.66A | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.5mm | 100mW (Max) | ||
![]() FSP230-AJAN3 SPTECH | In Stock | - | - | FSP230 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP230-AJAN3 (230W) | 6.97 L x 3.37 W x 1.27 H (177.0mm x 85.6mm x 32.2mm) | ITE (Commercial) | 230 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 11.79A | Cord (Sold Separately) | 19.5V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 500mW (Max) | ||
![]() FSP065M-DAA SPTECH | In Stock | - | - | FSP065 | FSP Technology Inc. | Box | Active | 60601-1 | 90 ~ 264 VAC | 0°C ~ 40°C | FSP065M (65W) | 5.08 L x 2.29 W x 1.24 H (129.1mm x 58.1mm x 31.5mm) | Medical | 65 W | CE, cULus, FCC, TUV, VCCI | Level VI | Positive Center | 2.71A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 (1.20m) | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 210mW (Max) | ||
![]() FSP270-RFAN3 SPTECH | In Stock | - | - | FSP270 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP270-RFAN3 (270W) | 8.03 L x 3.45 W x 1.63 H (204.0mm x 87.6mm x 41.5mm) | ITE (Commercial) | 270 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 5.62A | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 47.2 (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW (Max) | ||
![]() FSP150-AWAN3 SPTECH | In Stock | - | - | FSP150 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP150-AWAN3 (150W) | 5.96 L x 2.98 W x 1.00 H (151.3mm x 75.6mm x 25.4mm) | ITE (Commercial) | 150 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 2.78A | Cord (Sold Separately) | 54V | Desktop (Class I) | International | 70.9 (1.80m) | IEC 320-C14 | Power DIN, 4 Pin | 150mW (Max) | ||
![]() FSP065M-DGA SPTECH | In Stock | - | - | FSP065 | FSP Technology Inc. | Box | Active | 60601-1 | 90 ~ 264 VAC | 0°C ~ 40°C | FSP065M (65W) | 5.08 L x 2.29 W x 1.24 H (129.1mm x 58.1mm x 31.5mm) | Medical | 65 W | CE, cULus, FCC, TUV, VCCI | Level VI | Negative Center | 4.33A | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 47.2 (1.20m) | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 210mW (Max) | ||
![]() FSP065M-DBA SPTECH | In Stock | - | - | FSP065 | FSP Technology Inc. | Box | Active | 60601-1 | 90 ~ 264 VAC | 0°C ~ 40°C | FSP065M (65W) | 5.08 L x 2.29 W x 1.24 H (129.1mm x 58.1mm x 31.5mm) | Medical | 65 W | CE, cULus, FCC, TUV, VCCI | Level VI | Negative Center | 3.43A | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 47.2 (1.20m) | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 210mW (Max) | ||
![]() FSP230-AAAN3 SPTECH | In Stock | - | - | FSP230 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP230-AAAN3 (230W) | 6.97 L x 3.37 W x 1.27 H (177.0mm x 85.6mm x 32.2mm) | ITE (Commercial) | 230 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 9.58A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 500mW (Max) | ||
![]() FSP270-RWAN3 SPTECH | In Stock | - | - | FSP270 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP270-RWAN3 (270W) | 8.03 L x 3.45 W x 1.63 H (204.0mm x 87.6mm x 41.5mm) | ITE (Commercial) | 270 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 5A | Cord (Sold Separately) | 54V | Desktop (Class I) | International | 47.2 (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW (Max) | ||
![]() FSP090M-RAA SPTECH | In Stock | - | - | FSP090 | FSP Technology Inc. | Box | Active | 60601-1 | 90 ~ 264 VAC | 0°C ~ 40°C | FSP090M (90W) | 5.71 L x 2.77 W x 1.12 H (145.0mm x 70.2mm x 28.4mm) | Medical | 90 W | CE, cULus, FCC, TUV, VCCI | Level VI | - | 3.75A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() FSP120-ABAN3 SPTECH | In Stock | - | - | FSP120 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 90 ~ 264 VAC | 0°C ~ 70°C | FSP120-ABAN3 (120W) | 5.96 L x 2.98 W x 1.00 H (151.3mm x 75.6mm x 25.4mm) | ITE (Commercial) | 120 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | Positive Center | 6.32A | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 500mW (Max) | ||
![]() FSP250M-KBA SPTECH | In Stock | - | - | FSP250 | FSP Technology Inc. | Box | Active | 60601-1 | 80 ~ 264 VAC | -20°C ~ 60°C | FSP250M (220W) | 8.30 L x 3.45 W x 1.63 H (210.8mm x 87.6mm x 41.5mm) | Medical | 250 W | CE, cULus, FCC, TUV, VCCI | Level VI | - | 13.16A | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 36 (0.91m) | IEC 320-C14 | Rectangular, 6 Position | 150mW (Max) |