- Applications
- Approval Agency
- Cord Length
- Current - Output (Max)
- Efficiency
- Form
- Input Connector
- Input Type
- Mfr
- No Load Power Consumption
- Operating Temperature
- Output Connector
Attribute column
Manufacturer
SPTECH AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Base Product Number | Mfr | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSP036-DHAN3 SPTECH | In Stock | - | - | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 0°C ~ 70°C | FSP036-DHAN3 (36W) | 4.33 L x 1.97 W x 1.26 H (110.0mm x 50.0mm x 32.0mm) | ITE (Commercial) | 36 W | CCC, CE, cULus, FCC, GS, TUV | 88.30% | Positive Center | 3A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW | ||
![]() FSP150-AJBU3 SPTECH | In Stock | - | - | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 0°C ~ 70°C | FSP150-AJBU3 (150W) | 4.47 L x 2.54 W x 0.91 H (113.5mm x 64.5mm x 23.0mm) | ITE (Commercial) | 150 W | CCC, CE, cULus, FCC, GS, TUV | Level VI, CoC Tier 2 | Positive Center | 7.7A | Cord (Sold Separately) | 19.5V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C6 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.5mm | 500mW | ||
![]() FSP150M-ABA SPTECH | In Stock | - | - | - | FSP150 | FSP Technology Inc. | Box | Active | 60601-1 | 0°C ~ 40°C | FSP150M (150W) | 6.69 L x 3.35 W x 1.67 H (170.0mm x 85.0mm x 42.5mm) | Medical | 150 W | CE, cURus, FCC, TUV, VCCI | Level VI | - | 7.89A | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() FSP048-RHAN3 SPTECH | In Stock | - | - | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 0°C ~ 70°C | FSP040~48 RHAN3 (48W) | 4.33 L x 1.97 W x 1.26 H (110.0mm x 50.0mm x 32.0mm) | ITE (Commercial) | 48 W | CB, CCC, CE, cULus, FCC, GS, TUV | 88.97% | Positive Center | 4A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47 (1.20m) | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | ||
![]() FSP230-AWAN3 SPTECH | In Stock | - | - | - | FSP230 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 0°C ~ 70°C | FSP230-AWAN3 (230W) | 6.97 L x 3.37 W x 1.27 H (177.0mm x 85.6mm x 32.2mm) | ITE (Commercial) | 230 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 4.26A | Cord (Sold Separately) | 54V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 500mW (Max) | ||
![]() FSP330-AAAN3 SPTECH | In Stock | - | - | - | FSP330 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 0°C ~ 70°C | FSP330-AAAN3 (330W) | 7.87 L x 3.94 W x 1.06 H (200.0mm x 100.0mm x 27.0mm) | ITE (Commercial) | 330 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 13.75A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 (1.20m) | IEC 320-C14 | Power DIN, 4 Pin | 500mW (Max) | ||
![]() FSP025M-DPA SPTECH | In Stock | - | - | - | FSP025 | FSP Technology Inc. | Box | Active | 60601-1 | 0°C ~ 40°C | FSP025M-DPA (30W) | 4.33 L x 1.97 W x 1.26 H (110.0mm x 50.0mm x 32.0mm) | Medical | 25 W | CE, cULus, FCC, TUV, VCCI | Level VI, CoC Tier 2 | Negative Center | 5A | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.5mm | 100mW (Max) | ||
![]() FSP270-RHAN3 SPTECH | In Stock | - | - | - | FSP270 | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 0°C ~ 70°C | FSP270-RHAN3 (270W) | 8.03 L x 3.45 W x 1.63 H (204.0mm x 87.6mm x 41.5mm) | ITE (Commercial) | 240 W | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 20A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 (1.20m) | IEC 320-C14 | Rectangular, 10 Position | 500mW (Max) | ||
![]() FSP250M-KAA SPTECH | In Stock | - | - | - | FSP250 | FSP Technology Inc. | Box | Active | 60601-1 | -20°C ~ 60°C | FSP250M (220W) | 8.30 L x 3.45 W x 1.63 H (210.8mm x 87.6mm x 41.5mm) | Medical | 250 W | CE, cULus, FCC, TUV, VCCI | Level VI | - | 10.42A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 36 (0.91m) | IEC 320-C14 | Rectangular, 6 Position | 150mW (Max) | ||
![]() FSP090M-RBA SPTECH | In Stock | - | - | - | FSP090 | FSP Technology Inc. | Box | Active | 60601-1 | 0°C ~ 40°C | FSP090M (90W) | 5.71 L x 2.77 W x 1.12 H (145.0mm x 70.2mm x 28.4mm) | Medical | 90 W | CE, cULus, FCC, TUV, VCCI | Level VI | - | 4.74A | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() FSP150M-AHA SPTECH | In Stock | - | - | - | FSP150 | FSP Technology Inc. | Box | Active | 60601-1 | 0°C ~ 40°C | FSP150M (150W) | 6.69 L x 3.35 W x 1.67 H (170.0mm x 85.0mm x 42.5mm) | Medical | 150 W | CE, cURus, FCC, TUV, VCCI | Level VI | - | 12.5A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() FSP090M-RGA SPTECH | In Stock | - | - | - | FSP090 | FSP Technology Inc. | Box | Active | 60601-1 | 0°C ~ 40°C | FSP090M (90W) | 5.71 L x 2.77 W x 1.12 H (145.0mm x 70.2mm x 28.4mm) | Medical | 90 W | CE, cULus, FCC, TUV, VCCI | Level VI | - | 6A | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW (Max) | ||
![]() FSP050-DWAN3 SPTECH | In Stock | - | - | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 0°C ~ 70°C | FSP0XX-DF(W)AN3 (50W) | 4.33 L x 1.97 W x 1.26 H (110.0mm x 50.0mm x 32.0mm) | ITE (Commercial) | 50 W | CCC, CE, cULus, FCC, GS, TUV | 88.59% | Positive Center | 930mA | Cord (Sold Separately) | 54V | Desktop (Class I) | International | 47 (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | ||
![]() FSP065-DACM1 SPTECH | In Stock | - | - | - | - | FSP Technology Inc. | Box | Active | 60601-1 | 0°C ~ 40°C | FSP065 (65W) | 5.08 L x 2.01 W x 1.22 H (129.0mm x 51.0mm x 30.9mm) | Medical | 65 W | CE, cURus, TUV | 87% | Positive Center | 2.71A | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59 (1.50m) | IEC 320-C8 | - | 210mW | ||
![]() FSP030-DWAN3 SPTECH | In Stock | - | - | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 0°C ~ 70°C | FSP0XX-DF(W)AN3 (30W) | 4.33 L x 1.97 W x 1.26 H (110.0mm x 50.0mm x 32.0mm) | ITE (Commercial) | 30 W | CCC, CE, cULus, FCC, GS, TUV | 87.7% | Positive Center | 560mA | Cord (Sold Separately) | 54V | Desktop (Class I) | International | 47 (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | ||
![]() FSP060-DAAN3 SPTECH | In Stock | - | - | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 0°C ~ 70°C | FSP060-DAAN3 (60W) | 4.33 L x 2.44 W x 1.24 H (110.0mm x 62.0mm x 31.5mm) | ITE (Commercial) | 60 W | CCC, CE, cULus, FCC, GS, TUV | 89% | Positive Center | 2.5A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47 (1.20m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW | ||
![]() FSP135-AJBU3 SPTECH | In Stock | - | - | - | - | FSP Technology Inc. | Box | Active | 60950-1; 62368-1 | 0°C ~ 70°C | FSP135-AJBU3 (135W) | 3.86 L x 2.54 W x 0.89 H (98.0mm x 64.5mm x 22.5mm) | ITE (Commercial) | 135 W | CCC, CE, cULus, FCC, GS, TUV | Level VI, CoC Tier 2 | Positive Center | 6.93A | Cord (Sold Separately) | 19.5V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C6 | - | 500mW |