- Height
- Input Voltage
- Length
- Number of Outputs
- Width
- Input Voltage-Max
- Input Voltage-Min
- Mounting Styles
- Output Power
- Output Voltage-Channel 1
- Product
- Product Type
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Connections | Content | Dim | Enclosure | Input voltage (max.) | Input Voltage-Max | Input Voltage-Min | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Standards Met | Series | Type | Applications | Subcategory | Power Rating | Depth | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Protection Features | Product Type | Isolation Voltage | Power | Line Regulation | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPMD30-2405SEW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPM60-4812SG Recom | In Stock | - | - | - | - | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | - | - | Chassis | - | - | - | 12 V | - | - | - | RPM60 (G) | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 60 W | - | Isolated DC-DC Converters | 1.6 kV | - | - | - | Isolated | 36 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() R-78W5.0-0.5 Recom | 64 |
| - | Through Hole | 4.8g | Open end cable | 1pc(s) | (L x W x H) 17.5 x 11.5 x 8.5 mm | SIP 3 | 9V DC | 32 V | 6.5 V | +85°C | 500mA | + 85 C | +85°C | 4.5V DC | - 40 C | -40°C | Chassis Mount | 1x | 500mA | - | 5 V | - | SIP 3 | RoHS | R-78W-0.5 | R-78W5.0-0.5 | DC-DC Converter, Filtering, Step Down | - | 2.5W | 10.2mm | 1 | 94% | 5V dc | 500mA | 2.5 W | Short Circuit Protection | - | - | 2.5W | 0.4% | 0.6% | Non-Isolated / POL | 6.5 → 32V dc | 8.5mm | 17.5mm | 11.5mm | ||
![]() RPMD40-4805SG Recom | In Stock | - | - | - | - | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 5 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 40 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 36 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-4812SGW Recom | In Stock | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 12 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 40 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-2405SGW Recom | In Stock | - | - | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 5 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 40 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD30-4812DEW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 12 V | - 12 V | - | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 30 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD30-2412SEW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | 40 V | 10 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 12 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 30 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 10 V to 40 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD20-2412SFW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 12 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 20 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD60-2415SG Recom | In Stock | - | - | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 15 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 60 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 18 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-4812DGW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 12 V | - 12 V | - | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 40 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-243.3SGW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 3.3 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 40 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM40-2412DG Recom | In Stock | - | - | - | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | - | - | - | Chassis | - | - | - | 12 V | - 12 V | - | - | - | - | - | DC-DC Converter | - | - | 2 Output | - | - | - | 40 W | - | Isolated DC-DC Converters | 1.6 kV | - | - | - | Isolated | 18 V to 36 V | 24.5 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD30-4812SEW Recom | In Stock | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 12 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 30 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM40-1215SG Recom | In Stock | - | - | - | - | - | - | - | - | - | 18 V | 9.5 V | - | - | - | - | - | - | - | Chassis | - | - | - | 15 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 40 W | - | Isolated DC-DC Converters | 1.6 kV | - | - | - | Isolated | 9.5 V to 18 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM30-1212SE Recom | In Stock | - | - | - | - | - | - | - | - | - | 18 V | 9.5 V | - | - | - | - | - | - | - | Chassis | - | - | - | 12 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 30 W | - | Isolated DC-DC Converters | 1.6 kV | - | - | - | Isolated | 9.5 V to 18 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD20-4815SFW Recom | In Stock | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 15 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 20 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM20-4815SFW Recom | In Stock | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | - | - | Chassis | - | - | - | 15 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 20 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD15-2405SFW Recom | In Stock | - | - | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 5 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 15 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD20-2405SFW Recom | In Stock | - | - | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | - | - | - | - | DIN Rail | - | - | - | 5 V | - | - | - | - | - | - | DC-DC Converter | - | - | 1 Output | - | - | - | 20 W | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm |