Filters
  • Height
  • Input Voltage
  • Length
  • Number of Outputs
  • Width
  • Input Voltage-Max
  • Input Voltage-Min
  • Mounting Styles
  • Output Power
  • Output Voltage-Channel 1
  • Product
  • Product Type

Attribute column

Manufacturer

Recom DC DC Converters

View Mode:
291 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Output Voltage-Channel 1

Output Voltage-Channel 2

RoHS

Series

Applications

Subcategory

Number of Outputs

Output Power

Product Type

Isolation Voltage

Product

Input Voltage

Height

Length

Width

In Stock

-

-

-

40 V

10 V

-

-

DIN Rail

15 V

-

-

-

-

DC-DC Converter

1 Output

30 W

Isolated DC-DC Converters

1.5 kV

Isolated

10 V to 40 V

24.5 mm

125 mm

57.6 mm

In Stock

-

-

-

36 V

18 V

-

-

DIN Rail

15 V

- 15 V

-

-

-

DC-DC Converter

2 Output

30 W

Isolated DC-DC Converters

1.5 kV

Isolated

18 V to 36 V

24.5 mm

125 mm

57.6 mm

In Stock

-

-

-

75 V

18 V

-

-

Chassis

15 V

-

-

-

-

DC-DC Converter

1 Output

15 W

Isolated DC-DC Converters

1.5 kV

Isolated

18 V to 75 V

19 mm

101.6 mm

57.15 mm

In Stock

-

-

-

36 V

18 V

-

-

DIN Rail

12 V

- 12 V

-

-

-

DC-DC Converter

2 Output

30 W

Isolated DC-DC Converters

1.5 kV

Isolated

18 V to 36 V

24.5 mm

125 mm

57.6 mm

In Stock

-

-

-

36 V

9.5 V

-

-

Chassis

15 V

-

-

-

-

DC-DC Converter

1 Output

15 W

Isolated DC-DC Converters

1.5 kV

Isolated

9.5 V to 36 V

19 mm

101.6 mm

57.15 mm

In Stock

-

-

-

75 V

18 V

-

-

DIN Rail

12 V

-

-

-

-

DC-DC Converter

1 Output

20 W

Isolated DC-DC Converters

1.5 kV

Isolated

18 V to 75 V

24.5 mm

125 mm

57.6 mm

In Stock

-

-

-

36 V

9.5 V

-

-

DIN Rail

15 V

-

-

-

-

DC-DC Converter

1 Output

20 W

Isolated DC-DC Converters

1.5 kV

Isolated

9.5 V to 36 V

24.5 mm

125 mm

57.6 mm

In Stock

-

-

-

36 V

9.5 V

-

-

DIN Rail

15 V

- 15 V

-

-

-

DC-DC Converter

2 Output

20 W

Isolated DC-DC Converters

1.5 kV

Isolated

9.5 V to 36 V

24.5 mm

125 mm

57.6 mm

In Stock

-

-

-

75 V

18 V

-

-

DIN Rail

12 V

- 12 V

-

-

-

DC-DC Converter

2 Output

15 W

Isolated DC-DC Converters

1.5 kV

Isolated

18 V to 75 V

24.5 mm

125 mm

57.6 mm

In Stock

-

-

-

75 V

18 V

-

-

Chassis

12 V

- 12 V

-

-

-

DC-DC Converter

2 Output

40 W

Isolated DC-DC Converters

1.6 kV

Isolated

18 V to 75 V

19 mm

101.6 mm

57.15 mm

In Stock

-

-

-

18 V

9.5 V

-

-

Chassis

15 V

-

-

-

-

DC-DC Converter

1 Output

30 W

Isolated DC-DC Converters

1.6 kV

Isolated

9.5 V to 18 V

19 mm

101.6 mm

57.15 mm

In Stock

-

-

-

36 V

9.5 V

-

-

Chassis

15 V

-

-

-

-

DC-DC Converter

1 Output

20 W

Isolated DC-DC Converters

1.5 kV

Isolated

9.5 V to 36 V

19 mm

101.6 mm

57.15 mm

In Stock

-

-

-

75 V

18 V

-

-

DIN Rail

5 V

-

-

-

-

DC-DC Converter

1 Output

30 W

Isolated DC-DC Converters

1.5 kV

Isolated

18 V to 75 V

24.5 mm

125 mm

57.6 mm

In Stock

-

-

-

40 V

10 V

-

-

Chassis

5 V

-

-

RPM30 (EW)

-

DC-DC Converter

1 Output

30 W

Isolated DC-DC Converters

1.6 kV

Isolated

10 V to 40 V

24.5 mm

101.6 mm

57.15 mm

In Stock

-

-

-

40 V

10 V

-

-

Chassis

12 V

-

Yes

-

-

DC-DC Converter

1 Output

30 W

Isolated DC-DC Converters

1.6 kV

Isolated

10 V to 40 V

19 mm

101.6 mm

57.15 mm

In Stock

-

-

-

40 V

10 V

-

-

DIN Rail

12 V

-

Yes

RPMD30 (EW)

-

DC-DC Converter

1 Output

30 W

Isolated DC-DC Converters

1.5 kV

Isolated

10 V to 40 V

24.5 mm

125 mm

57.6 mm

In Stock

-

-

Half Brick

140 V

16.5 V

+ 93.5 C

- 40 C

Chassis

15 V

-

-

RPA200H-RUW

High Voltage Battery and Railway Rolling Stock Applications

DC-DC Converter

1 Output

200 W

Isolated DC-DC Converters

4.242 kV

Isolated

16.5 V to 140 V

13 mm

63.1 mm

60.6 mm

In Stock

-

-

-

36 V

18 V

-

-

DIN Rail

12 V

- 12 V

-

RPMD40 (G)

-

DC-DC Converter

2 Output

40 W

Isolated DC-DC Converters

1.5 kV

Isolated

18 V to 36 V

24.5 mm

125 mm

57.6 mm

In Stock

-

-

-

75 V

18 V

-

-

DIN Rail

15 V

- 15 V

-

RPMD30 (EW)

-

DC-DC Converter

2 Output

30 W

Isolated DC-DC Converters

1.5 kV

Isolated

18 V to 75 V

24.5 mm

125 mm

57.6 mm

In Stock

-

-

-

36 V

18 V

-

-

DIN Rail

5 V

-

-

RPMD30 (E)

-

DC-DC Converter

1 Output

30 W

Isolated DC-DC Converters

1.5 kV

Isolated

18 V to 36 V

24.5 mm

125 mm

57.6 mm