- Height
- Input Voltage
- Length
- Number of Outputs
- Width
- Input Voltage-Max
- Input Voltage-Min
- Mounting Styles
- Output Power
- Output Voltage-Channel 1
- Product
- Product Type
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Body dimensions | Certificates | Gross weight | Input Voltage-Max | Input Voltage-Min | Insulation voltage | Kind of power supply | Manufacturer series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Protection1 | Trade name | Type of power supply | Operating temperature | Series | Applications | Subcategory | Supply voltage | Number of Outputs | Efficiency | Output voltage | Output current | Output Power | Protections | Product Type | Isolation Voltage | Power | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPMD15-4815SFW Recom | In Stock | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | - | DIN Rail | 15 V | - | - | - | - | - | RPMD15 (FW) | - | DC-DC Converter | - | 1 Output | - | - | - | 15 W | - | Isolated DC-DC Converters | 1.5 kV | - | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD30-4815SE Recom | In Stock | - | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | - | DIN Rail | 15 V | - | - | - | - | - | RPMD30 (E) | - | DC-DC Converter | - | 1 Output | - | - | - | 30 W | - | Isolated DC-DC Converters | 1.5 kV | - | Isolated | 36 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD30-1215DE Recom | In Stock | - | - | - | - | - | - | 18 V | 9.5 V | - | - | - | - | - | - | DIN Rail | 15 V | - 15 V | - | - | - | - | RPMD30 (E) | - | DC-DC Converter | - | 2 Output | - | - | - | 30 W | - | Isolated DC-DC Converters | 1.5 kV | - | Isolated | 9.5 V to 18 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD20-243.3SFW Recom | In Stock | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | - | - | - | DIN Rail | 3.3 V | - | - | - | - | - | RPMD20 (FW) | - | DC-DC Converter | - | 1 Output | - | - | - | 20 W | - | Isolated DC-DC Converters | 1.5 kV | - | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM30-2415DEW Recom | In Stock | - | - | - | - | - | - | 40 V | 10 V | - | - | - | - | - | - | Chassis | 15 V | - 15 V | - | - | - | - | RPM30 (EW) | - | DC-DC Converter | - | 2 Output | - | - | - | 30 W | - | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 10 V to 40 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM30-2405SE Recom | In Stock | - | - | - | - | - | - | 36 V | 18 V | - | - | - | - | - | - | Chassis | 5 V | - | - | - | - | - | RPM30 (E) | - | DC-DC Converter | - | 1 Output | - | - | - | 30 W | - | Isolated DC-DC Converters | 1.6 kV | - | Isolated | 18 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD30-2412DEW/N Recom | In Stock | - | - | - | - | - | - | 40 V | 10 V | - | - | - | - | - | - | DIN Rail | 12 V | - 12 V | - | - | - | - | RPMD30 (EW) | - | DC-DC Converter | - | 2 Output | - | - | - | 30 W | - | Isolated DC-DC Converters | 1.5 kV | - | Isolated | 10 V to 40 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPA100H-11015SRUW/N Recom | In Stock | - | - | Half Brick | - | - | - | 140 V | 16.5 V | - | - | - | + 97 C | - 40 C | - | Chassis | 15 V | - | - | - | - | - | RPA100H-RUW | High Voltage Battery and Railway Rolling Stock Applications | DC-DC Converter | - | 1 Output | - | - | - | 100 W | - | Isolated DC-DC Converters | 4.242 kV | - | Isolated | 16.5 V to 140 V | 13 mm | 63.1 mm | 60.6 mm | ||
![]() RACM30-24SER/W RECOM | In Stock | - | - | - | 53x51x33.5mm | RoHS compliant | 159.1g | - | - | 4.4kV | for building in | RACM30-ER/W | - | - | flush mount | - | - | - | short circuit protection SCP | - | switching | -20...70°C | - | medical applications | - | 90...264V AC | - | 89.5% | 24V DC | 1.25A | - | anti-overload OPP | - | - | 30W | - | - | - | - | - | ||
![]() RACM130E-24SK/ENC RECOM | 2567 |
| - | - | 118.3x62.7x38.7mm | RoHS compliant | 274.49g | - | - | 4kV | for building in | RACM130E-K | - | - | - | - | - | - | short circuit protection SCP | RACM | switching | -40...90°C | - | medical applications | - | 85...264V AC | - | 88% | 24V DC | 5.42A | - | anti-overvoltage OVP | - | - | 130W | - | - | - | - | - | ||
![]() RACM30-15SK/277/PMA RECOM | In Stock | - | - | - | 84.7x40x33mm | RoHS compliant | 100g | - | - | 4kV | for building in | RACM30-K/277 | - | - | on panel | - | - | - | short circuit protection SCP | RACM | switching | -40...90°C | - | medical applications | - | 85...305V AC | - | 90% | 15V DC | 2A | - | anti-overvoltage OVP | - | - | 30W | - | - | - | - | - |