- Height
- Input Voltage
- Length
- Number of Outputs
- Width
- Input Voltage-Max
- Input Voltage-Min
- Mounting Styles
- Output Power
- Output Voltage-Channel 1
- Product
- Product Type
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Input Voltage-Max | Input Voltage-Min | Mounting Styles | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPMD30-4812SEW Recom | In Stock | - | - | 75 V | 18 V | DIN Rail | 12 V | - | - | DC-DC Converter | 1 Output | 30 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM40-1215SG Recom | In Stock | - | - | 18 V | 9.5 V | Chassis | 15 V | - | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 18 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM30-1212SE Recom | In Stock | - | - | 18 V | 9.5 V | Chassis | 12 V | - | - | DC-DC Converter | 1 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 18 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD20-4815SFW Recom | In Stock | - | - | 75 V | 18 V | DIN Rail | 15 V | - | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM20-4815SFW Recom | In Stock | - | - | 75 V | 18 V | Chassis | 15 V | - | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD15-2405SFW Recom | In Stock | - | - | 36 V | 9.5 V | DIN Rail | 5 V | - | - | DC-DC Converter | 1 Output | 15 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD20-2405SFW Recom | In Stock | - | - | 36 V | 9.5 V | DIN Rail | 5 V | - | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM40-480512TG Recom | In Stock | - | - | 75 V | 36 V | Chassis | 5 V | - 12 V | 12 V | DC-DC Converter | 3 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 36 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-243.3SGW/N Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 3.3 V | - | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-240512TG Recom | In Stock | - | - | 36 V | 18 V | Chassis | 5 V | - 12 V | 12 V | DC-DC Converter | 3 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 36 V | 24.5 mm | 101.6 mm | 57.15 mm | ||
![]() RPM30-4812DE Recom | In Stock | - | - | 75 V | 36 V | Chassis | 12 V | - 12 V | - | DC-DC Converter | 2 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 36 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-2415DGW Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 15 V | - 15 V | - | DC-DC Converter | 2 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-2412SGW/N Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 12 V | - | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 36 V | 24.5 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-4812DFW Recom | In Stock | - | - | 75 V | 18 V | Chassis | 12 V | - 12 V | - | DC-DC Converter | 2 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-4805SFW Recom | In Stock | - | - | 75 V | 18 V | Chassis | 5 V | - | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM15-4805SFW Recom | In Stock | - | - | 75 V | 18 V | Chassis | 5 V | - | - | DC-DC Converter | 1 Output | 15 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM15-4815DFW/N Recom | In Stock | - | - | 75 V | 18 V | Chassis | 15 V | - 15 V | - | DC-DC Converter | 2 Output | 15 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM15-2412DFW Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 12 V | - 12 V | - | DC-DC Converter | 2 Output | 15 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-2405SFW/N Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 5 V | - | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD30-4812SE Recom | In Stock | - | - | 75 V | 36 V | DIN Rail | 12 V | - | - | DC-DC Converter | 1 Output | 30 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 36 V to 75 V | 24.5 mm | 125 mm | 57.6 mm |