- Height
- Input Voltage
- Length
- Number of Outputs
- Width
- Input Voltage-Max
- Input Voltage-Min
- Mounting Styles
- Output Power
- Output Voltage-Channel 1
- Product
- Product Type
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Input Voltage-Max | Input Voltage-Min | Mounting Styles | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM40-2412SG Recom | In Stock | - | - | 36 V | 18 V | Chassis | 12 V | - | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-243.3SG Recom | In Stock | - | - | 36 V | 18 V | Chassis | 3.3 V | - | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD40-4805SGW/N Recom | In Stock | - | - | 75 V | 18 V | DIN Rail | 5 V | - | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM30-2415DEW/N Recom | In Stock | - | - | 40 V | 10 V | Chassis | 15 V | - 15 V | - | DC-DC Converter | 2 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 10 V to 40 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-1205SG Recom | In Stock | - | - | 18 V | 9.5 V | Chassis | 5 V | - | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 18 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-2412SFW/N Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 12 V | - | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-4815DFW/N Recom | In Stock | - | - | 75 V | 18 V | Chassis | 15 V | - 15 V | - | DC-DC Converter | 2 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-483.3SFW/N Recom | In Stock | - | - | 75 V | 18 V | Chassis | 3.3 V | - | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-2415DFW/N Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 15 V | - 15 V | - | DC-DC Converter | 2 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-120515TG Recom | In Stock | - | - | 18 V | 9.5 V | Chassis | 5 V | - 15 V | 15 V | DC-DC Converter | 3 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 18 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-4815DFW Recom | In Stock | - | - | 75 V | 18 V | Chassis | 15 V | - 15 V | - | DC-DC Converter | 2 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-4812SGW/N Recom | In Stock | - | - | 75 V | 18 V | Chassis | 12 V | - | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-480515TG Recom | In Stock | - | - | 75 V | 36 V | Chassis | 5 V | - 15 V | 15 V | DC-DC Converter | 3 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 36 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-2415DGW/N Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 15 V | - 15 V | - | DC-DC Converter | 2 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-2412DGW Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 12 V | - 12 V | - | DC-DC Converter | 2 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD30-483.3SE Recom | In Stock | - | - | 75 V | 36 V | DIN Rail | 3.3 V | - | - | DC-DC Converter | 1 Output | 30 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 36 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-1215SG Recom | In Stock | - | - | 18 V | 9.5 V | DIN Rail | 15 V | - | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 18 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM30-4812SEW/N Recom | In Stock | - | - | 75 V | 18 V | Chassis | 12 V | - | - | DC-DC Converter | 1 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD30-2415SEW/N Recom | In Stock | - | - | 40 V | 10 V | DIN Rail | 15 V | - | - | DC-DC Converter | 1 Output | 30 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 10 V to 40 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM30-2415DE Recom | In Stock | - | - | 36 V | 18 V | Chassis | 15 V | - 15 V | - | DC-DC Converter | 2 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 36 V | 19 mm | 101.6 mm | 57.15 mm |