- Height
- Input Voltage
- Length
- Number of Outputs
- Width
- Input Voltage-Max
- Input Voltage-Min
- Mounting Styles
- Output Power
- Output Voltage-Channel 1
- Product
- Product Type
Attribute column
Manufacturer
Recom DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Body dimensions | Brand | Certificates | Connections | Content | Dim | Dimensions | Enclosure | Factory Pack QuantityFactory Pack Quantity | Gross weight | Input voltage (max.) | Input Voltage-Max | Input Voltage-Min | Insulation voltage | Kind of power supply | Manufacturer | Manufacturer series | Max. operating temperature | Max. output current | Maximum Operating Temperature | Maximum Temperature | Min. input voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | No. of outputs | Output current (max.) - rounded | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Package | Protection1 | Standards Met | Trade name | Type of power supply | Operating temperature | Series | Type | Applications | Subcategory | Power Rating | Supply voltage | Depth | Number of Outputs | Efficiency | Output voltage | Output Voltage | Output current | Output Current | Output Power | Protections | Protection Features | Product Type | Isolation Voltage | Power | Line Regulation | Load Regulation | Product | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM20-243.3SFW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | - | - | - | - | - | - | - | - | Chassis | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | RPM20 (FW) | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 20 W | - | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 9.5 V to 36 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM15-243.3SFW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | 9.5 V | - | - | - | - | - | - | - | - | - | - | - | Chassis | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | RPM15 (FW) | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 15 W | - | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 9.5 V to 36 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-4812SFW/N Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | - | - | - | - | - | - | Chassis | - | - | - | 12 V | - | - | - | - | - | - | - | - | RPM20 (FW) | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 20 W | - | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 18 V to 75 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD40-480515TG Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | 36 V | - | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | 5 V | - 15 V | 15 V | - | - | - | - | - | - | RPMD40 (G) | - | - | DC-DC Converter | - | - | - | 3 Output | - | - | - | - | - | 40 W | - | - | Isolated DC-DC Converters | 1.5 kV | - | - | - | Isolated | 36 V to 75 V | - | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM40-483.3SGW Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | 18 V | - | - | - | - | - | - | - | - | - | - | - | Chassis | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | RPM40 (GW) | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 40 W | - | - | Isolated DC-DC Converters | 1.6 kV | - | - | - | Isolated | 18 V to 75 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM30-123.3SE Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | 9.5 V | - | - | - | - | - | - | - | - | - | - | - | Chassis | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | RPM30 (E) | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 30 W | - | - | Isolated DC-DC Converters | 1.6 kV | - | - | - | Isolated | 9.5 V to 18 V | - | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RMOD500-60-11.7SW/OR Recom | In Stock | - | - | - | - | - | - | - | - | - | - | 198 mm x 113 mm x 45 mm | - | - | - | - | 96 V | 32 V | - | - | - | - | - | - | + 90 C | - | - | - 40 C | - | Chassis | - | - | - | 11.7 V | - | - | - | - | - | - | - | - | RMOD500-W | - | - | DC-DC Converter | - | - | - | 1 Output | - | - | - | - | - | 500 W | - | - | Isolated DC-DC Converters | 2.25 kV | - | - | - | Isolated | 32 VDC to 96 VDC | - | 45 mm | 198 mm | 113 mm | ||
![]() RACM90-36SK/ENC RECOM | In Stock | - | - | - | - | 118.3x62.7x38.7mm | - | RoHS compliant | - | - | - | - | - | - | 283.75g | - | - | - | 4kV | for building in | - | RACM90-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | RACM | switching | -40...85°C | - | - | medical applications | - | - | 85...264V AC | - | - | 90% | 36V DC | - | 2.5A | - | - | anti-overvoltage OVP | - | - | - | 90W | - | - | - | - | - | - | - | - | ||
![]() RACM90-48SK/ENC RECOM | In Stock | - | - | - | - | 118.3x62.7x38.7mm | - | RoHS compliant | - | - | - | - | - | - | 270g | - | - | - | 4kV | for building in | - | RACM90-K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | short circuit protection SCP | - | RACM | switching | -40...85°C | - | - | medical applications | - | - | 85...264V AC | - | - | 90% | 48V DC | - | 1.87A | - | - | anti-overvoltage OVP | - | - | - | 90W | - | - | - | - | - | - | - | - | ||
![]() RACM65-05S-ST RECOM | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | 137g | - | - | - | - | for building in | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RACM | switching | - | - | - | - | - | - | - | - | - | - | 5V DC | - | - | - | - | - | - | - | - | 65W | - | - | - | - | - | - | - | - | ||
![]() R-78W9.0-0.5 Recom | 272 |
| - | Through Hole | 4.8g | - | - | - | Open end cable | 1pc(s) | (L x W x H) 17.5 x 11.5 x 8.5 mm | - | SIP 3 | - | - | 28V DC | - | - | - | - | - | - | +85°C | 500mA | - | +85°C | 4.5V DC | - | -40°C | - | 1x | 500mA | - | - | - | - | SIP 3 | - | REACH | - | - | - | R-78W-0.5 | R-78W9.0-0.5 | - | - | - | - | 10.2mm | 1 | 96% | - | 9V dc | - | 500mA | - | - | Short Circuit Protection | - | - | 4.5W | 0.4% | 0.6% | - | 11 → 32V dc | - | 8.5mm | 17.5mm | 11.5mm | ||
![]() R-78HB5.0-0.5/W Recom | 33 |
| - | Through Hole | 4g | - | Carling Technologies | - | - | - | - | - | - | 10 | - | - | 72 V | 17 V | - | - | Carling Technologies | - | - | - | + 85 C | +85°C | - | - 40 C | -40°C | Chassis Mount | - | - | - | 5 V | - | - | SIP | - | EN 55022, EN 55024, EN 60950-1, IEC 60950-1, LVD 1407030-1, UL 94 V-0 | - | - | - | R-78HB | - | Industrial, Inverter | Switches | 2.5W | - | 17.5mm | 1 | 87% | - | 5V dc | - | 500mA | 3 W | - | Short Circuit Protection | Rocker Switches | - | - | 1% | 0.6% | Non-Isolated / POL | 9 → 72V dc | Rocker Switches | 24 mm | 11.5mm | 8.5mm | ||
![]() RPMD60-483.3SG/N Recom | In Stock | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | - | 75 V | 36 V | - | - | Carling Technologies | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | RPMD60 (G) | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 60 W | - | - | Rocker Switches | 1.5 kV | - | - | - | Isolated | 36 V to 75 V | Rocker Switches | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM30-243.3SEW Recom | In Stock | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | - | 40 V | 10 V | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Chassis | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | RPM30 (EW) | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 30 W | - | - | Rocker Switches | 1.6 kV | - | - | - | Isolated | 10 V to 40 V | Rocker Switches | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD40-4815SG Recom | In Stock | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | - | 75 V | 36 V | - | - | Carling Technologies | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | 15 V | - | - | - | - | - | - | - | - | RPMD40 (G) | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 40 W | - | - | Rocker Switches | 1.5 kV | - | - | - | Isolated | 36 V to 75 V | Rocker Switches | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-1205SG Recom | In Stock | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | - | 18 V | 9.5 V | - | - | Carling Technologies | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | 5 V | - | - | - | - | - | - | - | - | RPMD40 (G) | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 40 W | - | - | Rocker Switches | 1.5 kV | - | - | - | Isolated | 9.5 V to 18 V | Rocker Switches | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD20-4812DFW Recom | In Stock | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | - | 75 V | 18 V | - | - | Carling Technologies | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | 12 V | - 12 V | - | - | - | - | - | - | - | RPMD20 (FW) | - | - | Switches | - | - | - | 2 Output | - | - | - | - | - | 20 W | - | - | Rocker Switches | 1.5 kV | - | - | - | Isolated | 18 V to 75 V | Rocker Switches | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD60-4805SG/N Recom | In Stock | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | - | 75 V | 36 V | - | - | Carling Technologies | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | 5 V | - | - | - | - | - | - | - | - | RPMD60 (G) | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 60 W | - | - | Rocker Switches | 1.5 kV | - | - | - | Isolated | 36 V to 75 V | Rocker Switches | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD60-2415SG/N Recom | In Stock | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | - | 36 V | 18 V | - | - | Carling Technologies | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | 15 V | - | - | - | - | - | - | - | - | RPMD60 (G) | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 60 W | - | - | Rocker Switches | 1.5 kV | - | - | - | Isolated | 18 V to 36 V | Rocker Switches | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM60-2415SG/N Recom | In Stock | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | 10 | - | - | 36 V | 18 V | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Chassis | - | - | - | 15 V | - | - | - | - | - | - | - | - | RPM60 (G) | - | - | Switches | - | - | - | 1 Output | - | - | - | - | - | 60 W | - | - | Rocker Switches | 1.6 kV | - | - | - | Isolated | 18 V to 36 V | Rocker Switches | 19 mm | 101.6 mm | 57.15 mm |