- Approval Agency
- Current - Output (Max)
- Dimming
- Efficiency
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
SPTECH LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Base Product Number | Mfr | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Voltage - Output | Topology | Dimming | Features | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSP80-ZZAE1(280)DG SPTECH | In Stock | - | - | Chassis Mount | - | FSP80 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 60°C (With Derating) | Programmable (80W) | 7.44 L x 2.38 W x 1.50 H (189.0mm x 60.5mm x 38.1mm) | Constant Current | 80 W | Wire Leads | 1 | CE, cULus | 90% | 500 V | 305VAC | 108VAC | 2.8A | 22 ~ 54 V | AC DC Converter | PWM | OTP, OVP, SCP | IP67 | ||
![]() FSP200-FZAE(105)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP200 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE (200W) | 7.99 L x 2.68 W x 1.53 H (203.0mm x 68.0mm x 38.8mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cURus | 93.5% | 500 V | 305VAC | 90VAC | 1.05A | 93 ~ 192V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() FSP320-SZAE(210)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP320 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE (320W) | 9.41 L x 3.31 W x 1.67 H (239.0mm x 84.0mm x 42.5mm) | Constant Current | 319 W | Wire Leads | 1 | CE, cURus, UL | 94% | 500 V | 305VAC | 90VAC | 2.1A | 76 ~ 152V | AC DC Converter | Analog, PWM | Remote On/Off, OTP, OVP, SCP | IP67 | ||
![]() FSP200-FZAE1(210)DG,EU SPTECH | In Stock | - | - | Chassis Mount | - | FSP200 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | Programmable (200W) | 9.13 L x 2.68 W x 1.53 H (232.0mm x 68.0mm x 38.8mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cULus | 91.5% | 500 V | 305VAC | 108VAC | 2.1A | 50 ~ 143V | AC DC Converter | PWM | OTP, OVP, SCP | IP67 | ||
![]() FSP320-SZAE(280)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP320 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE (320W) | 9.41 L x 3.31 W x 1.67 H (239.0mm x 84.0mm x 42.5mm) | Constant Current | 319 W | Wire Leads | 1 | CE, cURus, UL | 94% | 500 V | 305VAC | 90VAC | 2.8A | 57 ~ 114V | AC DC Converter | Analog, PWM | Remote On/Off, OTP, OVP, SCP | IP67 | ||
![]() FSP150-SZAE(070)DG SPTECH | In Stock | - | - | Chassis Mount | - | FSP150 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 50°C (With Derating) | Programmable (150W) | 8.62 L x 2.68 W x 1.53 H (219.0mm x 68.0mm x 38.8mm) | Constant Current | 150 W | Wire Leads | 1 | CE, cULus | 92% | 500 V | 305VAC | 108VAC | 700mA | 125 ~ 280V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() FSP80-ZZAE1(105)DG SPTECH | In Stock | - | - | Chassis Mount | - | FSP80 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 60°C (With Derating) | Programmable (80W) | 7.44 L x 2.38 W x 1.50 H (189.0mm x 60.5mm x 38.1mm) | Constant Current | 75 W | Wire Leads | 1 | CE, cULus | 90% | 500 V | 305VAC | 108VAC | 1.05A | 36 ~ 107V | AC DC Converter | PWM | OTP, OVP, SCP | IP67 | ||
![]() FSP150-SZAE(105)DG SPTECH | In Stock | - | - | Chassis Mount | - | FSP150 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 50°C (With Derating) | Programmable (150W) | 8.62 L x 2.68 W x 1.53 H (219.0mm x 68.0mm x 38.8mm) | Constant Current | 150 W | Wire Leads | 1 | CE, cULus | 91.5% | 500 V | 305VAC | 108VAC | 1.05A | 105 ~ 215V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() FSP200-FZAE(070)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP200 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE (200W) | 7.99 L x 2.68 W x 1.53 H (203.0mm x 68.0mm x 38.8mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cURus | 93.5% | 500 V | 305VAC | 90VAC | 700mA | 141 ~ 288V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() FSP200-FZAE(140)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP200 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE (200W) | 7.99 L x 2.68 W x 1.53 H (203.0mm x 68.0mm x 38.8mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cURus | 93.5% | 500 V | 305VAC | 90VAC | 1.4A | 71 ~ 144V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() FSP60-SZAE-WG01 SPTECH | In Stock | - | - | Chassis Mount | - | - | FSP Technology Inc. | Box | Active | UL 8750 | -40°C ~ 55°C | Slide Switch | 9.45 L x 1.69 W x 1.18 H (240.0mm x 43.0mm x 30.0mm) | Constant Current | 60 W | Wire Leads | 1 | cULus | 89% | 3 kV | 305VAC | 108VAC | 700mA, 1.05A, 1.4A | 21 ~ 43V | AC DC Converter | Analog | OTP, OVP, SCP | - | ||
![]() FSP200-FZAE1(420)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP200 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE1 (200W) | 7.99 L x 2.68 W x 1.53 H (203.0mm x 68.0mm x 38.8mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cULus | 93.5% | 500 V | 305VAC | 90VAC | 4.17A | 24 ~ 48V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP65, IP67 | ||
![]() FSP200-FZAE1(560)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP200 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE1 (200W) | 7.99 L x 2.68 W x 1.53 H (203.0mm x 68.0mm x 38.8mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cULus | 93.5% | 500 V | 305VAC | 90VAC | 5.55A | 18 ~ 36V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP65, IP67 | ||
![]() FSP120-FZAE1(500)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP120 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE1 (120W) | 7.68 L x 2.68 W x 1.53 H (195.0mm x 68.0mm x 38.8mm) | Constant Current | 120 W | Wire Leads | 1 | CE, cULus | 93% | 500 V | 305VAC | 90VAC | 5A | 16 ~ 24V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP65, IP67 | ||
![]() FSP120-FZAE1(340)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP120 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE1 (120W) | 7.68 L x 2.68 W x 1.53 H (195.0mm x 68.0mm x 38.8mm) | Constant Current | 120 W | Wire Leads | 1 | CE, cULus | 93.5% | 500 V | 305VAC | 90VAC | 3.4A | 18 ~ 36V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP65, IP67 | ||
![]() FSP200-FZAE1(105)DG,EU SPTECH | In Stock | - | - | Chassis Mount | - | FSP200 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | Programmable (200W) | 9.13 L x 2.68 W x 1.53 H (232.0mm x 68.0mm x 38.8mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cULus | 92% | 500 V | 305VAC | 108VAC | 1.05A | 100 ~ 285V | AC DC Converter | PWM | OTP, OVP, SCP | IP67 | ||
![]() FSP120-FZAE1(230)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP120 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE1 (120W) | 7.68 L x 2.68 W x 1.53 H (195.0mm x 68.0mm x 38.8mm) | Constant Current | 120 W | Wire Leads | 1 | CE, cULus | 93.5% | 500 V | 305VAC | 90VAC | 2.3A | 24 ~ 54V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP65, IP67 | ||
![]() FSP200-FZAE1(370)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP200 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE1 (200W) | 7.99 L x 2.68 W x 1.53 H (203.0mm x 68.0mm x 38.8mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cULus | 93.5% | 500 V | 305VAC | 90VAC | 3.7A | 24 ~ 54V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP65, IP67 | ||
![]() FSP120-FZAE1(250)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP120 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE1 (120W) | 7.68 L x 2.68 W x 1.53 H (195.0mm x 68.0mm x 38.8mm) | Constant Current | 120 W | Wire Leads | 1 | CE, cULus | 93.5% | 500 V | 305VAC | 90VAC | 2.55A | 24 ~ 48V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP65, IP67 | ||
![]() FSP200-FZAE1(830)MG SPTECH | In Stock | - | - | Chassis Mount | - | FSP200 | FSP Technology Inc. | Box | Obsolete | - | -40°C ~ 70°C (With Derating) | SAE1 (200W) | 7.99 L x 2.68 W x 1.53 H (203.0mm x 68.0mm x 38.8mm) | Constant Current | 200 W | Wire Leads | 1 | CE, cULus | 93% | 500 V | 305VAC | 90VAC | 8.3A | 16 ~ 24V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP65, IP67 |