- Input Voltage
- Number of Outputs
- IP Rating
- Height
- Length
- Width
- Dimming
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operation Mode
- Output Power
Attribute column
Manufacturer
Recom LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Approvals | Dim | Input voltage (max.) | LED driver features | Manufacturer | Manufacturer Part Number | Max. output current | Max. power | Maximum Operating Temperature | Maximum Output Power | Min. input voltage | Minimum Operating Temperature | Mounting | Mounting Styles | No. of inputs | No. of outputs | Operation | Operation Mode | Output current (max.) - rounded | Output current (min.) | Output voltage (max.) | Output voltage (min.) | Output Voltage-Channel 1 | Power range | RoHS | Standards Met | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Current Rating | Output | Number of Outputs | Output Voltage | Failure Rate | Configuration | Power Dissipation | Output Current | Lead Style | Output Power | Coating, Housing Type | Dimming | Mode of Operation | Lamp Type | Features | Operating Voltage | Lamp Wattage | Input Voltage | Primary Type | IP Rating | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RACD06-700 Recom | 57 |
| - | - | - | UL:cUL | - | - | - | Edwards Signaling | 50M-G5-20WH | - | - | + 40 C | 6W | - | - 20 C | Conduit | Chassis Mount | - | - | Constant Current / Constant Voltage | Constant Current (CC) | - | - | - | - | 3 VDC to 12 VDC | - | No | - | 264V ac | - | - | RACD06 | - | - | - | - | - | - | Magenta | - | 0 → 700mA | - | 1 | 3 → 12V dc | - | Enclosed | - | 700mA | - | 7.2 W | - | Without Dimming | Flashing | Halogen | - | 24 VAC | 20 Watts | 120 → 370 V dc, 90 → 264 V ac | AC-DC, DC-DC | IP20 | 21 mm | - | 68 mm | 35 mm | ||
![]() RACD06-700-LP Recom | 46 |
| - | - | - | - | - | - | - | - | - | - | - | + 50 C | 6W | - | - 20 C | - | Chassis Mount | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 2 VDC to 9 VDC | - | - | - | 264V ac | - | - | RACD06-LP | - | - | - | - | - | - | - | - | 0 → 700mA | - | 1 | 2 → 9V dc | - | Enclosed | - | 700mA | - | 6 W | - | Without Dimming | - | - | - | - | - | 198 → 264 V ac | AC-DC | IP20 | 21 mm | - | 68 mm | 35 mm | ||
![]() RACT25-500 Recom | 93 |
| - | - | - | - | - | - | - | - | - | - | - | + 50 C | 25W | - | - 20 C | - | Chassis Mount | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 25 VDC to 50 VDC | - | - | CE | 198 → 264V ac | - | - | RACT25 | - | - | - | - | - | - | - | - | 160mA | - | 1 | 25 → 50V dc | - | Enclosed | 1W | 500mA | - | 25 W | - | With Dimming | - | - | - | - | - | 198 → 264 V ac | AC-DC | IP20 | 28 mm | - | 120 mm | 45 mm | ||
![]() RACT09-350 Recom | 91 |
| - | - | - | - | - | - | - | - | - | - | - | + 50 C | 9W | - | - 20 C | - | Chassis Mount | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 13 VDC to 26 VDC | - | - | - | 264V ac | - | - | RACT09 | - | - | - | - | - | - | - | - | 0 → 350mA | - | 1 | 13 → 26V dc | - | Enclosed | 1W | 350mA | - | 9 W | - | With Dimming | - | - | - | - | - | 198 → 264 V ac | AC-DC | IP20 | 22 mm | - | 109 mm | 40 mm | ||
![]() RACD06-500-LP Recom | 171 |
| - | - | - | - | - | - | - | - | - | - | - | - | 6W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | - | 198 → 264V ac | - | - | RACD06-LP | - | - | - | - | - | - | - | - | 80mA | - | 1 | 2 → 12V dc | - | Enclosed | - | 500mA | - | - | - | - | - | - | - | - | - | 198 → 264 V ac | AC-DC | IP20 | - | - | - | - | ||
![]() RACD12-700-LP Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | 13W | - | - 20 C | - | Chassis Mount | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 2 VDC to 19 VDC | - | - | - | 264V ac | - | - | RACD12-LP | - | - | - | - | - | - | - | - | 0 → 700mA | - | 1 | 2 → 19V dc | - | Enclosed | - | 700mA | - | 13 W | - | Without Dimming | - | - | - | - | - | 198 → 264 V ac | AC-DC | IP20 | 13 mm | - | 128 mm | 50 mm | ||
![]() RACV06-12-LP Recom | 92 |
| - | - | - | - | (L x W x H) 98 x 46 x 11 mm | 264V | adjustable | - | - | 500mA | 6W | - | 6W | 198V | - | - | - | 1x | 1x | Constant Voltage | - | 500mA | 0mA | 12V DC | 12V DC | - | 6 W (max) | - | - | 264V ac | - | - | RACV06-LP | - | - | - | - | - | - | - | - | 0 → 500mA | - | 1 | 12V dc | - | Enclosed | - | 500mA | - | - | - | - | - | - | - | - | - | 198 → 264 V ac | AC-DC | IP20 | 11mm | - | 98mm | 46mm | ||
![]() RACD150-1050A Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACT12-500 Recom | 53 |
| - | Axial, Box | Flanges | - | (L x W x H) 109 x 40 x 22 mm | 264V | - | - | - | 500mA | 12W | + 50 C | 12W | 198V | - 20 C | - | Chassis Mount | 1x | 1x | Constant Current | Constant Current (CC) | 500mA | - | 24V DC | 12V DC | 12 VDC to 24 VDC | 12 W (max) | - | CE | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | 6.34 kOhms | Wirewound | - | 20W | 0 → 500mA | 24Vdc@0.5A | 1 | 12 → 24V dc | R (0.01%) | Enclosed | 1W | 500mA | Solder Lugs | 12 W | Aluminum | With Dimming | - | - | Military, Moisture Resistant | - | - | 198 → 264 V ac | AC-DC | IP20 | 22mm | 0.561 (14.25mm) | 109mm | 40mm | ||
![]() RACT09-500 Recom | 58 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | + 50 C | 9W | - | - 20 C | - | Chassis Mount | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 9 VDC to 18 VDC | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±100ppm/°C | 140 mOhms | Wirewound | - | 20W | 0 → 500mA | - | 1 | 9 → 18V dc | M (1%) | Enclosed | 1W | 500mA | Solder Lugs | 9 W | Aluminum | With Dimming | - | - | Military, Moisture Resistant | - | - | 198 → 264 V ac | AC-DC | IP20 | 22 mm | 0.561 (14.25mm) | 109 mm | 40 mm | ||
![]() RACT18-350 Recom | 49 |
| - | Axial, Box | Flanges | - | (L x W x H) 120 x 45 x 28 mm | 264V | - | - | - | 350mA | 18W | + 50 C | 18W | 198V | - 20 C | - | Chassis Mount | 1x | 1x | Constant Current | Constant Current (CC) | 350mA | - | 52V DC | 26V DC | 26 VDC to 52 VDC | 18 W (max) | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±50ppm/°C | 2.26 Ohms | Wirewound | - | 20W | 0 → 350mA | - | 1 | 26 → 52V dc | R (0.01%) | Enclosed | 1W | 350mA | Solder Lugs | 18 W | Aluminum | With Dimming | - | - | Military, Moisture Resistant | - | - | 198 → 264 V ac | AC-DC | IP20 | 28mm | 0.561 (14.25mm) | 120mm | 45mm | ||
![]() RACT12-700 Recom | 94 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | + 50 C | 12W | - | - 20 C | - | Chassis Mount | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 9 VDC to 18 VDC | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | 78.7 Ohms | Wirewound | - | 20W | 0 → 700mA | - | 1 | 9 → 18V dc | R (0.01%) | Enclosed | 1W | 700mA | Solder Lugs | 12 W | Aluminum | With Dimming | - | - | Military, Moisture Resistant | - | - | 198 → 264 V ac | AC-DC | IP20 | 22 mm | 0.561 (14.25mm) | 109 mm | 40 mm | ||
![]() RACT18-1050 Recom | 10898465 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | + 50 C | 18W | - | - 20 C | - | Chassis Mount | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 9 VDC to 18 VDC | - | - | RoHS Compliant | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | 36.5 Ohms | Wirewound | - | 20W | 0 → 1050mA | - | 1 | 9 → 18V dc | R (0.01%) | Enclosed | 1W | 1.05A | Solder Lugs | 18 W | Aluminum | With Dimming | - | - | Military, Moisture Resistant | - | - | 198 → 264 V ac | AC-DC | IP20 | 28 mm | 0.561 (14.25mm) | 120 mm | 45 mm | ||
![]() RACT09-700 Recom | 61 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | + 50 C | 9W | - | - 20 C | - | Chassis Mount | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 7 VDC to 13 VDC | - | - | - | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | 27.4 Ohms | Wirewound | - | 20W | 0 → 700mA | - | 1 | 7 → 13V dc | R (0.01%) | Enclosed | 1W | 700mA | Solder Lugs | 9 W | Aluminum | With Dimming | - | - | Military, Moisture Resistant | - | - | 198 → 264 V ac | AC-DC | IP20 | 22 mm | 0.561 (14.25mm) | 109 mm | 40 mm | ||
![]() RACT25-700 Recom | 66 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | 25W | - | - | - | - | - | - | Constant Current | - | - | - | - | - | - | - | - | CE | 198 → 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | 133 Ohms | Wirewound | - | 20W | 160mA | - | 1 | 18 → 36V dc | R (0.01%) | Enclosed | 1W | 700mA | Solder Lugs | - | Aluminum | - | - | - | Military, Moisture Resistant | - | - | 198 → 264 V ac | AC-DC | IP20 | - | 0.561 (14.25mm) | - | - | ||
![]() RACT25-1050 Recom | 47 |
| - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | + 50 C | 25W | - | - 20 C | - | Chassis Mount | - | - | Constant Current | Constant Current (CC) | - | - | - | - | 12 VDC to 24 VDC | - | - | CE | 264V ac | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±50ppm/°C | 1.74 Ohms | Wirewound | - | 20W | 0 → 1050mA | 24Vdc@1.05A | 1 | 12 → 24V dc | R (0.01%) | Enclosed | 1W | 1.05A | Solder Lugs | 25 W | Aluminum | With Dimming | - | - | Military, Moisture Resistant, Non-Inductive | - | - | 198 → 264 V ac | AC-DC | IP20 | 28 mm | 0.561 (14.25mm) | 120 mm | 45 mm | ||
![]() RACD06-350 Recom | 99 |
| - | - | - | - | - | - | - | - | - | - | - | + 50 C | 6W | - | - 20 C | - | Chassis Mount | - | - | Constant Current / Constant Voltage | Constant Current (CC) | - | - | - | - | 3 VDC to 24 VDC | - | - | - | 264V ac | - | - | RACD06 | - | - | - | - | - | - | - | - | 0 → 350mA | - | 1 | 3 → 24V dc | - | Enclosed | - | 350mA | - | 7.2 W | - | Without Dimming | - | - | - | - | - | 120 → 370 V dc, 90 → 264 V ac | AC-DC, DC-DC | IP20 | 21 mm | - | 68 mm | 35 mm | ||
![]() RACD07-700 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 50 C | - | - | - 20 C | - | Chassis Mount | - | - | - | Constant Current (CC) | - | - | - | - | 3 VDC to 10.5 VDC | - | - | - | - | - | - | RACD07 | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 7.1 W | - | Without Dimming | - | - | - | - | - | 90 VAC to 295 VAC | - | IP67 | 24 mm | - | 57 mm | 40.8 mm | ||
![]() RACD07-350 Recom | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | 7W | - | - | - | - | - | - | Constant Current / Constant Voltage | - | - | - | - | - | - | - | - | - | 295V ac | - | - | RACD07 | - | - | - | - | - | - | - | - | 0 → 350mA | - | 1 | 10 → 20V dc | - | Enclosed | - | 350mA | - | - | - | - | - | - | - | - | - | 120 → 415 V dc, 90 → 295 V ac | AC-DC | IP67 | - | - | - | - | ||
![]() RACD100-1400A Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |