Filters
  • Input Voltage
  • Number of Outputs
  • IP Rating
  • Height
  • Length
  • Width
  • Dimming
  • Maximum Operating Temperature
  • Minimum Operating Temperature
  • Mounting Styles
  • Operation Mode
  • Output Power

Attribute column

Manufacturer

Recom LED Drivers

View Mode:
164 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Maximum Operating Temperature

Maximum Output Power

Minimum Operating Temperature

Mounting Styles

Operation

Operation Mode

Output Voltage-Channel 1

Standards Met

Voltage, Rating

Series

Current Rating

Number of Outputs

Output Voltage

Configuration

Power Dissipation

Output Current

Output Power

Dimming

Input Voltage

Primary Type

IP Rating

Height

Length

Width

In Stock

-

-

+ 50 C

-

- 20 C

Chassis Mount

-

Constant Current (CC)

20 VDC to 40 VDC

-

-

-

-

1 Output

-

-

-

-

12 W

With Dimming

198 VAC to 264 VAC

-

IP20

22 mm

109 mm

40 mm

18
-

+ 80 C

18W

- 40 C

SMD/SMT

Constant Current

Constant Current (CC)

2 VDC to 35 VDC

-

36V dc

RCD-24

0 → 500mA

1

2 → 35V dc

Enclosed

-

500mA

17.5 W

Without Dimming

4.5 → 36 V dc

DC-DC

IP67

8.5 mm

22.1 mm

12.55 mm

56
-

+ 45 C

20W

- 20 C

Chassis Mount

Constant Current

Constant Current (CC)

2 VDC to 40 VDC

-

264V ac

RACD20-LP

0 → 500mA

1

2 → 40V dc

Enclosed

800mW

500mA

20 W

Without Dimming

198 → 264 V ac

AC-DC

IP20

13 mm

128 mm

50 mm

65
-

+ 71 C

24.5W

- 40 C

SMD/SMT

Constant Current

Constant Current (CC)

2 VDC to 35 VDC

-

36V dc

RCD-24

0 → 700mA

1

2 → 35V dc

Enclosed

-

700mA

24.5 W

With Dimming

4.5 → 36 V dc

DC-DC

IP67

8.5 mm

22.1 mm

12.55 mm

In Stock

-

-

+ 50 C

-

- 20 C

Chassis Mount

-

Constant Current (CC)

14 VDC to 28 VDC

-

-

-

-

1 Output

-

-

-

-

7 W

Without Dimming

90 VAC to 295 VAC

-

IP67

24 mm

57 mm

40.8 mm

In Stock

-

-

+ 50 C

-

- 20 C

Chassis Mount

-

Constant Voltage (CV)

24 VDC

-

-

-

-

1 Output

-

-

-

-

6 W

Without Dimming

198 VAC to 264 VAC

-

IP20

11 mm

98 mm

46 mm

In Stock

-

-

+ 80 C

-

- 40 C

Through Hole

-

Constant Current (CC)

2 VDC to 56 VDC

-

-

-

-

1 Output

-

-

-

-

28 W

With Dimming

9 VDC to 60 VDC

-

IP67

11.1 mm

32.6 mm

16.65 mm

50
-

+ 75 C

21W

- 40 C

SMD/SMT

Constant Current

Constant Current (CC)

2 VDC to 35 VDC

RoHS Compliant

36V dc

RCD-24

0 → 600mA

1

2 → 35V dc

Enclosed

800mW

600mA

-

With Dimming

4.5 → 36 V dc

DC-DC

IP67

8.5 mm

22.1 mm

12.55 mm

In Stock

-

-

+ 85 C

-

- 40 C

SMD/SMT

-

Constant Current (CC)

2 VDC to 35 VDC

-

-

-

-

1 Output

-

-

-

-

12.25 W

With Dimming

4.5 VDC to 36 VDC

-

IP67

8.5 mm

22.1 mm

12.55 mm
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
136
-

+ 75 C

21W

- 40 C

SMD/SMT

Constant Current

Constant Current (CC)

2 VDC to 35 VDC

-

36V dc

RCD-24

0 → 600mA

1

2 → 35V dc

Enclosed

-

600mA

21 W

Without Dimming

4.5 → 36 V dc

DC-DC

IP67

8.5 mm

22.1 mm

12.55 mm

17
-

+ 85 C

10.5W

- 40 C

SMD/SMT

Constant Current

Constant Current (CC)

2 VDC to 35 VDC

RoHS Compliant

36V dc

RCD-24

0 → 300mA

1

2 → 35V dc

Enclosed

800mW

300mA

10.5 W

Without Dimming

4.5 → 36 V dc

DC-DC

IP67

8.5 mm

22.1 mm

12.55 mm

39
-

-

12.25W

-

-

Constant Current

-

-

-

4.5 → 36V dc

RCD-24

0 → 350mA

1

2 → 35V dc

Enclosed

-

350mA

-

-

4.5 → 36 V dc

DC-DC

IP67

-

-

-

62
-

-

3.2W

-

-

Constant Current

-

-

CE, RoHS Compliant

264V ac

RELV4-16

0 → 200mA

-

-

-

-

200mA

-

-

90 → 264 V

DC-DC

IP20

-

-

-