- Input Voltage
- Number of Outputs
- IP Rating
- Height
- Length
- Width
- Dimming
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operation Mode
- Output Power
Attribute column
Manufacturer
Recom LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Maximum Output Power | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | RoHS | Standards Met | Voltage Rating (AC) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating | Number of Outputs | Output Voltage | Configuration | Power Dissipation | Output Current | Number of Poles | Output Power | Dimming | Input Voltage | Primary Type | IP Rating | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCD-24-0.50/W/X3 Recom | In Stock | - | - | + 80 C | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | RCD-24 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 17.5 W | With Dimming | 4.5 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RBD-12-0.50/W Recom | 45 |
| - | - | 28W | - | - | Constant Current | - | - | - | RoHS Compliant | - | 36V dc | - | RBD-12 | - | - | - | - | - | - | - | 0 → 500mA | 1 | 8 → 40V dc | Enclosed | 2.33W | 500mA | - | - | - | 8 → 36 V dc | DC-DC | IP67 | - | - | - | - | ||
![]() RCD-24-0.60/PL/A-R Recom | In Stock | - | - | + 75 C | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | RCD-24PL | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 21 W | With Dimming | 4.5 VDC to 36 VDC | - | - | 6.6 mm | 31 mm | 11.4 mm | - | ||
![]() RCD-24-0.35/W/VREF Recom | 42 |
| - | + 85 C | 12.25W | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | 36V dc | - | RCD-24 | - | - | - | - | - | - | - | 0 → 350mA | 1 | 2 → 35V dc | Enclosed | - | 350mA | - | 12.25 W | With Dimming | 4.5 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RCD-24-0.30/W/X1 Recom | In Stock | - | - | + 85 C | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | RCD-24 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 10.5 W | With Dimming | 4.5 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RACD12-350-LP Recom | 43 |
| - | + 50 C | 13W | - 20 C | Chassis Mount | Constant Current | Constant Current (CC) | 2 VDC to 37 VDC | - | - | - | 264V ac | - | RACD12-LP | - | - | - | - | - | - | - | 0 → 350mA | 1 | 2 → 37V dc | Enclosed | - | 350mA | - | 13 W | Without Dimming | 198 → 264 V ac | AC-DC | IP20 | 13 mm | 128 mm | 50 mm | - | ||
![]() RCD-24-1.20/W/X2 Recom | In Stock | - | - | + 65 C | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 3 VDC to 31 VDC | - | - | - | - | - | RCD-24 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 37.2 W | With Dimming | 6 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RACT12-350 Recom | 53 |
| - | + 50 C | 12W | - 20 C | Chassis Mount | Constant Current | Constant Current (CC) | 18 VDC to 35 VDC | - | - | - | 264V ac | - | RACT12 | - | - | - | - | - | - | - | 0 → 350mA | 1 | 18 → 35V dc | Enclosed | 1W | 350mA | - | 12 W | With Dimming | 198 → 264 V ac | AC-DC | IP20 | 22 mm | 109 mm | 40 mm | - | ||
![]() RCD-24-1.20/W/X3 Recom | 58 |
| - | + 65 C | 37W | - 40 C | SMD/SMT | Constant Current | Constant Current (CC) | 3 VDC to 31 VDC | - | RoHS Compliant | - | 36V dc | - | RCD-24 | - | - | - | - | - | - | - | 0 → 1200mA | 1 | 3 → 31V dc | Enclosed | 800mW | 1.2A | - | 37.2 W | With Dimming | 6 → 36 V dc | DC-DC | IP67 | 8.5 mm | 22.1 mm | 12.5 mm | - | ||
![]() RCD-24-0.50/W/X2 Recom | In Stock | - | - | + 80 C | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | RCD-24 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 17.5 W | With Dimming | 4.5 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RCD-24-0.70/PL/A-R Recom | In Stock | - | - | + 75 C | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | RCD-24PL | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 24.5 W | With Dimming | 4.5 VDC to 36 VDC | - | - | 6.6 mm | 31 mm | 11.4 mm | - | ||
![]() RCD-24-0.70/W/X2 Recom | In Stock | - | - | + 71 C | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | RCD-24 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 24.5 W | With Dimming | 4.5 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RCD-24-0.60/W/X2 Recom | In Stock | - | - | + 75 C | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | - | - | - | - | RCD-24 | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | 21 W | With Dimming | 4.5 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | - | ||
![]() RCOB-550 Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCOB-900 Recom | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 277 V | - | Bulk | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | ||
![]() RACD25-500P Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.5 % | 100 ppm/°C | 261 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() RACD60-2400/TOF Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD150-12-ENEC Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | 0.5 % | 100 ppm/°C | 6.34 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() RACD100-48-ENEC Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACD25-700P Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |