Filters
  • Input Voltage
  • Number of Outputs
  • IP Rating
  • Height
  • Length
  • Width
  • Dimming
  • Maximum Operating Temperature
  • Minimum Operating Temperature
  • Mounting Styles
  • Operation Mode
  • Output Power

Attribute column

Manufacturer

Recom LED Drivers

View Mode:
164 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

Mounting Feature

Maximum Operating Temperature

Maximum Output Power

Minimum Operating Temperature

Mounting Styles

Operation

Operation Mode

Output Voltage-Channel 1

Standards Met

Voltage, Rating

Operating Temperature

Packaging

Series

Size / Dimension

Tolerance

Part Status

Temperature Coefficient

Resistance

Composition

Power (Watts)

Current Rating

Number of Outputs

Output Voltage

Failure Rate

Configuration

Power Dissipation

Output Current

Lead Style

Output Power

Coating, Housing Type

Dimming

Features

Input Voltage

Primary Type

IP Rating

Height

Height Seated (Max)

Length

Width

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

+ 71 C

-

- 40 C

SMD/SMT

-

Constant Current (CC)

3 VDC to 31 VDC

-

-

-

-

-

-

-

-

-

-

-

-

-

1 Output

-

-

-

-

-

-

31 W

-

With Dimming

-

6 VDC to 36 VDC

-

IP67

8.5 mm

-

22.1 mm

12.55 mm

In Stock

-

-

-

-

+ 80 C

-

- 40 C

SMD/SMT

-

Constant Current (CC)

2 VDC to 35 VDC

-

-

-

-

-

-

-

-

-

-

-

-

-

1 Output

-

-

-

-

-

-

17.5 W

-

With Dimming

-

4.5 VDC to 36 VDC

-

IP67

8.5 mm

-

22.1 mm

12.55 mm

22
-

-

-

+ 85 C

10.5W

- 40 C

SMD/SMT

Constant Current

Constant Current (CC)

2 VDC to 35 VDC

RoHS Compliant

36V dc

-

-

RCD-24

-

-

-

-

-

-

-

0 → 300mA

1

2 → 35V dc

-

Enclosed

800mW

300mA

-

10.5 W

-

With Dimming

-

4.5 → 36 V dc

DC-DC

IP67

8.5 mm

-

22.1 mm

12.55 mm
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
82
-

-

-

+ 50 C

12W

- 20 C

Chassis Mount

Constant Current

Constant Current (CC)

2 VDC to 24 VDC

-

264V ac

-

-

RACD12-LP

-

-

-

-

-

-

-

0 → 500mA

1

2 → 24V dc

-

Enclosed

-

500mA

-

12 W

-

Without Dimming

-

198 → 264 V ac

AC-DC

IP20

13 mm

-

128 mm

50 mm

71
-

Axial, Box

Flanges

+ 50 C

18W

- 20 C

Chassis Mount

Constant Current

Constant Current (CC)

18 VDC to 36 VDC

-

264V ac

-55°C ~ 250°C

Bulk

Military, MIL-PRF-39009, RER70

1.062 L x 1.080 W (26.97mm x 27.43mm)

±1%

Active

±20ppm/°C

75 Ohms

Wirewound

20W

0 → 500mA

1

18 → 36V dc

M (1%)

Enclosed

1W

500mA

Solder Lugs

18 W

Aluminum

With Dimming

Military, Moisture Resistant

198 → 264 V ac

AC-DC

IP20

28 mm

0.561 (14.25mm)

120 mm

45 mm

150
-

-

-

-

20W

-

-

Constant Voltage

-

-

-

198 → 264V ac

-

-

RACV20-LP

-

-

-

-

-

-

-

210mA

1

12V dc

-

Enclosed

-

1.67A

-

-

-

-

-

198 → 264 V ac

AC-DC

IP20

-

-

-

-

211
-

-

-

-

4.2W

-

-

Constant Current

-

-

-

264V ac

-

-

RACD04

-

-

-

-

-

-

-

0 → 350mA

1

3 → 12V dc

-

Enclosed

-

350mA

-

-

-

-

-

90 → 264 V ac

AC-DC

IP65

-

-

-

-

In Stock

-

-

-

-

+ 40 C

-

- 20 C

Chassis Mount

-

Constant Current (CC)

3 VDC to 12 VDC

-

-

-

-

RACD06

-

-

-

-

-

-

-

-

1 Output

-

-

-

-

-

-

6 W

-

Without Dimming

-

90 VAC to 264 VAC

-

IP20

21 mm

-

68 mm

35 mm