- Input Voltage
- Number of Outputs
- IP Rating
- Height
- Length
- Width
- Dimming
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operation Mode
- Output Power
Attribute column
Manufacturer
Recom LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Maximum Output Power | Minimum Operating Temperature | Mounting Styles | Operation | Operation Mode | Output Voltage-Channel 1 | Voltage, Rating | Series | Current Rating | Number of Outputs | Output Voltage | Configuration | Output Current | Output Power | Dimming | Input Voltage | Primary Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RBD-12-0.35/W Recom | In Stock | - | - | - | 19.6W | - | - | Constant Current | - | - | 36V dc | RBD-12 | 0 → 350mA | 1 | 8 → 40V dc | Enclosed | 350mA | - | - | 8 → 36 V dc | DC-DC | - | - | - | - | ||
![]() RCD-24-1.00/W/X2 Recom | In Stock | - | - | + 71 C | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 3 VDC to 31 VDC | - | RCD-24 | - | 1 Output | - | - | - | 31 W | With Dimming | 6 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RCD-24-0.30/W/X2 Recom | In Stock | - | - | + 85 C | - | - 40 C | SMD/SMT | - | Constant Current (CC) | 2 VDC to 35 VDC | - | RCD-24 | - | 1 Output | - | - | - | 10.5 W | With Dimming | 4.5 VDC to 36 VDC | - | IP67 | 8.5 mm | 22.1 mm | 12.55 mm | ||
![]() RACD100-700A Recom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |