- Coil Current
- Coil Power
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Features
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
Attribute column
Manufacturer
Picker Components Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Part Status | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC796-1C-C2-24S-N-X Picker Components | In Stock | - | - | Chassis Mount | 250 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Box | Active | -40°C ~ 125°C | - | - | - | Quick Connect - 0.250" (6.3mm) | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 96 mA | 2 ms | 15.6 VDC | - | 2.3W | 2.4 VDC | Sealed - Fully | ||
![]() PC537-1C-12H-X Picker Components | In Stock | - | - | Through Hole | 254 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Bag | Active | -40°C ~ 105°C | - | - | - | PC Pin | SPDT (1 Form C) | 4 ms | 12VDC | Non Latching | 28VDC - Max | 47.2 mA | 1.5 ms | 6.9 VDC | - | 570mW | 1.5 VDC | - | ||
![]() PC822-1C-12-A-X Picker Components | In Stock | - | - | Through Hole | 90 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | Picker Components | Tube | Active | -40°C ~ 125°C | - | - | - | PC Pin | SPDT (1 Form C) | 5 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 3 ms | 8.4 VDC | - | 1.6W | 1.2 VDC | - | ||
![]() PC775-1A-24C-D-X Picker Components | In Stock | - | - | Chassis Mount | 200 Ohms | Silver Tin Oxide (AgSnO), Tungsten (W) | Picker Components | Bag | Active | -40°C ~ 125°C | - | - | - | Screw Terminal | SPST-NO (1 Form A) | 7 ms | 24VDC | Non Latching | 32VDC - Max | 120 mA | 5 ms | 15.6 VDC | - | 2.9W | 4.8 VDC | Diode | ||
![]() PC775-1A-24C-D2-X Picker Components | In Stock | - | - | Chassis Mount | 200 Ohms | Silver Tin Oxide (AgSnO), Tungsten (W) | Picker Components | Bag | Active | -40°C ~ 125°C | - | - | - | Screw Terminal | SPST-NO (1 Form A) | 7 ms | 24VDC | Non Latching | 32VDC - Max | 120 mA | 5 ms | 15.6 VDC | 37 A | 2.9W | 4.8 VDC | Diode | ||
![]() PC7150-1A-C2-12C-RN-X Picker Components | In Stock | - | - | Chassis Mount | 47 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Bag | Active | -40°C ~ 125°C | - | - | - | Quick Connect - Multiple Sizes | SPST-NO (1 Form A) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 258 mA | 2 ms | 7.8 VDC | 150 A | 3.2W | 1.2 VDC | Resistor | ||
![]() PC792A-1C-C1-24S-RN-X Picker Components | In Stock | - | - | Chassis Mount | 317.6 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Bag | Active | -40°C ~ 125°C | - | - | - | Quick Connect - 0.250" (6.3mm) | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75.6 mA | 2 ms | 15.6 VDC | 20 A | 1.6W | 2.4 VDC | Resistor, Sealed - Fully | ||
![]() PC781-1A-12S-R-X Picker Components | In Stock | - | Datasheet | Socketable | 110 Ohms | Silver Alloy | - | - | - | -30°C ~ 100°C | Tray | - | Obsolete | Plug In | SPST-NO (1 Form A) | - | 12VDC | Non Latching | 16VDC - Max | 109 mA | - | 7.5 VDC | 80 A | 1.3W | 1 VDC | Resistor, Sealed - Fully | ||
![]() PC795-1C-P-12S-X Picker Components | In Stock | - | - | Through Hole | 80 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Tray | Active | -40°C ~ 125°C | - | - | - | PC Pin | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 2 ms | 7.8 VDC | - | 1.8W | 1.2 VDC | Sealed - Fully | ||
![]() PC793-1A-C-12S1-RN-X Picker Components | In Stock | - | - | Socketable | 80 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Tray | Active | -40°C ~ 125°C | - | - | - | Plug In, Quick Connect - 0.250" (6.3mm) | SPST-NO (1 Form A) | 10 ms | 12VDC | Non Latching | 120VDC - Max | 150 mA | 10 ms | 7.8 VDC | - | 1.8W | 1.2 VDC | Resistor, Sealed - Flux Protection | ||
![]() PC793-1A-P-12S-X Picker Components | In Stock | - | - | Through Hole | 90 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Tray | Active | -40°C ~ 125°C | - | - | - | PC Pin | SPST-NO (1 Form A) | 10 ms | 12VDC | Non Latching | 120VDC - Max | 133 mA | 10 ms | 7.8 VDC | - | 1.6W | 1.2 VDC | Sealed - Fully | ||
![]() PC792A-1C-C1-12C-N-X Picker Components | In Stock | - | - | Chassis Mount | 90 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Bag | Active | -40°C ~ 125°C | - | - | - | Quick Connect - 0.250" (6.3mm) | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 2 ms | 7.8 VDC | 40 A | 1.6W | 1.8 VDC | - | ||
![]() PC792A-1C-C3-12S-N-X Picker Components | In Stock | - | - | Chassis Mount | 90 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Bag | Active | -40°C ~ 125°C | - | - | - | Quick Connect - 0.250" (6.3mm) | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 2 ms | 7.8 VDC | 40 A | 1.6W | 1.8 VDC | Sealed - Fully | ||
![]() PC7150-1A-C2-24C-RN-X Picker Components | In Stock | - | - | Chassis Mount | 182 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Bag | Active | -40°C ~ 125°C | - | - | - | Quick Connect - Multiple Sizes | SPST-NO (1 Form A) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 132 mA | 2 ms | 15.6 VDC | 75 A | 3.2W | 2.4 VDC | Resistor | ||
![]() PC792A-1C-C2-24C-N-X Picker Components | In Stock | - | - | Chassis Mount | 360 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Bag | Active | -40°C ~ 125°C | - | - | - | Quick Connect - 0.250" (6.3mm) | SPDT (1 Form C) | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 2 ms | 15.6 VDC | 20 A | 1.6W | 2.4 VDC | - | ||
![]() PC792A-1C-C-12C-N-X Picker Components | In Stock | - | - | Socketable | 90 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Bag | Active | -40°C ~ 125°C | - | - | - | Plug In, Quick Connect - 0.250" (6.3mm) | SPDT (1 Form C) | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 2 ms | 7.8 VDC | 40 A | 1.6W | 1.8 VDC | - | ||
![]() PC784-1C-12C-R-X Picker Components | In Stock | - | - | Socketable | 84 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Tube | Active | -25°C ~ 125°C | - | - | - | Plug In, Quick Connect - 0.187" (4.7mm) | SPDT (1 Form C) | 10 ms | 12VDC | Non Latching | 28VDC - Max | 143 mA | 10 ms | 7.2 VDC | 40 A | 1.7W | 1.2 VDC | Resistor | ||
![]() PC775-1A-12C-D2-X Picker Components | In Stock | - | - | Chassis Mount | 50 Ohms | Silver Tin Oxide (AgSnO), Tungsten (W) | Picker Components | Bag | Active | -40°C ~ 125°C | - | - | - | Screw Terminal | SPST-NO (1 Form A) | 7 ms | 12VDC | Non Latching | 32VDC - Max | 240 mA | 5 ms | 7.8 VDC | 75 A | 2.9W | 2.4 VDC | Diode | ||
![]() PC776-1X-12C-X Picker Components | In Stock | - | - | Chassis Mount | 37 Ohms | Silver Tin Oxide (AgSnO) | Picker Components | Bag | Active | -40°C ~ 125°C | - | - | - | Screw Terminal | SPST-NO (1 Form A) | 10 ms | 12VDC | Non Latching | 40VDC - Max | 324.3 mA | 10 ms | 7.2 VDC | 130 A | 3.9W | 1.2 VDC | IP54 - Dust Protected, Water Resistant | ||
![]() PC775-1A-12C-X Picker Components | In Stock | - | - | Chassis Mount | 50 Ohms | Silver Tin Oxide (AgSnO), Tungsten (W) | Picker Components | Bulk | Active | -40°C ~ 125°C | - | - | - | Screw Terminal | SPST-NO (1 Form A) | 7 ms | 12VDC | Non Latching | 32VDC - Max | 240 mA | 5 ms | 7.8 VDC | - | 2.9W | 2.4 VDC | IP54 - Dust Protected, Water Resistant |