- CoilResistance
- Operate Time
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
- Coil Operate Voltage(DC)
- Coil Power
- Coil Release Voltage(DC)
- Coil Voltage(DC)-Max
- Coil/Input Supply Type
- Contact Current(AC)-Max
Attribute column
Manufacturer
World Products Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Weight | Number of Terminals | End Contact Material | End Contact Plating | Brand | Coil Voltage-Nom | CoilResistance | Contact Finish Mating | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pick-up Voltage (Max) | Primary Material | Product Depth (mm) | Product Status | Push To Test Button | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Fastening Type | Subcategory | Packing Method | Orientation | Reach Compliance Code | Shell Finish | Pin Count | Reference Standard | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Current | Release Time | Contact (DC) Max Rating R Load | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD1A-24S World Products | In Stock | - | Datasheet | Through Hole | - | - | THROUGH HOLE-STRAIGHT MOUNT | 4 | - | 9 | 4 | Silver Alloy | - | - | 24 | 1600(ohm) | - | Silver | 1.2VDC | 100000 | - | - | Yes | - | - | RD | - | - | Through Hole | -40C to 85C | 85 | -40 | - | - | 18VDC | - | 15.4(mm) | - | Yes | No | Non-Latching | - | Non-Compliant | - | Sealed | 125(V) | - | - | - | - | - | - | Industrial Relay | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 4 | UL | - | PC Pin | 19.6 | 15.4 | 19.6mm x 15.4mm x 15mm | 50 | 100000000 | 12 | - | 125 | 250 V | SOLDER | 12 A | SPST | 125 V | 12(A) | 1 Form A | POWER/SIGNAL RELAY | - | 12 | - | 8(ms) | 15(mA) | 5 | - | - | 360 | 250 | AC/DC | MOMENTARY | 24 | DC | 4 | - | Random | - | SPST | SPST-NO | 24 | .015 | 1 FORM A | 18 | 1.2 | .003 | Yes | - | 250(V) | 19.6(mm) | 15 | 15(mm) | ||
![]() RG1A-24DSF World Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 660(ohm) | - | Silver | 1.2VDC | - | - | - | No | - | - | - | 7.2KVA | - | Through Hole | -40C to 105C | - | - | - | - | 18VDC | - | 24.4(mm) | - | No | No | Non-Latching | - | - | - | Sealed | - | - | - | - | - | - | - | Industrial Relay | - | - | - | - | - | - | - | - | - | - | 5 | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 30(A) | 1 Form A | - | - | - | - | 15(ms) | 36.4(mA) | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | No | - | 250(V) | 30.5(mm) | - | 16.5(mm) | ||
![]() RG1A-48DS World Products | In Stock | - | Datasheet | Through Hole | - | - | THROUGH HOLE-STRAIGHT MOUNT | 5 | - | 25 | 6 | Silver Alloy | - | - | 48 | 2560(ohm) | - | Silver | 2.4VDC | 100000 | - | - | No | - | - | RG | 7.2KVA | - | Through Hole | -55C to 85C | 85 | -55 | - | - | 36VDC | - | 24.4(mm) | - | No | No | Non-Latching | - | Non-Compliant | - | Sealed | - | - | Tape and Reel | - | - | - | - | Industrial Relay | 85 °C | -55 °C | - | - | - | - | - | - | - | - | 5 | UL | - | PC Pin | 32 | 24.4 | 32mm x 24.4mm x 19.8mm | 50 | 1000000000 | 30 | SEALED TYPE | 30 | 250 V | SOLDER | 30 A | SPST | - | 30(A) | 1 Form A | POWER/SIGNAL RELAY | - | 30 | - | 15(ms) | 18.75(mA) | 10 | - | - | 900 | 240 | AC/DC | MOMENTARY | 48 | DC | 6 | 1500 | Random | 1500 | SPST | SPST-NO | 48 | .019 | 1 FORM A | 36 | 2.4 | .003 | No | - | 250(V) | 30.5(mm) | 19.8 | 16.5(mm) | ||
![]() RD1A-12S World Products | In Stock | - | Datasheet | Through Hole | - | - | THROUGH HOLE-STRAIGHT MOUNT | 4 | - | 9 | 4 | Silver Alloy | - | - | 12 | 400(ohm) | - | Silver | 0.6VDC | 100000 | - | - | Yes | - | - | RD | - | - | Through Hole | -40C to 85C | 85 | -40 | - | - | 9VDC | - | 15.4(mm) | - | Yes | No | Non-Latching | - | Non-Compliant | - | Sealed | 125(V) | - | - | - | - | - | - | Industrial Relay | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 4 | UL | - | PC Pin | 19.6 | 15.4 | 19.6mm x 15.4mm x 15mm | 50 | 100000000 | 12 | - | 125 | 250 V | SOLDER | 12 A | SPST | 125 V | 12(A) | 1 Form A | POWER/SIGNAL RELAY | - | 12 | - | 8(ms) | 30(mA) | 5 | - | - | 360 | 250 | AC/DC | MOMENTARY | 12 | DC | 4 | - | Random | - | SPST | SPST-NO | 12 | .03 | 1 FORM A | 9 | .6 | .003 | Yes | - | 250(V) | 19.6(mm) | 15 | 15(mm) | ||
![]() RG1C-24DSF World Products | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 660(ohm) | - | Silver | 1.2VDC | - | - | - | No | - | - | - | - | - | Through Hole | -40C to 105C | - | - | - | - | 18VDC | - | 24.4(mm) | - | No | No | Non-Latching | - | - | - | Sealed | - | - | - | - | - | - | - | Industrial Relay | - | - | - | - | - | - | - | - | - | - | 6 | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(NO)/10(NC)(A) | 1 Form C | - | - | - | - | 15(ms) | 36.4(mA) | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | No | - | 250(V) | 30.5(mm) | - | 16.5(mm) | ||
![]() RG1C-24DS World Products | In Stock | - | - | Through Hole | Panel Mount, Through Hole | - | Flange | 6 | Stainless Steel | 25 | 6 | Silver Alloy | - | - | 24 | 660(ohm) | Gold | Copper Alloy | 1.2VDC | 100000 | - | - | No | - | - | RG | - | Glenair | Through Hole | -55C to 85C | 85 | -55 | Retail Package | - | 18VDC | Metal | 24.4(mm) | Active | - | No | Non-Latching | - | Non-Compliant | - | Sealed | - | -65°C ~ 175°C | - | 806 | Solder | - | Plug, Male Pins | Industrial Relay | 85 °C | -55 °C | Silver | - | Threaded | - | - | B | - | Passivated | 6 | UL | 17-22 | PC Pin | 32 | 24.4 | 32mm x 24.4mm x 19.8mm | 50 | 1000000000 | 30 | SEALED TYPE | 30 | 250 V | SOLDER | - | SPDT | - | 20(NO)/10(NC)(A) | 1 Form C | POWER/SIGNAL RELAY | - | 20 | - | 15(ms) | 36.4(mA) | 10 | - | - | 900 | 240 | AC/DC | MOMENTARY | 24 | DC | 6 | 1500 | Random | 1500 | SPDT | SPDT | 24 | .038 | 1 FORM C | 18 | 1.2 | .003 | No | - | 250(V) | 30.5(mm) | 19.8 | 16.5(mm) | ||
![]() UC2-4.5SNJ World Products | In Stock | - | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | 0.8 | 8 | Silver Alloy | GOLD ALLOY | - | 4.5 | 202.5 | - | - | - | 100000 | - | - | - | Miscellaneous | - | UC2/UD2 | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UC2/UD2 | - | - | - | - | - | - | - | - | - | - | TUBE | - | - | - | - | CSA; TUV; UL | - | - | 10.6 | 6.5 | 10.6mm x 6.5mm x 5.3mm | 100 | 1000000000 | 1 | - | 220 | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | 1 | - | 2 | - | 1 | - | - | 100 | 250 | AC/DC | LATCHED | - | DC | 8 | 1000 | Random | 1500 | DPDT | - | 4.5 | .022 | 2 FORM C | 3.38 | 3.38 | - | - | - | - | - | 5.3 | - | ||
![]() MR62-12USR World Products | In Stock | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 280 Ω | - | - | - | 1000000 Cycle(s) | - | WORLD PRODUCTS INC | - | World Products Inc | MR62-12USR | MR62 | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | TUBE | - | unknown | - | - | CSA; UL | - | - | 20.2 mm | 9.8 mm | 20.2mm X 9.8mm X 11.4mm | - | - | 2 A | - | 30 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | 1 A | - | - | - | - | - | - | 550 mW | 125 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | DPDT | - | 12 V | 0.046 A | - | 8.1 V | 0.68 V | - | - | - | - | - | 11.4 mm | - | ||
![]() MR82-5USR World Products | In Stock | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UA2-3SNJ World Products | In Stock | - | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | 1 | 8 | Silver Alloy | GOLD ALLOY | - | 3 | 90 | - | - | - | 100000 | - | - | - | - | - | UA2/UB2 | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | UA2/UB2 | - | - | - | - | - | - | - | - | - | - | TUBE | - | - | - | - | CSA; TUV; UL | - | - | 10.6 | 5.7 | 10.6mm x 5.7mm x 8mm | 100 | 1000000000 | 1 | - | 220 | - | SOLDER | - | DPDT | - | - | - | POWER/SIGNAL RELAY | - | 1 | - | 2 | 1 A | 1 | - | 100 mW | 100 | 250 | AC/DC | LATCHED | - | DC | 8 | 1000 | Random | 1500 | DPDT | - | 3 | .033 | 2 FORM C | 2.25 | 2.25 | .003 | - | - | - | - | 8 | - | ||
![]() EVC050-124D-1 World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RG1A-9DS World Products | In Stock | - | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | 25 | 6 | Silver Alloy | - | - | 9 | 97(ohm) | - | Silver | 0.45VDC | 100000 | - | - | No | - | - | RG | 7.2KVA | - | Through Hole | -55C to 85C | 85 | -55 | - | - | 6.75VDC | - | 24.4(mm) | - | - | No | Non-Latching | - | Yes | - | Sealed | - | - | - | - | - | - | - | Industrial Relay | - | - | - | - | - | - | - | - | - | - | 5 | UL | - | PC Pin | 32 | 24.4 | 32mm x 24.4mm x 19.8mm | 50 | 1000000000 | 30 | SEALED TYPE | 30 | - | SOLDER | - | - | - | 30(A) | 1 Form A | POWER/SIGNAL RELAY | - | 30 | - | 15(ms) | 92.8(mA) | 10 | - | - | 900 | 240 | AC/DC | MOMENTARY | 9 | DC | 6 | 1500 | Random | 1500 | SPST | SPST-NO | 9 | .1 | 1 FORM A | 6.75 | .45 | .003 | No | - | 250(V) | 30.5(mm) | 19.8 | 16.5(mm) | ||
![]() RG1A-24DS World Products | In Stock | - | - | Through Hole | - | - | THROUGH HOLE-STRAIGHT MOUNT | 5 | - | 25 | 6 | Silver Alloy | - | - | 24 | 660(ohm) | - | Silver | 1.2VDC | 100000 | - | - | No | - | - | RG | 7.2KVA | - | Through Hole | -55C to 85C | 85 | -55 | - | - | 18VDC | - | 24.4(mm) | - | - | No | Non-Latching | - | Yes | - | Sealed | - | - | - | - | - | - | - | Industrial Relay | 85 °C | -55 °C | - | - | - | - | - | - | - | - | 5 | UL | - | PC Pin | 32 | 24.4 | 32mm x 24.4mm x 19.8mm | 50 | 1000000000 | 30 | SEALED TYPE | 30 | 250 V | SOLDER | 30 A | SPST | - | 30(A) | 1 Form A | POWER/SIGNAL RELAY | - | 30 | - | 15(ms) | 36.4(mA) | 10 | - | - | 900 | 240 | AC/DC | MOMENTARY | 24 | DC | 6 | 1500 | Random | 1500 | SPST | SPST-NO | 24 | .038 | 1 FORM A | 18 | 1.2 | .003 | No | - | 250(V) | 30.5(mm) | 19.8 | 16.5(mm) | ||
![]() RD1C-48S World Products | In Stock | - | - | Through Hole | - | - | THROUGH HOLE-STRAIGHT MOUNT | 5 | - | 9 | 5 | Silver Alloy | - | - | 48 | 6400(ohm) | - | Silver | 2.4VDC | 100000 | - | - | Yes | - | - | RD | - | - | Through Hole | -40C to 85C | 85 | -40 | - | - | 36VDC | - | 15.4(mm) | - | - | No | Non-Latching | - | Yes | - | Sealed | 125(V) | - | - | - | - | - | - | Industrial Relay | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 5 | UL | - | PC Pin | 19.6 | 15.4 | 19.6mm x 15.4mm x 15mm | 50 | 10000000 | 12 | - | 125 | 250 V | SOLDER | 12 A | SPDT | 125 V | 12(A) | 1 Form C | POWER/SIGNAL RELAY | - | 12 | - | 8(ms) | 7.5(mA) | 5 | - | - | 360 | 250 | AC/DC | MOMENTARY | 48 | DC | 5 | - | Random | - | SPDT | SPDT | 48 | .008 | 1 FORM C | 36 | 2.4 | .003 | Yes | - | 250(V) | 19.6(mm) | 15 | 15(mm) | ||
![]() RD1C-5S World Products | In Stock | - | - | Through Hole | - | - | THROUGH HOLE-STRAIGHT MOUNT | 5 | - | 9 | 5 | Silver Alloy | - | - | 5 | 69(ohm) | - | Silver | 0.25VDC | 100000 | - | - | Yes | - | - | RD | - | - | Through Hole | -40C to 85C | 85 | -40 | - | - | 3.75VDC | - | 15.4(mm) | - | - | No | Non-Latching | - | Yes | - | Sealed | 125(V) | - | - | - | - | - | - | Industrial Relay | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 5 | UL | - | PC Pin | 19.6 | 15.4 | 19.6mm x 15.4mm x 15mm | 50 | 100000000 | 12 | - | 125 | 250 V | SOLDER | 12 A | SPDT | 125 V | 12(A) | 1 Form C | POWER/SIGNAL RELAY | - | 12 | - | 8(ms) | 72.46(mA) | 5 | - | - | 360 | 250 | AC/DC | MOMENTARY | 5 | DC | 5 | - | Random | - | SPDT | SPDT | 5 | .072 | 1 FORM C | 3.75 | .25 | .003 | Yes | - | 250(V) | 19.6(mm) | 15 | 15(mm) | ||
![]() RG1A-5DS World Products | In Stock | - | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | 25 | 6 | Silver Alloy | - | - | 5 | 27(ohm) | - | Silver | 0.25VDC | 100000 | - | - | No | - | - | RG | 7.2KVA | - | Through Hole | -55C to 85C | 85 | -55 | - | - | 3.75VDC | - | 24.4(mm) | - | - | No | Non-Latching | - | Yes | - | Sealed | - | - | - | - | - | - | - | Industrial Relay | - | - | - | - | - | - | - | - | - | - | 5 | UL | - | PC Pin | 32 | 24.4 | 32mm x 24.4mm x 19.8mm | 50 | 1000000000 | 30 | SEALED TYPE | 30 | - | SOLDER | - | - | - | 30(A) | 1 Form A | POWER/SIGNAL RELAY | - | 30 | - | 15(ms) | 185.2(mA) | 10 | - | - | 900 | 240 | AC/DC | MOMENTARY | 5 | DC | 6 | 1500 | Random | 1500 | SPST | SPST-NO | 5 | .18 | 1 FORM A | 3.75 | .25 | .003 | No | - | 250(V) | 30.5(mm) | 19.8 | 16.5(mm) | ||
![]() MR82-12USR World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Telemecanique | - | - | - | - | - | - | 1 | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SM600A | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Proximity Sensors | - | - | - | - | ||
![]() EC2-24SNJ World Products | In Stock | - | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | 1.9 | 8 | Silver Alloy | GOLD ALLOY | - | 24 | 5760 | - | - | - | 1000000 | - | - | - | - | - | EC2 | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EC2 | - | - | - | - | - | - | - | - | - | - | TUBE | - | - | - | - | CSA; EN; IEC; TUV; UL | - | - | 15 | 7.5 | 15mm x 7.5mm x 9.4mm | 50 | 1000000000 | 2 | - | 30 | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | .5 | - | 2 | - | 1 | - | - | 100 | 125 | AC/DC | LATCHED | - | DC | 8 | 1000 | Random | 1500 | DPDT | - | 24 | .004 | 2 FORM C | 18 | 18 | .003 | - | - | - | - | 9.4 | - | ||
![]() RD1C-3S World Products | In Stock | - | Datasheet | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | 9 | 5 | Silver Alloy | - | - | 3 | 25(ohm) | - | Silver | 0.15VDC | 100000 | - | - | Yes | - | - | RD | - | - | Through Hole | -40C to 85C | 85 | -40 | - | - | 2.25VDC | - | 15.4(mm) | - | Yes | No | Non-Latching | - | - | - | Sealed | 125(V) | - | - | - | - | - | - | Industrial Relay | - | - | - | - | - | - | - | - | - | - | 5 | UL | - | PC Pin | 19.6 | 15.4 | 19.6mm x 15.4mm x 15mm | 50 | 100000000 | 12 | - | 125 | - | SOLDER | - | - | - | 12(A) | 1 Form C | POWER/SIGNAL RELAY | - | 12 | - | 8(ms) | 120(mA) | 5 | - | - | 360 | 250 | AC/DC | MOMENTARY | 3 | DC | 5 | - | Random | - | SPDT | SPDT | 3 | .12 | 1 FORM C | 2.25 | .15 | .003 | Yes | - | 250(V) | 19.6(mm) | 15 | 15(mm) | ||
![]() RD1C-12S World Products | In Stock | - | Datasheet | Through Hole | - | - | THROUGH HOLE-STRAIGHT MOUNT | 5 | - | 9 | 5 | Silver Alloy | - | - | 12 | 400(ohm) | - | Silver | 0.6VDC | 100000 | - | - | Yes | - | - | RD | - | - | Through Hole | -40C to 85C | 85 | -40 | - | - | 9VDC | - | 15.4(mm) | - | Yes | No | Non-Latching | - | Non-Compliant | - | Sealed | 125(V) | - | - | - | - | - | - | Industrial Relay | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 5 | UL | - | PC Pin | 19.6 | 15.4 | 19.6mm x 15.4mm x 15mm | 50 | 100000000 | 12 | - | 125 | 250 V | SOLDER | 12 A | SPDT | 125 V | 12(A) | 1 Form C | POWER/SIGNAL RELAY | - | 12 | - | 8(ms) | 30(mA) | 5 | - | - | 360 | 250 | AC/DC | MOMENTARY | 12 | DC | 5 | - | Random | - | SPDT | SPDT | 12 | .03 | 1 FORM C | 9 | .6 | .003 | Yes | - | 250(V) | 19.6(mm) | 15 | 15(mm) |