- CoilResistance
- Operate Time
- Body Breadth
- Body Height
- Body Length or Diameter
- Coil Current(DC)-Max
- Coil Operate Voltage(DC)
- Coil Power
- Coil Release Voltage(DC)
- Coil Voltage(DC)-Max
- Coil/Input Supply Type
- Contact Current(AC)-Max
Attribute column
Manufacturer
World Products Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Anti-Sulfurated | Anti-Surge | Case Size | Coil Voltage-Nom | CoilResistance | Contact Materials | Current Sensing | Dropout Volt | ElectricalLife | Lead Spacing (nom) | LED Indicator | Manufacturer Series | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Type | Pick-up Voltage (Max) | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Push To Test Button | Rad Hardened | Relay Construction | RoHS | Seal | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rating (VDC) | Packaging | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Construction | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Failure Rate | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Operate Time | Coil Current | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RG1C-5DS World Products | In Stock | - | Datasheet | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | 25 | 6 | Silver Alloy | - | - | - | 5 | 27(ohm) | Silver | - | 0.25VDC | 100000 | - | No | RG | Through Hole | -55C to 85C | 85 | -55 | - | 3.75VDC | - | 24.4(mm) | - | No | No | Non-Latching | - | Sealed | - | - | - | - | - | Industrial Relay | - | - | - | - | 6 | UL | PC Pin | 32 | 24.4 | 32mm x 24.4mm x 19.8mm | - | 50 | 1000000000 | 30 | SEALED TYPE | 30 | - | SOLDER | - | - | - | 20(NO)/10(NC)(A) | 1 Form C | POWER/SIGNAL RELAY | 20 | 15(ms) | 185.2(mA) | 10 | 900 | 240 | AC/DC | MOMENTARY | 5 | DC | 6 | 1500 | Random | 1500 | SPDT | SPDT | 5 | .18 | 1 FORM C | 3.75 | .25 | .003 | No | 250(V) | 30.5(mm) | 19.8 | 16.5(mm) | ||
![]() RD1A-48S World Products | In Stock | - | Datasheet | Through Hole | - | THROUGH HOLE-STRAIGHT MOUNT | 4 | 9 | 4 | Silver Alloy | - | - | - | 48 | 6400(ohm) | Silver | - | 2.4VDC | 100000 | - | Yes | RD | Through Hole | -40C to 85C | 85 | -40 | - | 36VDC | - | 15.4(mm) | - | Yes | No | Non-Latching | Non-Compliant | Sealed | - | - | 125(V) | - | - | Industrial Relay | - | 85 °C | -40 °C | - | 4 | UL | PC Pin | 19.6 | 15.4 | 19.6mm x 15.4mm x 15mm | - | 50 | 100000000 | 12 | - | 125 | 250 V | SOLDER | 12 A | SPST | 125 V | 12(A) | 1 Form A | POWER/SIGNAL RELAY | 12 | 8(ms) | 7.5(mA) | 5 | 360 | 250 | AC/DC | MOMENTARY | 48 | DC | 4 | - | Random | - | SPST | SPST-NO | 48 | .008 | 1 FORM A | 36 | 2.4 | .003 | Yes | 250(V) | 19.6(mm) | 15 | 15(mm) | ||
![]() RD1C-6S World Products | In Stock | - | Datasheet | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | 9 | 5 | Silver Alloy | - | - | - | 6 | 100(ohm) | Silver | - | 0.3VDC | 100000 | - | Yes | RD | Through Hole | -40C to 85C | 85 | -40 | - | 4.5VDC | - | 15.4(mm) | - | Yes | No | Non-Latching | - | Sealed | - | - | 125(V) | - | - | Industrial Relay | - | - | - | - | 5 | UL | PC Pin | 19.6 | 15.4 | 19.6mm x 15.4mm x 15mm | - | 50 | 100000000 | 12 | - | 125 | - | SOLDER | - | - | - | 12(A) | 1 Form C | POWER/SIGNAL RELAY | 12 | 8(ms) | 60(mA) | 5 | 360 | 250 | AC/DC | MOMENTARY | 6 | DC | 5 | - | Random | - | SPDT | SPDT | 6 | .06 | 1 FORM C | 4.5 | .3 | .003 | Yes | 250(V) | 19.6(mm) | 15 | 15(mm) | ||
![]() RD1A-5S World Products | In Stock | - | - | Through Hole | 0202 | THROUGH HOLE-STRAIGHT MOUNT | 4 | 9 | 2 | Silver Alloy | NO | NO | 0202 | 5 | 69 Ω | Silver | NO | 0.25VDC | 100000 | Not Required(mm) | Yes | RD | Through Hole | -40C to 85C | 85 | -40 | SMD | 3.75VDC | 0.25 (1/4)(W) | 15.4(mm) | Not Required(mm) | - | No | Non-Latching | Non-Compliant | Sealed | 70 TO 175 | 0.1% | 125(V) | WAFFLE | ±100(ppm/°C) | Industrial Relay | 3010(ohm) | 85 °C | -40 °C | Rectangular | 4 | UL | PC Pin | 19.6 | 15.4 | 19.6mm x 15.4mm x 15mm | Not Required | 50 | 100000000 | 12 | - | 125 | 250 V | SOLDER | 12 A | SPST | 125 V | 12(A) | 1 Form A | POWER/SIGNAL RELAY | 12 | 8(ms) | 72.46 mA | 5 | 360 | 250 | AC/DC | MOMENTARY | 5 V | DC | 4 | - | Random | - | SPST | SPST-NO | 5 | .072 | 1 FORM A | 3.75 | .25 | .003 | Yes | 250(V) | 19.6(mm) | 15 | 15(mm) |