- Coil Voltage-Nom
- Coil/Input Supply Type
- Contact/Output Supply Type
- ElectricalLife
- End Contact Material
- Input Switching Control Type
- Insulation Resistance
- Number of Terminals
- Operate Time
- Operating Temperature-Max
- Operating Temperature-Min
- Relay Function
Attribute column
Manufacturer
World Products Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Samacsys Description | Operating Temperature | Series | Part Status | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Packing Method | Reach Compliance Code | Output | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Relay Type | Contact Current(AC)-Max | Operate Time | Coil Current | Release Time | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA2-5NJ World Products | In Stock | - | - | - | Through Hole | - | - | - | 10 | - | 1.5 | 10 | Silver Alloy | GOLD ALLOY | - | 5 | 178 | - | 1000000 | KEMET ELECTRONICS CORP | - | EA2-5NJ | EA2 | - | 85 | -40 | - | Active | - | 3.64 | Non-Compliant | Low Signal Relays - PCB COIL 5VDC NON-LATCH | - | EA2 | - | EAR99 | - | 85 °C | -40 °C | - | compliant | - | CSA; UL | 14.2 | 9.2 | 14.2mm x 9.2mm x 5.4mm | 50 | 1000000000 | 2 | 220 | 250 V | SOLDER | 2 A | DPDT | 220 V | - | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | 28.08 mA | 1 | 140 mW | 140 | 250 | AC/DC | LATCHED | 5 V | DC | 10 | 1000 | Random | 1000 | DPDT | - | - | 2 FORM C | 3.75 | .5 | .003 | 5.4 | - | ||
![]() EC2-12TNU World Products | In Stock | - | - | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | - | 12 | 1028 | - | 1000000 | - | - | - | EC2 | - | 85 | -40 | - | - | - | - | - | - | - | EC2 | - | - | - | - | - | TUBE | - | - | CSA; EN; IEC; TUV; UL | 15 | 7.5 | 15mm x 7.5mm x 9.4mm | 50 | 1000000000 | 2 | 30 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | .5 | 2 | - | 1 | - | 140 | 125 | AC/DC | LATCHED | - | DC | 10 | 1000 | Random | 1000 | DPDT | 12 | .012 | 2 FORM C | 9 | 9 | .003 | 9.4 | - | ||
![]() EE2-3NUH World Products | In Stock | - | - | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | - | 3 | 64.3 | - | 100000 | - | - | - | - | - | 85 | -40 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | TUBE | - | - | CSA; UL | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | - | 1 | - | 140 | 250 | AC/DC | MOMENTARY | - | DC | 10 | 1000 | Random | 1500 | DPDT | 3 | .047 | 2 FORM C | 2.25 | .3 | - | 9 | - | ||
![]() EE2-5SNU World Products | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | SURFACE MOUNT-STRAIGHT | - | SOT-25-5 | 1.9 | 10 | Silver Alloy | GOLD ALLOY | XC6122 | 5 | 250 | - | 100000 | - | - | - | - | Torex Semiconductor Ltd | 85 | -40 | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C (TA) | - | - | - | Watchdog Circuit | - | - | TUBE | - | Open Drain or Open Collector | CSA; UL | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | - | SOLDER | - | - | - | Active Low | 1.8V | 1 | 400ms Typical | POWER/SIGNAL RELAY | 2 | 2 | - | 1 | - | 100 | 250 | AC/DC | LATCHED | - | DC | 10 | 1000 | Random | 1500 | DPDT | 5 | .02 | 2 FORM C | 3.75 | 3.75 | - | 9 | - | ||
![]() UA2-12SNU World Products | In Stock | - | - | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | - | 1 | 8 | Silver Alloy | GOLD ALLOY | - | 12 | 1440 | - | 100000 | - | Crouse-Hinds Industrial Products | CAP567024 | UA2/UB2 | - | 85 | -40 | - | - | - | - | - | - | - | UA2/UB2 | - | - | - | - | - | TUBE | - | - | CSA; TUV; UL | 10.6 | 5.7 | 10.6mm x 5.7mm x 8mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 100 | 250 | AC/DC | LATCHED | - | DC | 8 | 1000 | Random | 1500 | DPDT | 12 | .008 | 2 FORM C | 9 | 9 | .003 | 8 | - | ||
![]() EB2-12TNU-L World Products | In Stock | - | - | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | - | 1.5 | 10 | Silver Alloy | GOLD ALLOY | - | 12 | 1028 | - | 1000000 | - | Cutler Hammer, Div of Eaton Co | FZ506CEASC12C18 | EB2 | - | 85 | -40 | - | - | - | - | - | - | - | EB2 | - | - | - | - | - | TAPE AND REEL | - | - | CSA; UL | 14.3 | 9.3 | 14.3mm X 9.3mm X 7.5mm | - | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 140 | 250 | AC/DC | LATCHED | - | DC | 10 | - | Random | - | DPDT | 12 | 0.011 | - | 9 | 9 | - | 7.5 | - | ||
![]() UD2-3SNUN World Products | In Stock | - | - | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | - | 0.8 | 8 | Silver Alloy | GOLD ALLOY | - | 3 | 90 | - | 100000 | - | - | - | UC2/UD2 | - | 85 | -40 | - | - | - | - | Non-Compliant | - | - | UC2/UD2 | - | - | - | - | - | - | - | - | CSA; TUV; UL | 10.6 | 6.5 | 10.6mm x 6.5mm x 5.45mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 100 | 250 | AC/DC | LATCHED | - | DC | - | 1000 | Random | 1500 | DPDT | - | - | 2 FORM C | 2.25 | 2.25 | - | 5.45 | - | ||
![]() EC2-24ND World Products | In Stock | - | - | - | - | - | - | - | - | - | 1.9 | 8 | Silver Alloy | GOLD ALLOY | - | 24 | 2504 | - | 1000000 | - | - | - | EC2 | - | 85 | -40 | - | - | - | - | Non-Compliant | - | - | EC2 | - | - | - | - | - | - | - | - | TUV | 15 | 7.5 | 15mm x 7.5mm x 9.4mm | 50 | 1000000000 | - | - | - | SOLDER | - | DPDT | - | - | - | - | - | POWER/SIGNAL RELAY | - | 2 | - | 1 | - | 230 | - | AC/DC | LATCHED | - | DC | 8 | 1000 | Random | 1500 | DPDT | 24 | - | 2 FORM C | 18 | 2.4 | .003 | 9.4 | - | ||
![]() EE2-3TNU World Products | In Stock | - | - | - | Surface Mount | - | - | SURFACE MOUNT-STRAIGHT | 10 | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | - | 3 | 64.3 | - | 100000 | - | - | - | - | - | 85 | -40 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 85 °C | -40 °C | TUBE | - | - | CSA; UL | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | 250 V | SOLDER | 2 A | DPDT | 220 V | - | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | 46.65 mA | 1 | - | 140 | 250 | AC/DC | LATCHED | 3 V | DC | 10 | 1000 | Random | 1500 | DPDT | 3 | .047 | 2 FORM C | 2.25 | 2.25 | - | 9 | - | ||
![]() EA2-12TNJ World Products | In Stock | - | - | - | - | - | - | - | - | - | 1.5 | 10 | Silver Alloy | GOLD ALLOY | - | 12 | 1028 | - | 1000000 | - | - | - | EA2 | - | 85 | -40 | - | - | - | - | Non-Compliant | - | - | EA2 | - | - | - | - | - | - | - | - | CSA; UL | 14.2 | 9.2 | 14.2mm x 9.2mm x 5.4mm | 50 | 1000000000 | 2 | 220 | - | SOLDER | - | DPDT | - | - | - | - | - | - | 2 | 2 | 2 A | 1 | 140 mW | 140 | 250 | AC/DC | LATCHED | - | DC | 10 | 1000 | Random | 1000 | DPDT | - | - | 2 FORM C | 9 | 9 | .003 | 5.4 | - | ||
![]() EE2-3SNUH-L World Products | In Stock | - | - | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | - | 3 | 90 | - | 100000 | - | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | CSA; UL | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | - | 1 | - | 100 | 250 | AC/DC | LATCHED | - | DC | 10 | 1000 | Random | 1500 | DPDT | 3 | .03 | 2 FORM C | 2.25 | 2.25 | - | 9 | - | ||
![]() EE2-24ND World Products | In Stock | - | - | - | - | - | - | - | - | - | 1.9 | 8 | Silver Alloy | GOLD ALLOY | - | 24 | 2504 | - | 1000000 | - | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TUV | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | 2 | - | 1 | - | 230 | - | AC/DC | LATCHED | - | DC | - | 1500 | Random | 1500 | DPDT | - | - | 2 FORM C | 18 | 2.4 | - | 9 | - | ||
![]() UB2-4.5SNU World Products | In Stock | - | - | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | - | 1 | 8 | Silver Alloy | GOLD ALLOY | - | 4.5 | 202.5 | - | 100000 | - | - | - | UA2/UB2 | - | 85 | -40 | - | - | - | - | - | - | - | UA2/UB2 | - | - | - | - | - | TUBE | - | - | CSA; TUV; UL | 10.6 | 5.7 | 10.6mm x 5.7mm x 8.8mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 100 | 250 | AC/DC | LATCHED | - | DC | 8 | 1000 | Random | 1500 | DPDT | 4.5 | .022 | 2 FORM C | 3.38 | 3.38 | - | 8.8 | - | ||
![]() EE2-5ND World Products | In Stock | - | - | - | - | - | - | - | - | - | 1.9 | 8 | Silver Alloy | GOLD ALLOY | - | 5 | 125 | - | 1000000 | - | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TUV | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | 2 | - | 1 | - | 200 | - | AC/DC | LATCHED | - | DC | - | 1500 | Random | 1500 | DPDT | - | - | 2 FORM C | 3.75 | .5 | - | 9 | - | ||
![]() UD2-5NUN World Products | In Stock | - | - | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | - | 0.8 | 8 | Silver Alloy | GOLD ALLOY | - | 5 | 178 | - | 100000 | - | - | - | UC2/UD2 | - | 85 | -40 | - | - | - | - | - | - | - | UC2/UD2 | - | - | - | - | - | - | - | - | CSA; TUV; UL | 10.6 | 6.5 | 10.6mm x 6.5mm x 5.45mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 140 | 250 | AC/DC | LATCHED | - | DC | - | 1000 | Random | 1500 | DPDT | - | - | 2 FORM C | 3.75 | .5 | - | 5.45 | - | ||
![]() EE2-12SNU-L World Products | In Stock | - | - | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | - | 12 | 1440 | - | 100000 | - | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | CSA; UL | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | - | 1 | - | 100 | 250 | AC/DC | LATCHED | - | DC | 10 | 1000 | Random | 1500 | DPDT | 12 | .008 | 2 FORM C | 9 | 9 | - | 9 | - | ||
![]() EE2-3NUX-L World Products | In Stock | - | - | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | - | 3 | 64.3 | - | 100000 | - | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL | - | - | CSA; UL | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | - | 1 | - | 140 | 250 | AC/DC | MOMENTARY | - | DC | 10 | 1000 | Random | 1500 | DPDT | 3 | .047 | 2 FORM C | 2.25 | .3 | - | 9 | - | ||
![]() UB2-5NE World Products | In Stock | - | - | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | - | 1 | 8 | Silver Alloy | GOLD ALLOY | - | 5 | 250 | - | 100000 | - | - | - | UA2/UB2 | - | 85 | -40 | - | - | - | - | - | - | - | UA2/UB2 | - | - | - | - | - | TUBE | - | - | CSA; UL | 10.6 | 5.7 | 10.6mm x 5.7mm x 8.8mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 100 | 250 | AC/DC | MOMENTARY | - | DC | 8 | 1000 | Random | 1500 | DPDT | 5 | .02 | 2 FORM C | 3.75 | .5 | - | 8.8 | - | ||
![]() EA2-24NU World Products | In Stock | - | - | Gold | Through Hole | - | - | - | 10 | - | 1.5 | 10 | Silver Alloy | GOLD ALLOY | - | 24 | 2880 | Silver | 1000000 | - | - | - | EA2 | - | 85 | -40 | - | - | - | - | Non-Compliant | - | - | * | Active | - | - | 85 °C | -40 °C | - | - | - | CSA; UL | 14.2 | 9.2 | 14.2mm x 9.2mm x 5.4mm | 50 | 1000000000 | 2 | 220 | 250 V | SOLDER | 1 A | DPDT | 220 V | - | - | - | - | - | 2 | 2 | 8.33 mA | 1 | - | 200 | 250 | AC/DC | LATCHED | 24 V | DC | 10 | 1000 | Random | 1000 | DPDT | - | - | 2 FORM C | 18 | 2.4 | .003 | 5.4 | No SVHC | ||
![]() EE2-3TNUX World Products | In Stock | - | - | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | - | 3 | 64.3 | - | 100000 | - | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | - | - | - | - | TUBE | - | - | CSA; UL | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | - | SOLDER | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | - | 1 | - | 140 | 250 | AC/DC | LATCHED | - | DC | 10 | 1000 | Random | 1500 | DPDT | 3 | .047 | 2 FORM C | 2.25 | 2.25 | - | 9 | - |