- Coil Voltage-Nom
- Coil/Input Supply Type
- Contact/Output Supply Type
- ElectricalLife
- End Contact Material
- Input Switching Control Type
- Insulation Resistance
- Number of Terminals
- Operate Time
- Operating Temperature-Max
- Operating Temperature-Min
- Relay Function
Attribute column
Manufacturer
World Products Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Samacsys Description | Packaging | Series | ECCN Code | Max Operating Temperature | Min Operating Temperature | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Relay Type | Contact Current(AC)-Max | Operate Time | Coil Current | Release Time | Power Consumption | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB2-12TNU-L World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 1.5 | 10 | Silver Alloy | GOLD ALLOY | 12 | 1028 | - | 1000000 | - | Cutler Hammer, Div of Eaton Co | FZ506CEASC12C18 | EB2 | 85 | -40 | - | - | - | - | - | EB2 | - | - | - | TAPE AND REEL | - | CSA; UL | 14.3 | 9.3 | 14.3mm X 9.3mm X 7.5mm | - | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 140 | 250 | AC/DC | LATCHED | - | DC | 10 | - | Random | - | DPDT | 12 | 0.011 | - | 9 | 9 | - | 7.5 | - | ||
![]() EC2-12TNU World Products | In Stock | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | 12 | 1028 | - | 1000000 | - | - | - | EC2 | 85 | -40 | - | - | - | - | - | EC2 | - | - | - | TUBE | - | CSA; EN; IEC; TUV; UL | 15 | 7.5 | 15mm x 7.5mm x 9.4mm | 50 | 1000000000 | 2 | 30 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | .5 | 2 | - | 1 | - | 140 | 125 | AC/DC | LATCHED | - | DC | 10 | 1000 | Random | 1000 | DPDT | 12 | .012 | 2 FORM C | 9 | 9 | .003 | 9.4 | - | ||
![]() EE2-3NUH World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | 3 | 64.3 | - | 100000 | - | - | - | - | 85 | -40 | - | - | Non-Compliant | - | - | - | - | - | - | TUBE | - | CSA; UL | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | - | 1 | - | 140 | 250 | AC/DC | MOMENTARY | - | DC | 10 | 1000 | Random | 1500 | DPDT | 3 | .047 | 2 FORM C | 2.25 | .3 | - | 9 | - | ||
![]() UD2-5NUN World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 0.8 | 8 | Silver Alloy | GOLD ALLOY | 5 | 178 | - | 100000 | - | - | - | UC2/UD2 | 85 | -40 | - | - | - | - | - | UC2/UD2 | - | - | - | - | - | CSA; TUV; UL | 10.6 | 6.5 | 10.6mm x 6.5mm x 5.45mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 140 | 250 | AC/DC | LATCHED | - | DC | - | 1000 | Random | 1500 | DPDT | - | - | 2 FORM C | 3.75 | .5 | - | 5.45 | - | ||
![]() EA2-5NJ World Products | In Stock | - | - | - | Through Hole | - | 10 | 1.5 | 10 | Silver Alloy | GOLD ALLOY | 5 | 178 | - | 1000000 | KEMET ELECTRONICS CORP | - | EA2-5NJ | EA2 | 85 | -40 | Active | 3.64 | Non-Compliant | Low Signal Relays - PCB COIL 5VDC NON-LATCH | - | EA2 | EAR99 | 85 °C | -40 °C | - | compliant | CSA; UL | 14.2 | 9.2 | 14.2mm x 9.2mm x 5.4mm | 50 | 1000000000 | 2 | 220 | 250 V | SOLDER | 2 A | DPDT | 220 V | POWER/SIGNAL RELAY | 2 | 2 | 28.08 mA | 1 | 140 mW | 140 | 250 | AC/DC | LATCHED | 5 V | DC | 10 | 1000 | Random | 1000 | DPDT | - | - | 2 FORM C | 3.75 | .5 | .003 | 5.4 | - | ||
![]() UD2-4.5SNU World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 0.8 | 8 | Silver Alloy | GOLD ALLOY | 4.5 | 202.5 | - | 100000 | - | - | - | UC2/UD2 | 85 | -40 | - | - | Non-Compliant | - | - | UC2/UD2 | - | - | - | - | - | CSA; TUV; UL | 10.6 | 6.5 | 10.6mm x 6.5mm x 5.45mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 100 | 250 | AC/DC | LATCHED | - | DC | - | 1000 | Random | 1500 | DPDT | - | - | 2 FORM C | 3.38 | 3.38 | - | 5.45 | - | ||
![]() UA2-4.5SNJ World Products | In Stock | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | 1 | 8 | Silver Alloy | GOLD ALLOY | 4.5 | 202.5 | - | 100000 | - | - | - | UA2/UB2 | 85 | -40 | - | - | - | - | - | UA2/UB2 | - | - | - | TUBE | - | CSA; TUV; UL | 10.6 | 5.7 | 10.6mm x 5.7mm x 8mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 100 | 250 | AC/DC | LATCHED | - | DC | 8 | 1000 | Random | 1500 | DPDT | 4.5 | .022 | 2 FORM C | 3.38 | 3.38 | .003 | 8 | - | ||
![]() EE2-4.5SNU World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | 4.5 | 202.5 | - | 100000 | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | TUBE | - | CSA; UL | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | - | 1 | - | 100 | 250 | AC/DC | LATCHED | - | DC | 10 | 1000 | Random | 1500 | DPDT | 4.5 | .02 | 2 FORM C | 3.38 | 3.38 | - | 9 | - | ||
![]() EC2-5NU World Products | In Stock | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | 1.9 | 8 | Silver Alloy | GOLD ALLOY | 5 | 178 | - | 1000000 | - | - | - | EC2 | 85 | -40 | - | - | - | - | Tape and Reel | EC2 | - | - | - | TUBE | - | CSA; EN; IEC; TUV; UL | 15 | 7.5 | 15mm x 7.5mm x 9.4mm | 50 | 1000000000 | 2 | 30 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | .5 | 2 | - | 1 | - | 140 | 125 | AC/DC | MOMENTARY | - | DC | 8 | 1000 | Random | 1500 | DPDT | 5 | .028 | 2 FORM C | 3.75 | .5 | .003 | 9.4 | - | ||
![]() UC2-5NU World Products | In Stock | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | 0.8 | 8 | Silver Alloy | GOLD ALLOY | 5 | 178 | - | 100000 | - | - | - | UC2/UD2 | 85 | -40 | - | - | - | - | - | UC2/UD2 | - | - | - | TUBE | - | CSA; TUV; UL | 10.6 | 6.5 | 10.6mm x 6.5mm x 5.3mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 140 | 250 | AC/DC | MOMENTARY | - | DC | 8 | 1000 | Random | 1500 | DPDT | 5 | .028 | 2 FORM C | 3.75 | .5 | - | 5.3 | - | ||
![]() UB23NEL World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 1 | 8 | Silver Alloy | GOLD ALLOY | 3 | 90 | - | 100000 | - | - | - | UA2/UB2 | 85 | -40 | - | - | - | - | - | UA2/UB2 | - | - | - | TAPE AND REEL | - | CSA; UL | 10.6 | 5.7 | 10.6mm x 5.7mm x 8.8mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 100 | 250 | AC/DC | MOMENTARY | - | DC | 8 | 1000 | Random | 1500 | DPDT | 3 | .033 | 2 FORM C | 2.25 | .3 | - | 8.8 | - | ||
![]() EE2-3NKX World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | 3 | 39.1 | - | 100000 | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | TUBE | - | CSA; UL | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | - | 1 | - | 230 | 250 | AC/DC | MOMENTARY | - | DC | 10 | 1000 | Random | 1500 | DPDT | 3 | .047 | 2 FORM C | 2.25 | .3 | - | 9 | - | ||
![]() SA1C-6HS World Products | In Stock | - | - | - | - | THROUGH HOLE-STRAIGHT MOUNT | - | 3 | 6 | Silver Alloy | - | 6 | 240 | - | 100000 | - | - | - | SA | 80 | -40 | - | - | - | - | - | - | - | - | - | - | - | UL | 12.3 | 7.4 | 12.3mm x 7.4mm x 9.9mm | 100 | 100000000 | 1 | 30 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 1 | 5 | - | 5 | - | 150 | 125 | AC/DC | MOMENTARY | - | DC | 6 | 500 | Random | 1000 | SPDT | 6 | .025 | 1 FORM C | 4.5 | .3 | .003 | 9.9 | - | ||
![]() EN2-1N1S World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UD2-5NEN World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 0.8 | 8 | Silver Alloy | GOLD ALLOY | 5 | 250 | - | 100000 | - | - | - | UC2/UD2 | 70 | -40 | - | - | - | - | - | UC2/UD2 | - | - | - | TUBE | - | CSA; UL | 10.6 | 6.5 | 10.6mm x 6.5mm x 6mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 100 | 250 | AC/DC | MOMENTARY | - | DC | 8 | 1000 | Random | 1500 | DPDT | 5 | .02 | 2 FORM C | 4 | .5 | - | 6 | - | ||
![]() EA2-4.5NJ World Products | In Stock | - | - | - | Through Hole | - | 10 | 1.5 | 10 | Silver Alloy | GOLD ALLOY | 4.5 | 145 | - | 1000000 | - | - | - | EA2 | 85 | -40 | - | - | Non-Compliant | - | - | EA2 | - | 85 °C | -40 °C | - | - | CSA; UL | 14.2 | 9.2 | 14.2mm x 9.2mm x 5.4mm | 50 | 1000000000 | 2 | 220 | 250 V | SOLDER | 1 A | DPDT | 220 V | - | 2 | 2 | 31.03 mA | 1 | 140 mW | 140 | 250 | AC/DC | LATCHED | 4.5 V | DC | 10 | 1000 | Random | 1000 | DPDT | - | - | 2 FORM C | 3.38 | .45 | .003 | 5.4 | - | ||
![]() EA2-12NJ World Products | In Stock | - | - | - | Through Hole | - | 10 | 1.5 | 10 | Silver Alloy | GOLD ALLOY | 12 | 1028 | - | 1000000 | - | - | - | EA2 | 85 | -40 | - | - | Non-Compliant | - | - | EA2 | - | 85 °C | -40 °C | - | - | CSA; UL | 14.2 | 9.2 | 14.2mm x 9.2mm x 5.4mm | 50 | 1000000000 | 2 | 220 | 250 V | SOLDER | 1 A | DPDT | 220 V | - | 2 | 2 | 11.67 mA | 1 | 140 mW | 140 | 250 | AC/DC | LATCHED | 12 V | DC | 10 | 1000 | Random | 1000 | DPDT | - | - | 2 FORM C | 9 | 1.2 | .003 | 5.4 | - | ||
![]() EA2-12NU World Products | In Stock | - | - | Gold | Through Hole | - | 10 | 1.5 | 10 | Silver Alloy | GOLD ALLOY | 12 | 1028 | Silver | 1000000 | - | - | - | EA2 | 85 | -40 | - | - | Non-Compliant | - | - | EA2 | - | 85 °C | -40 °C | - | - | CSA; UL | 14.2 | 9.2 | 14.2mm x 9.2mm x 5.4mm | 50 | 1000000000 | 2 | 220 | 250 V | SOLDER | 1 A | DPDT | 220 V | - | 2 | 2 | 11.67 mA | 1 | - | 140 | 250 | AC/DC | LATCHED | 12 V | DC | 10 | 1000 | Random | 1000 | DPDT | - | - | 2 FORM C | 9 | 1.2 | .003 | 5.4 | No SVHC | ||
![]() EE2-4.5NU World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 1.9 | 10 | Silver Alloy | GOLD ALLOY | 4.5 | 145 | - | 100000 | - | - | - | - | 85 | -40 | - | - | - | - | - | - | - | - | - | TUBE | - | CSA; UL | 15 | 7.5 | 15mm x 7.5mm x 9mm | 75 | 1000000000 | 2 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 2 | 2 | - | 1 | - | 140 | 250 | AC/DC | MOMENTARY | - | DC | 10 | 1000 | Random | 1500 | DPDT | 4.5 | .03 | 2 FORM C | 3.38 | .45 | - | 9 | - | ||
![]() UD2-3SNU World Products | In Stock | - | - | - | - | SURFACE MOUNT-STRAIGHT | - | 0.8 | 8 | Silver Alloy | GOLD ALLOY | 3 | 90 | - | 100000 | - | - | - | UC2/UD2 | 85 | -40 | - | - | - | - | - | UC2/UD2 | - | - | - | - | - | CSA; TUV; UL | 10.6 | 6.5 | 10.6mm x 6.5mm x 5.45mm | 100 | 1000000000 | 1 | 220 | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 1 | 2 | - | 1 | - | 100 | 250 | AC/DC | LATCHED | - | DC | - | 1000 | Random | 1500 | DPDT | - | - | 2 FORM C | 2.25 | 2.25 | - | 5.45 | - |