- Coil Current
- Coil Insulation
- Coil Type
- Coil Voltage
- CoilResistance
- Contact Form
- Contact Materials
- Contact Rating (Current)
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
Attribute column
Manufacturer
Picker Components Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC307-12G-X Picker Components | In Stock | - | - | Through Hole | 960 Ohms | Silver (Ag), Gold (Au) | Picker Components | Tube | Active | -30°C ~ 70°C | PC307 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 12VDC | Non Latching | 125VAC, 60VDC - Max | 12.5 mA | 5 ms | 9.6 VDC | 1 A | 1.2 VDC | Sealed - Fully | Class B | - | ||
![]() PC302-5-X Picker Components | In Stock | - | - | Through Hole | 178 Ohms | Silver Palladium (AgPd), Gold (Au) | Picker Components | Tube | Active | -40°C ~ 70°C | PC302 | PC Pin | DPDT (2 Form C) | General Purpose | 2 ms | 5VDC | Non Latching | 250VAC, 220VDC - Max | 28.1 mA | 1 ms | 3.75 VDC | 2 A | 0.5 VDC | Sealed - Fully | - | - | ||
![]() PC323-12L-X Picker Components | In Stock | - | - | Through Hole | 960 Ohms | Silver Nickel (AgNi), Gold (Au) | Picker Components | Tube | Active | -40°C ~ 90°C | PC323 | PC Pin | DPDT (2 Form C) | Telecom | 4.5 ms | 12VDC | Non Latching | 250VAC, 220VDC - Max | 12.5 mA | 1.5 ms | 8.4 VDC | 2 A | 0.6 VDC | - | Class B | - | ||
![]() PC323-12H-X Picker Components | In Stock | - | - | Through Hole | 720 Ohms | Silver Nickel (AgNi), Gold (Au) | Picker Components | Tube | Active | -40°C ~ 90°C | PC323 | PC Pin | DPDT (2 Form C) | Telecom | 4.5 ms | 12VDC | Non Latching | 250VAC, 220VDC - Max | 16.7 mA | 1.5 ms | 8.4 VDC | 2 A | 1.2 VDC | - | Class B | - | ||
![]() PC307-24G-X Picker Components | In Stock | - | - | Through Hole | 3.84 kOhms | Silver (Ag), Gold (Au) | Picker Components | Tube | Active | -30°C ~ 70°C | PC307 | PC Pin | SPDT (1 Form C) | General Purpose | 5 ms | 24VDC | Non Latching | 125VAC, 60VDC - Max | 6.25 mA | 5 ms | 19.2 VDC | 1 A | 2.4 VDC | Sealed - Fully | Class B | - | ||
![]() PC323-24H-X Picker Components | In Stock | - | - | Through Hole | 2.88 kOhms | Silver Nickel (AgNi), Gold (Au) | Picker Components | Tube | Active | -40°C ~ 90°C | PC323 | PC Pin | DPDT (2 Form C) | Telecom | 4.5 ms | 24VDC | Non Latching | 250VAC, 220VDC - Max | 8.3 mA | 1.5 ms | 16.8 VDC | 2 A | 2.4 VDC | - | Class B | - |