- Additional Feature
- Configuration
- Forward Current-Max
- HTS Code
- Ihs Manufacturer
- Input Trigger Current-Max
- Isolation Voltage-Max
- JESD-609 Code
- Mounting Feature
- Number of Elements
- On-State Current-Max
- On-State Voltage-Max
Attribute column
Manufacturer
MOTOROLA Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | On-State Voltage-Max | Peak Surge Current | Input Trigger Current-Max | Reverse Leakage Current-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC2A60-5F Motorola Mobility LLC | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | MOTOROLA INC | 1 | 100 °C | -40 °C | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 2 A | 600 V | 3750 V | 1.3 V | 70 A | 0.005 A | 0.0001 A | ||
![]() SC76925DR2 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC860PZP80D3W1 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC94487P Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools