- Circuit
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Output Current
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Optek Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Termination Style | Approval Agency | Output Type | Circuit | Output Current | Throw Configuration | Optoelectronic Device Type | Forward Current | Max Output Voltage | Relay Type | Voltage - Load | Input Current | Load Current | Isolation Voltage | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OSSRA0010A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | Hockey Puck | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | Screw | 80°C | -30°C | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 40A | SPST | - | - | 250V | Relay | 50V~250V | 50mA | 40A | 4kV | No | RoHS Compliant | ||
![]() OSSRA0009A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | Hockey Puck | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | Screw | 80°C | -30°C | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 25A | SPST | - | - | 250V | Relay | 50V~250V | 50mA | 25A | 4kV | No | RoHS Compliant | ||
![]() OSSRA0011A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | Hockey Puck | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | Screw | 80°C | -30°C | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 25A | SPST | - | - | 480V | Relay | 75V~480V | 50mA | 25A | 4kV | No | RoHS Compliant | ||
![]() OSSRA0012A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | Hockey Puck | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | Screw | 80°C | -30°C | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 40A | SPST | - | - | 480V | Relay | 75V~480V | 50mA | 40A | 4kV | No | RoHS Compliant | ||
![]() OSSRD0003A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 1 | Tray | 2009 | OSSR | yes | Obsolete | 1 (Unlimited) | Screw | 100°C | -30°C | ZERO CROSS OVER CIRCUIT | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 25A | SPST | TRIGGER OUTPUT SSR | 12mA | - | Relay | 50V~250V | - | - | 4kV | No | RoHS Compliant | ||
![]() OSSRD1004A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | PC Pin | 100°C | -30°C | - | PC Pin | - | AC, Zero Cross | SPST-NO (1 Form A) | 15A | SPST | - | - | 250V | Relay | 50V~250V | 35mA | 15A | 4kV | No | RoHS Compliant | ||
![]() OSSRA0007A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | Hockey Puck | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | Screw | 80°C | -30°C | - | Screw Terminal | UL | AC, Zero Cross | SPST-NO (1 Form A) | 10A | SPST | - | - | 250V | Relay | 50V~250V | 50mA | 10A | 4kV | No | RoHS Compliant | ||
![]() OSSRD0006A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 1 | Tray | 2009 | OSSR | yes | Obsolete | 1 (Unlimited) | Screw | 100°C | -30°C | ZERO CROSS OVER CIRCUIT | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 40A | SPST | TRIGGER OUTPUT SSR | 12mA | - | Relay | 75V~480V | - | - | 4kV | No | RoHS Compliant | ||
![]() OSSRD1001A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | PC Pin | 100°C | -30°C | - | PC Pin | - | AC, Zero Cross | SPST-NO (1 Form A) | 3A | SPST | - | - | 250V | Relay | 50V~250V | 35mA | 3A | 4kV | No | RoHS Compliant | ||
![]() OSSRD1005A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | PC Pin | 100°C | -30°C | - | PC Pin | - | AC, Zero Cross | SPST-NO (1 Form A) | 25A | SPST | - | - | 250V | Relay | 50V~250V | 35mA | 25A | 4kV | No | RoHS Compliant | ||
![]() OSSRD0005A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 1 | Tray | 2009 | OSSR | yes | Obsolete | 1 (Unlimited) | Screw | 100°C | -30°C | ZERO CROSS OVER CIRCUIT | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 25A | SPST | TRIGGER OUTPUT SSR | 12mA | - | Relay | 75V~480V | - | - | 4kV | No | RoHS Compliant | ||
![]() OSSRD2002A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | PC Pin | 100°C | -30°C | - | PC Pin | - | AC, Zero Cross | SPST-NO (1 Form A) | 3A | SPST | - | - | 280V | Relay | 50V~250V | 12mA | 3A | 4kV | No | RoHS Compliant | ||
![]() OSSRD0002A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 1 | Tray | 2009 | OSSR | yes | Obsolete | 1 (Unlimited) | Screw | 100°C | -30°C | ZERO CROSS OVER CIRCUIT | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 15A | SPST | TRIGGER OUTPUT SSR | 12mA | - | Relay | 50V~250V | - | - | - | - | RoHS Compliant | ||
![]() OSSRD1002A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | PC Pin | 100°C | -30°C | - | PC Pin | - | AC, Zero Cross | SPST-NO (1 Form A) | 5A | SPST | - | - | 250V | Relay | 50V~250V | 35mA | 5A | 4kV | No | RoHS Compliant | ||
![]() OSSRD1003A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | PC Pin | 100°C | -30°C | - | PC Pin | - | AC, Zero Cross | SPST-NO (1 Form A) | 10A | SPST | - | - | 250V | Relay | 50V~250V | 35mA | 10A | 4kV | No | RoHS Compliant | ||
![]() OSSRA0008A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | Hockey Puck | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | Screw | 80°C | -30°C | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 15A | SPST | - | - | 250V | Relay | 50V~250V | 50mA | 15A | 4kV | No | RoHS Compliant | ||
![]() OSSRD1006A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | PC Pin | 100°C | -30°C | - | PC Pin | - | AC, Zero Cross | SPST-NO (1 Form A) | 40A | SPST | - | - | 250V | Relay | 50V~250V | 35mA | 40A | 4kV | No | RoHS Compliant | ||
![]() OSSRD0001A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 1 | Tray | 2009 | OSSR | yes | Obsolete | 1 (Unlimited) | Screw | 100°C | -30°C | ZERO CROSS OVER CIRCUIT | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 10A | SPST | TRIGGER OUTPUT SSR | 12mA | - | Relay | 50V~250V | - | - | - | - | RoHS Compliant | ||
![]() OSSRD0004A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 1 | Tray | 2009 | OSSR | yes | Obsolete | 1 (Unlimited) | Screw | 100°C | -30°C | ZERO CROSS OVER CIRCUIT | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | 40A | SPST | TRIGGER OUTPUT SSR | 12mA | - | Relay | 50V~250V | - | - | - | - | RoHS Compliant | ||
![]() OSSRD2001D TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | Tray | 2009 | OSSR | - | Obsolete | 1 (Unlimited) | PC Pin | 100°C | -30°C | - | PC Pin | - | DC | SPST-NO (1 Form A) | 3A | SPST | - | - | 100V | Relay | 0V~100V | 25mA | 3A | 4kV | No | RoHS Compliant |


Product
Brand
Articles
Tools