- Construction
- ECCN Code
- Ihs Manufacturer
- Lead Diameter
- Lead Length
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Diameter
- Package Length
- Package Shape
- Package Style
Attribute column
Manufacturer
Meritek Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Tolerance | ECCN Code | Temperature Coefficient | Resistance | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF1/4821J MERITEK Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF25-621JTR MERITEK Electronics Corporation | In Stock | - | Datasheet | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | Yes | 5% | EAR99 | -450 ppm/°C | 620 Ω | TR | Tubular | FIXED RESISTOR | compliant | 0.25 W | 28 mm | 250 V | 0.55 mm | ||
![]() CF12-272JTR MERITEK Electronics Corporation | In Stock | - | Datasheet | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | 1.8 mm | 3.3 mm | TUBULAR PACKAGE | Axial | Active | - | 5% | EAR99 | -450 ppm/°C | 2700 Ω | TR | Tubular | FIXED RESISTOR | unknown | 0.125 W | 29 mm | 250 V | 0.45 mm | ||
![]() CF12-751JTR MERITEK Electronics Corporation | In Stock | - | Datasheet | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | 1.8 mm | 3.3 mm | TUBULAR PACKAGE | Axial | Active | - | 5% | EAR99 | -450 ppm/°C | 750 Ω | TR | Tubular | FIXED RESISTOR | unknown | 0.125 W | 29 mm | 250 V | 0.45 mm | ||
![]() CF25-151JTR MERITEK Electronics Corporation | In Stock | - | Datasheet | 2 | MERITEK ELECTRONICS CORP | 155 °C | -55 °C | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | - | 5% | EAR99 | -450 ppm/°C | 150 Ω | TR | Tubular | FIXED RESISTOR | unknown | 0.25 W | 28 mm | 250 V | 0.55 mm |