- ECCN Code
- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistance
- Resistor Type
- Tolerance
- Working Voltage
Attribute column
Manufacturer
KOA Speer Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD412BTTE334G KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | - | 1.55 mm | 3.5 mm | CYLINDRICAL PACKAGE | MELF | Active | Yes | RD41 | 2% | e3 | - | EAR99 | - | 330000 Ω | Matte Tin (Sn) | - | - | TR, Embossed Plastic, 7 Inch | Cylindrical | FIXED RESISTOR | compliant | - | 0.125 W | - | 200 V | - | - | - | ||
![]() RD412ETTE161J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 2309 | 2.4 mm | 5.9 mm | CYLINDRICAL PACKAGE | SMT | Active | Yes | - | 5% | e3 | Yes | EAR99 | - | 160 Ω | TIN | - | 8533.10.00.42 | TR, EMBOSSED, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | IEC60115-8 | 0.25 W | - | 300 V | - | 2309 | 70 °C | ||
![]() RD412DTTE271J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | MELF, ROHS COMPLIANT | 1.75 mm | 3.2 mm | CYLINDRICAL PACKAGE | MELF | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | -450,350 ppm/°C | 270 Ω | MATTE TIN | - | 8533.10.00.42 | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | - | 0.2 W | - | 200 V | - | 1206 | 70 °C | ||
![]() RD412ATTE221J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | MELF, ROHS COMPLIANT | 1.35 mm | 2 mm | CYLINDRICAL PACKAGE | MELF | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | -450,350 ppm/°C | 220 Ω | Matte Tin (Sn) | - | 8533.10.00.42 | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | ||
![]() SPR2CT52A913J KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 235 °C | -55 °C | AXIAL LEADED | 4.2 mm | 12 mm | - | Axial | Active | Yes | - | 5% | e2 | Yes | EAR99 | 350 ppm/°C | 91000 Ω | TIN COPPER | FLAME PROOF | 8533.10.00.65 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | 2 W | - | 426.6146 V | 0.8 mm | - | 70 °C | ||
![]() RD412ATTE241J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | MELF, ROHS COMPLIANT | 1.35 mm | 2 mm | CYLINDRICAL PACKAGE | MELF | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | -450,350 ppm/°C | 240 Ω | Matte Tin (Sn) | - | 8533.10.00.42 | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | - | 0.125 W | - | 150 V | - | 0805 | 70 °C | ||
![]() CFS1/2CVTEA102J KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | Axial, | 2.85 mm | 6.3 mm | - | Axial | Active | Yes | - | 5% | e2 | Yes | EAR99 | -450,350 ppm/°C | 1000 Ω | TIN COPPER | - | 8533.10.00.65 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | IEC60115-2 | 0.5 W | - | 350 V | 0.6 mm | - | 70 °C | ||
![]() RD412ETTEB332J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | - | 2.4 mm | 5.9 mm | CYLINDRICAL PACKAGE | MELF | Active | Yes | - | 5% | e3 | - | EAR99 | - | 3300 Ω | MATTE TIN | - | - | TR | Cylindrical | FIXED RESISTOR | compliant | - | 0.25 W | - | 300 V | - | - | - | ||
![]() SPR1CT52A103J KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 235 °C | -55 °C | AXIAL LEADED | 3.5 mm | 9 mm | - | Axial | Active | Yes | - | 5% | e2 | Yes | EAR99 | 350 ppm/°C | 10000 Ω | TIN COPPER | FLAME PROOF | 8533.10.00.65 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | 1 W | - | 100 V | 0.8 mm | - | 70 °C | ||
![]() SPRX1/4CT52A1R6J KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 235 °C | -55 °C | AXIAL LEADED | 1.7 mm | 3.3 mm | - | Axial | Active | Yes | - | 5% | e2 | - | EAR99 | 350 ppm/°C | 1.6 Ω | TIN COPPER | FLAME PROOF | 8533.21.00.90 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | 0.25 W | - | 0.6325 V | 0.45 mm | - | 70 °C | ||
![]() CFS1/4CT26A203J KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | Axial, | 1.7 mm | 3.2 mm | TUBULAR PACKAGE | Axial | Active | Yes | - | 5% | e2 | Yes | EAR99 | -450,350 ppm/°C | 20000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | 8533.10.00.65 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | IEC60115-2 | 0.25 W | - | 250 V | 0.45 mm | - | 70 °C | ||
![]() RD412BTTE220J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | MELF, ROHS COMPLIANT | 1.55 mm | 3.5 mm | CYLINDRICAL PACKAGE | MELF | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | - | 22 Ω | Matte Tin (Sn) | - | 8533.10.00.42 | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | - | 0.125 W | - | 200 V | - | 1406 | 70 °C | ||
![]() CFS1/4CT26A201J KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | Axial, | 1.7 mm | 3.2 mm | TUBULAR PACKAGE | Axial | Active | Yes | - | 5% | e2 | Yes | EAR99 | -450,350 ppm/°C | 200 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | 8533.10.00.65 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | IEC60115-2 | 0.25 W | - | 250 V | 0.45 mm | - | 70 °C | ||
![]() RD412ETTE393J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 2309 | 2.4 mm | 5.9 mm | - | SMT | Active | Yes | - | 5% | e3 | Yes | EAR99 | - | 39000 Ω | MATTE TIN | - | 8533.10.00.42 | TR, EMBOSSED, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | IEC60115-8 | 0.25 W | - | 300 V | - | 2309 | 70 °C | ||
![]() RD412DTTE111J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | MELF, ROHS COMPLIANT | 1.75 mm | 3.2 mm | CYLINDRICAL PACKAGE | MELF | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | -450,350 ppm/°C | 110 Ω | Matte Tin (Sn) | - | 8533.10.00.42 | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | - | 0.2 W | - | 200 V | - | 1206 | 70 °C | ||
![]() SPR1/2CT52A204J KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 235 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.2 mm | TUBULAR PACKAGE | Axial | Obsolete | Yes | - | 5% | e2 | Yes | EAR99 | 600 ppm/°C | 200000 Ω | Tin/Copper (Sn/Cu) | FLAMEPROOF | 8533.10.00.65 | AMMO PACK | Cylindrical | FIXED RESISTOR | compliant | - | 0.5 W | 24 mm | 400 V | 0.6 mm | - | 70 °C | ||
![]() RD412ETTE331J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 2309 | 2.4 mm | 5.9 mm | CYLINDRICAL PACKAGE | SMT | Active | Yes | - | 5% | e3 | Yes | EAR99 | - | 330 Ω | TIN | - | 8533.10.00.42 | TR, EMBOSSED, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | IEC60115-8 | 0.25 W | - | 300 V | - | 2309 | 70 °C | ||
![]() RD412ETTE151J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 2309 | 2.4 mm | 5.9 mm | CYLINDRICAL PACKAGE | SMT | Active | Yes | - | 5% | e3 | Yes | EAR99 | - | 150 Ω | TIN | - | 8533.10.00.42 | TR, EMBOSSED, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | IEC60115-8 | 0.25 W | - | 300 V | - | 2309 | 70 °C | ||
![]() RDS2104JT52 KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | AXIAL LEADED | 1.7 mm | 3.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | 5% | - | - | EAR99 | 700 ppm/°C | 100000 Ω | - | - | 8533.10.00.65 | TR | Film | FIXED RESISTOR | compliant | - | 0.25 W | 30 mm | 250 V | - | - | 70 °C | ||
![]() CF1/4121JT52 KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | CF | - | -55 °C | AXIAL LEADED | - | - | TUBULAR PACKAGE | - | Obsolete | No | - | 5% | e0 | - | EAR99 | 450 ppm/°C | 120 Ω | Tin/Lead (Sn/Pb) | - | 8533.10.00.65 | AMMO PACK | - | FIXED RESISTOR | compliant | - | 0.25 W | - | 250 V | - | - | 70 °C |


Product
Brand
Articles
Tools