- Tolerance
- Resistance
- Temperature Coefficient
- Package
- Composition
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
- Size / Dimension
Attribute column
Manufacturer
Meritek Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Angle | Bore diameter | Category | Circuit integrity | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP) | Diameter conductor | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Material quality | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal current | NVP value | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | Screen over stranding | Screen over stranding element | Specification material outer sheath | Stranding element | Surface protection | Transparent | Type of fastening | With label space | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Depth | Failure Rate | Stranding | Features | UV resistant | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR08824J Meritek | In Stock | - | - | 1206 (3216 Metric) | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Cable trough | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | ±100ppm/°C | 820 kOhms | Thick Film | 0.25W, 1/4W | 230 | - | - | - | - | 1250 | 0.024 (0.60mm) | - | 460 | - | ||
![]() CR101R8J Meritek | In Stock | - | - | 0805 (2012 Metric) | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Device bottom | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | 1.8 Ohms | Thick Film | 0.125W, 1/8W | 2 | - | - | - | - | 364 | 0.024 (0.60mm) | - | 261 | - | ||
![]() CR084301F Meritek | In Stock | - | - | 1206 (3216 Metric) | Steel | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Meritek | - | - | Continuous | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Continuously galvanized | - | - | - | -55°C ~ 155°C | CR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 4.3 kOhms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR2037R4F Meritek | In Stock | - | - | 0402 (1005 Metric) | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Grid profile | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 37.4 Ohms | Thick Film | 0.063W, 1/16W | 17 | - | - | - | - | 1273.5 | 0.016 (0.40mm) | - | 36.75 | - | ||
![]() CR201330F Meritek | In Stock | - | - | 0402 (1005 Metric) | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Other | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 133 Ohms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | ||
![]() CR205361F Meritek | In Stock | - | - | 0402 (1005 Metric) | Stainless steel | 90 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless steel 316 (1.4401) | Meritek | - | - | Wall bracket | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Other | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 5.36 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | 71.4 | 0.016 (0.40mm) | 180.7 | 40.9 | - | ||
![]() CR012R0J Meritek | In Stock | - | - | 2512 (6432 Metric) | Stainless steel | 90 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Meritek | - | - | Wall- and profile console | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Hot-dip galvanized | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±200ppm/°C | 2 Ohms | Thick Film | 1W | - | - | - | - | - | 120 | 0.026 (0.65mm) | 350 | 50 | - | ||
![]() CR25333J Meritek | In Stock | - | - | 0201 (0603 Metric) | Stainless steel | 90 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless steel 304 (1.4301) | Meritek | - | - | Wall bracket | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Pickled and passivated | - | - | - | -55°C ~ 155°C | CR | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | ±200ppm/°C | 33 kOhms | Thick Film | 0.05W, 1/20W | - | - | - | - | - | 50 | 0.010 (0.26mm) | 140 | 70 | - | ||
![]() CR1043R2F Meritek | In Stock | - | - | 0805 (2012 Metric) | Steel | 90 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Meritek | - | - | Wall- and profile console | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Continuously galvanized zinc-magnesium | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 43.2 Ohms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 72.4 | 0.024 (0.60mm) | 180.7 | 40.9 | - | ||
![]() CR101134F Meritek | In Stock | - | - | 0805 (2012 Metric) | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Wall bracket | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.13 MOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | 100 | 0.024 (0.60mm) | 80 | 60 | - | ||
![]() CR106202F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 62 kOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR164422F Meritek | In Stock | - | - | 0603 (1608 Metric) | Plastic | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | Thermoplastic | Meritek | - | - | - | 2.5 | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Untreated | No | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 44.2 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR102R05F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | Direct circuit | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±200ppm/°C | 2.05 Ohms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR162941F Meritek | In Stock | - | - | 0603 (1608 Metric) | - | - | - | Other | None | Black | Class 2 = stranded | Bare | Colour | - | 0.38 | No | No | No | No | Other | Polyvinyl chloride (PVC) | - | Meritek | 68 | 34 | - | - | 0 | 8.5 | Tape & Reel (TR) | -20 - 60 | 0 - 50 | Active | None | Other | Foil | Polyethylene (PE) | No | - | - | - | - | -55°C ~ 155°C | CR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 2.94 kOhms | Thick Film | 0.1W, 1/10W | - | - | Bundle | - | No | - | 0.022 (0.55mm) | - | - | - | ||
![]() CR101274F Meritek | In Stock | - | - | 0805 (2012 Metric) | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | Screwing | No | -55°C ~ 155°C | CR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 1.27 MOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | ||
![]() CR027R5J Meritek | In Stock | - | - | 2010 (5025 Metric) | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Hot-dip galvanized | - | Screw-on | - | -55°C ~ 155°C | CR | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | ±200ppm/°C | 7.5 Ohms | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | 0.026 (0.65mm) | - | 600 | - | ||
![]() CR2080R6F Meritek | In Stock | - | - | 0402 (1005 Metric) | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Continuously galvanized | - | Cover clamp | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 80.6 Ohms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | 0.016 (0.40mm) | - | 300 | - | ||
![]() CR01244J Meritek | In Stock | - | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.248 L x 0.124 W (6.30mm x 3.15mm) | ±5% | 2 | ±100ppm/°C | 240 kOhms | Thick Film | 1W | - | - | - | - | - | - | 0.026 (0.65mm) | 2000 | - | - | ||
![]() CR201541F Meritek | In Stock | - | - | 0402 (1005 Metric) | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | Other | - | Cover clamp | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 1.54 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | 0.016 (0.40mm) | - | 400 | - | ||
![]() CR204123F Meritek | In Stock | - | - | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Meritek | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | CR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 412 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | 0.016 (0.40mm) | 2000 | - | - |